处理中...

首页  >  产品百科  >  AC2512JK-101M6L

AC2512JK-101M6L

产品分类: 贴片电阻
厂牌: YAGEO/台湾国巨
产品描述: 1.6MΩ ±5% 2512 贴片安装
供应商型号: ZT-AC2512JK-101M6L
供应商: 海外现货
标准整包数: 1
YAGEO/台湾国巨 贴片电阻 AC2512JK-101M6L

AC2512JK-101M6L概述

    Product Introduction
    The AC Series Thick Film Chip Resistors from Yageo represent automotive-grade electronic components designed for high reliability in various industrial and automotive applications. These resistors are manufactured using the thick-film process and are characterized by their excellent precision, robustness, and compliance with environmental standards like RoHS and halogen-free regulations. The product lineup spans across a wide range of sizes, offering resistance values between 1Ω to 22MΩ, and supports tolerances of ±5%, ±1%, and even ±0.5%.
    Technical Parameters
    The AC Series offers diverse options to suit different power requirements and environmental conditions. Below are the key technical specifications:
    | Parameter | Details |

    | Available Sizes | 0201, 0402, 0603, 0805, 1206, 1210, 1218, 2010, 2512 |
    | Resistance Range | 1Ω to 22MΩ |
    | Tolerances | ±5%, ±1%, ±0.5% |
    | Operating Temperature Range| -55°C to +155°C |
    | Power Rating | Varies by size, from 1/20W to 2W |
    | Maximum Working Voltage | Varies from 25V (0201) to 200V (2512) |
    | Temperature Coefficient | ±200ppm/°C for most models, ±100ppm/°C for select models |
    The resistors have excellent resistance stability across varying temperatures and environments, making them suitable for applications requiring long-term performance and high reliability.
    Product Features and Advantages
    The AC Series boasts several distinct features that enhance its applicability and market competitiveness:
    - Automotive Grade Quality: Meets AEC-Q200 qualification standards.
    - Low Moisture Sensitivity: MSL Level 1, ensuring minimal moisture-related risks.
    - Robust Soldering Compliance: Complies with J-STD-020D, ensuring durability during assembly processes.
    - Environmentally Friendly: Halogen-free epoxy, reducing hazardous waste.
    - High Reliability: Components undergo 100% automatic optical inspection before taping.
    - Customizable Label Options: Supports branded labels for traceability and brand identification.
    These features make the AC Series ideal for both general-purpose applications and demanding environments such as automotive and industrial electronics.
    Application Cases and Usage Recommendations
    Applications:
    - Automotive Electronics: Ideal for sensors, control units, and power management systems due to their high thermal stability and resistance to harsh environments.
    - Industrial Control Systems: Used in motor drives, PLCs, and other industrial automation equipment where high reliability and precision are critical.
    Usage Recommendations:
    - When selecting the appropriate size and tolerance, consider the application's power dissipation requirements and temperature stability needs.
    - For low-value resistors (<10Ω), ensure compatibility with the system's current handling capacity.
    - Implement additional protection measures when integrating these resistors into mission-critical systems to prevent potential failures.
    Compatibility and Support
    The AC Series is compatible with standard industry mounting practices and soldering profiles, similar to Yageo's RC-Series. This ensures seamless integration with existing design workflows. Additionally, Yageo provides comprehensive technical support and extensive testing to ensure compliance with industry standards, such as AEC-Q200 and MIL-STD specifications.
    Common Issues and Solutions
    Here are some common issues users might face and their corresponding sol

AC2512JK-101M6L参数

参数
电阻值 1.6MΩ
精度 ±5%
额定功率 -
温度系数 -
通用封装 2512
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

AC2512JK-101M6L数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 贴片电阻 YAGEO/台湾国巨 AC2512JK-101M6L AC2512JK-101M6L数据手册

AC2512JK-101M6L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0653 ¥ 0.5468
库存: 0
起订量: 1006 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125