处理中...

首页  >  产品百科  >  AF1206FR-0747KL

AF1206FR-0747KL

产品分类: 贴片电阻
厂牌: YAGEO/台湾国巨
产品描述: 47KΩ ±1% 250mW ±100ppm/℃ 1206 贴片安装 3.1mm*1.6mm*650μm
供应商型号: A-AF1206FR-0747KL
供应商: 云汉优选
标准整包数: 5000
YAGEO/台湾国巨 贴片电阻 AF1206FR-0747KL

AF1206FR-0747KL概述

    Anti-Sulfurated Chip Resistors AF Series Technical Handbook
    1. Product Introduction
    The AF Series Anti-Sulfurated Chip Resistors from Yageo Corporation offer exceptional performance and reliability in various industrial applications. These resistors are specifically designed to withstand sulfur-containing atmospheres, making them ideal for high-end computing, multimedia electronics, networking, and automotive electronics. Available in sizes ranging from 0201 to 2512, the AF Series supports resistance values from 1Ω to 22MΩ, with tolerances of ±0.5%, ±1%, and ±5%. Key features include RoHS compliance, halogen-free production, and superior resistance to sulfur environments.
    Applications:
    - Industrial equipment
    - Power supply systems
    - Networking solutions
    - High-end computers and multimedia devices
    - Automotive electronics
    2. Technical Parameters
    | Parameter | Details |

    | Sizes | 0201, 0402, 0603, 0805, 1206, 1210, 1218, 2010, 2512 |
    | Tolerances | ±0.5%, ±1%, ±5% |
    | Packaging Types | Paper taping reel (7", 13") and embossed taping reel (7") |
    | Resistance Range | 1Ω to 22MΩ (different ranges per size) |
    | Temperature Coefficient | ±100 ppm/°C to ±200 ppm/°C (varies by size) |
    | Operating Temperature Range | -55°C to +155°C |
    | Power Rating | Up to 1W (varies by size) |
    | Rated Voltage | Determined by formula \( V = \sqrt{P \cdot R} \) |
    | Weighting System | E24 and E96 series (for larger sizes) |
    | Moisture Sensitivity Level (MSL) | MSL 1 |
    3. Product Features and Advantages
    - Environmental Compliance: RoHS compliant, halogen-free, and lead-free.
    - Anti-Sulfur Capability: Ensures reliable operation in sulfur-rich environments.
    - Enhanced Reliability: High component and equipment reliability.
    - Space Optimization: Minimizes PCB space usage.
    - Certifications: AEC-Q200 qualified, ensuring automotive-grade standards.
    4. Application Case Studies and Use Suggestions
    - Networking Applications: AF Series resistors are commonly used in routers and switches where high-density components and anti-sulfur properties are critical. Ensure proper soldering processes and regular environmental monitoring.

    - Automotive Electronics: In automotive ECUs and sensors, these resistors ensure long-term stability under varying temperatures. Use appropriate testing methods like bias humidity and thermal shock tests during design validation.
    - Recommendation: For high-power applications, prioritize the selection of larger size resistors (e.g., AF1210, AF2512) due to their higher power rating and robustness.
    5. Compatibility and Support
    - Compatibility: Compatible with standard SMD assembly processes and other Yageo components. Supports multiple packaging types for flexibility in manufacturing.
    - Support: Yageo provides comprehensive technical support, including application notes, detailed packing specifications, and integration guides.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Soldering issues | Ensure precise temperature control during reflow. |
    | High moisture sensitivity | Implement proper storage conditions and handling. |
    | Reduced resistance tolerance | Verify correct assembly practices and validate solder joints. |
    7. Summ

AF1206FR-0747KL参数

参数
电阻值 47KΩ
精度 ±1%
额定功率 250mW
温度系数 ±100ppm/℃
长*宽*高 3.1mm*1.6mm*650μm
通用封装 1206
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

AF1206FR-0747KL数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 贴片电阻 YAGEO/台湾国巨 AF1206FR-0747KL AF1206FR-0747KL数据手册

AF1206FR-0747KL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ ¥ 0.0572
库存: 25000
起订量: 5000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 286
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125