处理中...

首页  >  产品百科  >  860020373008

860020373008

产品分类: 铝电解电容
厂牌: WURTH
产品描述: 150μF 16V ±20% 2.5mm 2000h@ 105°C 170mA@ 120Hz,234.6mA@ 100kHz 插件 通孔安装 6.3mm(长度)*12.5mm(高度)
供应商型号: 3131982
供应商: 海外现货
标准整包数: 1
WURTH 铝电解电容 860020373008

860020373008概述

    WCAP-ATG5 Aluminum Electrolytic Capacitors: Technical Overview
    1. Product Introduction
    The WCAP-ATG5 Aluminum Electrolytic Capacitors are designed for general-purpose electronic equipment, offering excellent performance and reliability in various applications. These capacitors feature robust construction with aluminum electrolyte technology, ensuring low ESR (Equivalent Series Resistance) and high ripple current capability. They are primarily used in power supply circuits, filtering applications, and smoothing of DC signals in audio, automotive, and consumer electronics.
    2. Technical Parameters
    Below are the key technical specifications extracted from the provided data:
    | Parameter | Value | Unit |
    |
    | Capacitance | 150 | µF |
    | Rated Voltage | 16 | V (DC) |
    | Leakage Current | ≤ 24 | μA |
    | Dissipation Factor | ≤ 0.10 | % |
    | Ripple Current | ≤ 170 | mA |
    | Maximum Operating Temp. | +105 | °C |
    | Body Dimensions (L x W x H)| 6.3 x 11.0 | mm |
    | Mounting Hole Diameter | 1.5 | mm |
    Additional Notes:
    - Pin diameter: ±0.02 mm
    - Sleeve color band indicates polarity (negative terminal).
    3. Product Features and Advantages
    - High Ripple Current Capability: The capacitor supports up to 170 mA at 120 Hz under typical operating conditions.
    - Wide Operating Temperature Range: Operates effectively between -40°C and +105°C.
    - Low Dissipation Factor: Provides high efficiency with minimal power loss, ideal for power conditioning.
    - Robust Construction: Includes a built-in venting mechanism to prevent catastrophic failure due to internal pressure.
    - Compatibility: Designed for standard soldering processes, ensuring compatibility with PCB assembly requirements.
    4. Application Case Studies and Recommendations
    Use Cases:
    - Power Supply Circuits: The capacitor’s ability to handle ripple currents makes it suitable for smoothing DC outputs in switching power supplies.
    - Audio Filtering: Excellent performance in audio filtering applications due to its low ESR and high capacitance.
    - Consumer Electronics: Reliable performance in battery-powered devices requiring compact size and efficient energy storage.
    Usage Tips:
    - Ensure proper soldering alignment and avoid bending leads post-soldering.
    - Leave at least 3mm clearance above the vent area to ensure optimal pressure release functionality.
    - Use protective resistors during initial charging to reduce risk of high initial leakage currents.
    5. Compatibility and Support
    These capacitors are compatible with standard wave soldering profiles and meet EN 61760-1:2006 standards. Würth Elektronik provides extensive technical support including application notes, soldering guidelines, and regular updates to their technical documents. Users are encouraged to check the latest datasheets on the official website: [www.we-online.com](https://www.we-online.com).
    6. Common Issues and Solutions
    | Issue | Solution |

    | High Leakage Current | Apply rated voltage for 30 minutes through a 1 kΩ resistor after prolonged storage. |
    | Incorrect Soldering | Reinspect and ensure correct alignment with PCB. |
    | Pressure Vent Activation | Ensure adequate spacing above the vent. |
    | Loss of Capacitance | Check for physical damage or incorrect operating conditions. |
    7. Summary and Recommendation
    The WCAP-ATG5 Aluminum Electrolytic Capacitors excel in terms of cos

860020373008参数

参数
电容值 150μF
额定电压 16V
容差 ±20%
引线间距 2.5mm
ESR-等效串联电阻 -
工作寿命 2000h@ 105°C
纹波电流 170mA@ 120Hz,234.6mA@ 100kHz
长*宽*高 6.3mm(长度)*12.5mm(高度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 盒装

860020373008厂商介绍

WURTH是一家国际知名的紧固件分销商和系统供应商,总部位于德国。公司主营产品包括螺丝、螺母、螺栓、垫圈、铆钉、紧固件工具、紧固件存储系统等,广泛应用于汽车、**、建筑、电子、机械制造等多个领域。

WURTH的优势主要体现在以下几个方面:
1. 产品种类齐全:WURTH提供超过120,000种紧固件产品,满足不同行业的需求。
2. 质量保证:WURTH的产品均符合国际质量标准,如DIN、ISO等。
3. 快速交货:WURTH在全球设有多个仓库和物流中心,确保产品快速交付。
4. 定制服务:WURTH提供定制紧固件解决方案,满足客户的个性化需求。
5. 技术支持:WURTH拥有专业的技术支持团队,为客户提供紧固件选型、安装、维护等全方位服务。

总之,WURTH凭借其丰富的产品线、严格的质量控制、快速的交货能力和专业的技术支持,成为全球紧固件行业的领导者。

860020373008数据手册

厂牌 PDF简要描述 下载
WURTH 铝电解电容 WURTH 860020373008 860020373008数据手册

860020373008封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 0.88
50+ ¥ 0.7894
100+ ¥ 0.6934
250+ ¥ 0.6667
500+ ¥ 0.64
1500+ ¥ 0.5867
7500+ ¥ 0.5867
15000+ ¥ 0.5867
库存: 1500
起订量: 64 增量: 0
交货地:
最小起订量为:50
合计: ¥ 39.47
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
100SXV15M ¥ 12.4288
100YXF2R2MEFC5X11 ¥ 0.2426
101182U040AK2B ¥ 2008.1488
106CKE400M ¥ 2.0772
107TMA025M ¥ 3.4111
107TTA450M ¥ 81.7228
108TTA025M ¥ 10.3317
10CE150AX ¥ 0.5123
10YXF2200MEFCG412.5X20 ¥ 2.5762
10ZLH1500MEFCT78X20 ¥ 0.5822