处理中...

首页  >  产品百科  >  W25Q16JWSSIM TR

W25Q16JWSSIM TR

产品分类: 闪存(Flash)
厂牌: WINBOND/台湾华邦
产品描述: 2MB 1.65V 1.95V 133MHz SPI SOIC-8-208MIL
供应商型号: W25Q16JWSSIM TR SOIC-8-208MIL
供应商: 期货订购
标准整包数: 2000
WINBOND/台湾华邦 闪存(Flash) W25Q16JWSSIM TR

W25Q16JWSSIM TR概述

    # W25Q16JW 16M-bit Serial Flash Memory: Technical Overview and Analysis
    Product Introduction
    The W25Q16JW is a high-performance 16M-bit serial flash memory designed by Winbond Electronics Corporation. It serves as an efficient storage solution for systems constrained by space, power consumption, and pin count. This memory is ideal for applications such as executing code directly from dual or quad SPI interfaces (XIP), storing voice, text, and data, and performing firmware updates. With support for standard, dual, and quad SPI modes, the W25Q16JW combines flexibility, high-speed performance, and low power consumption.
    Technical Parameters
    The following table summarizes the key technical specifications of the W25Q16JW:
    | Parameter | Specification |

    | Storage Capacity | 16M-bit (2MB) |
    | Voltage Range | 1.65V to 1.95V |
    | Operating Temperature | Industrial: -40°C to +85°C
    Industrial Plus: -40°C to +105°C |
    | Standby Current Consumption | < 0.1µA |
    | Clock Frequency | Up to 133MHz (Quad I/O) |
    | Erase/Program Cycles | ≥100,000 cycles |
    | Data Retention | >20 years |
    | Interface Mode | Standard SPI, Dual SPI, Quad SPI |
    | Organization | 8,192 pages (256 bytes/page) |
    | Erasure Types | Sector (4KB), Block (32KB, 64KB), Chip |
    | Package Types | SOIC-150, SOIC-208, WSON, XSON, WLCSP |
    Product Features and Advantages
    The W25Q16JW stands out with its advanced features and performance:
    - High Performance: Supports quad I/O SPI mode with clock frequencies up to 133MHz, enabling a continuous data transfer rate of 66MB/s.
    - Flexible Architecture: Organized into 8,192 programmable pages of 256 bytes each, with uniform sector sizes of 4KB, 32KB, and 64KB.
    - Advanced Security: Provides software and hardware write protection, top/bottom array protection, individual block/sector protection, and unique 64-bit serial numbers.
    - Low Power Consumption: Consumes less than 0.1µA in power-down mode, making it suitable for battery-powered devices.
    - Wide Temperature Range: Operates reliably in harsh environments from -40°C to +105°C.
    - Space Efficiency: Available in multiple compact package types, including SOIC, WSON, XSON, and WLCSP.
    Application Cases and Usage Suggestions
    Typical Applications:
    - Firmware storage and execution in microcontroller-based systems.
    - Storage of configuration data and parameters in industrial automation.
    - Voice and text storage in IoT devices.
    Usage Suggestions:
    - Use the quad I/O mode for high-speed data transfers in applications requiring fast read/write operations.
    - Implement hardware write protection to secure sensitive data against unauthorized access.
    - Utilize sector-level erasure for flexible data management in applications where specific portions of data need periodic updates or deletions.
    Compatibility and Support
    The W25Q16JW is compatible with a variety of SPI controllers and platforms due to its standardized interface protocols. Winbond provides comprehensive documentation, software tools, and technical support to assist developers in integrating the device into their designs. Additionally, custom configurations and die-grade components are available upon request.
    Common Issues and Solutions
    | Issue | Solution |

    | Slow write speeds | Ensure proper voltage supply and signal integrity. |
    | Data corruption during power loss | Enable hardware write protection.

W25Q16JWSSIM TR参数

参数
最大时钟频率 133MHz
最大工作供电电压 1.95V
最小工作供电电压 1.65V
组织 -
数据总线宽度 -
接口类型 SPI
存储容量 2MB
最大供电电流 -
通用封装 SOIC-8-208MIL
应用等级 工业级

W25Q16JWSSIM TR数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 闪存(Flash) WINBOND/台湾华邦 W25Q16JWSSIM TR W25Q16JWSSIM TR数据手册

W25Q16JWSSIM TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ ¥ 1.566
库存: 20000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 3132
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1734448-1 ¥ 30.7007
410-340 ¥ 185.306
49063 ¥ 87.2219
A290021TV-70F ¥ 32.6592
A290021UL-70F ¥ 0
A29002UL-70F ¥ 15.2099
A29040BL-70F ¥ 35.6452
A29160UV-70F ¥ 0
A29L008ATV-70F ¥ 10.7309
A29L040L-70F ¥ 0