处理中...

首页  >  产品百科  >  W29N01HVDINF

W29N01HVDINF

产品分类: 闪存(Flash)
厂牌: WINBOND/台湾华邦
产品描述: 1Gb (128M x 8) 2.7V 3.6V Parallel FBGA 贴片安装
供应商型号: W29N01HVDINF VFBGA-48(6.5X8)
供应商: 期货订购
标准整包数: 260
WINBOND/台湾华邦 闪存(Flash) W29N01HVDINF

W29N01HVDINF概述

    W29N01HV NAND Flash Memory Product Overview
    1. Product Introduction
    The W29N01HV is a high-performance NAND flash memory device designed for embedded systems with limited resources. This 1G-bit NAND flash memory operates within a voltage range of 2.7V to 3.6V, making it suitable for a variety of applications where power efficiency and compact design are critical. With its dense storage capacity of 1,024 blocks, each block consisting of 64 pages, the device offers a reliable storage solution for code shadowing, solid-state drives, and media data storage such as voice, video, text, and photos.
    The W29N01HV employs Single-Level Cell (SLC) technology, providing high reliability and endurance up to 100,000 erase/program cycles. Its standard NAND flash memory interface uses an 8-bit bus to transfer data, addresses, and commands, with control signals such as CLE, ALE, #CE, #RE, and #WE managing the bus protocol.
    2. Technical Parameters
    The technical specifications of the W29N01HV are summarized below:
    | Parameter | Value |

    | Density | 1G-bit / 128M-byte |
    | Voltage Range | 2.7V to 3.6V |
    | Page Size | 2,112 bytes (2,048 bytes main + 64 bytes spare) |
    | Block Size | 64 pages (128K + 4K bytes) |
    | Random Read Time | 25 µs |
    | Sequential Read Cycle Time| 25 ns |
    | Page Program Time | 250 µs (typ.) |
    | Block Erase Time | 2 ms (typ.) |
    | Endurance | 100,000 cycles |
    | Data Retention | 10 years |
    | Power Consumption | <25 mA (Read), <25 mA (Program/Erase), <10 µA (Standby) |
    The device operates at temperatures ranging from -40°C to 85°C, ensuring robust performance in industrial environments.
    3. Product Features and Advantages
    The W29N01HV offers several key advantages that make it a competitive choice in the market:
    - High Performance: Supports random reads in 25 µs and sequential reads in 25 ns, ensuring fast data access.
    - Reliability: Uses SLC technology, providing superior endurance and data retention compared to MLC or TLC technologies.
    - Low Power Consumption: Minimal power requirements during both active and standby modes.
    - Flexible Packaging: Available in 48-pin TSOP1, 48-ball VFBGA, and 63-ball VFBGA, enabling easy integration into various system designs.
    - Command Set Support: Includes standard NAND commands and additional commands like Copy Back for enhanced functionality.
    - Space Efficiency: Ideal for space-constrained embedded systems due to its compact packaging options.
    These features make the W29N01HV particularly suited for applications requiring high-density storage, such as SSDs, embedded systems, and multimedia storage solutions.
    4. Application Case Studies and Usage Recommendations
    The W29N01HV finds application in scenarios such as:
    - Solid-State Drives (SSDs): Its high read/write speed and endurance make it ideal for storing boot code or user data.
    - Embedded Systems: Suitable for devices with limited power and space constraints, such as IoT devices, medical equipment, and automotive systems.
    - Multimedia Storage: Efficiently handles large volumes of voice, video, text, and image files.
    Usage Suggestions:
    - For maximum performance, ensure proper handling of the spare data area for error correction and wear leveling.
    - Use the Copy Back command for efficient data replication between blocks without external intervention.
    5. Compatibility and Support
    The W29N01HV is compatible with industry-standard interfaces and can be easily integrated into existing systems. Winbond provides comprehensive technica

W29N01HVDINF参数

参数
最小工作供电电压 2.7V
组织 -
数据总线宽度 -
接口类型 Parallel
存储容量 1Gb (128M x 8)
最大供电电流 -
最大时钟频率 -
最大工作供电电压 3.6V
通用封装 FBGA
安装方式 贴片安装
应用等级 工业级
零件状态 在售

W29N01HVDINF数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 闪存(Flash) WINBOND/台湾华邦 W29N01HVDINF W29N01HVDINF数据手册

W29N01HVDINF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
260+ ¥ 8.7696
库存: 2600
起订量: 260 增量: 260
交货地:
最小起订量为:260
合计: ¥ 2280.09
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1734448-1 ¥ 30.7007
410-340 ¥ 185.306
49063 ¥ 87.2219
A290021TV-70F ¥ 32.6592
A290021UL-70F ¥ 0
A29002UL-70F ¥ 15.2099
A29040BL-70F ¥ 35.6452
A29160UV-70F ¥ 0
A29L008ATV-70F ¥ 10.7309
A29L040L-70F ¥ 0