处理中...

首页  >  产品百科  >  CRCW0402267RFKTD

CRCW0402267RFKTD

产品分类: 贴片电阻
产品描述: 267Ω ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: 71-CRCW0402-267
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW0402267RFKTD

CRCW0402267RFKTD概述

    Vishay Thick Film Chip Resistors: Comprehensive Overview
    Product Introduction
    The Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors are electronic components that offer precision and reliability across a wide range of applications. These resistors are designed to provide excellent stability and robustness, making them ideal for use in consumer electronics, industrial controls, automotive electronics, and communication systems. Available in various sizes and resistance values, these resistors are known for their compatibility with surface mount technology (SMT), enabling efficient integration into compact designs.
    Key Features:
    - Stability with ΔR/R = 1% for 1000 hours at 70°C.
    - Lead (Pb)-bearing termination plating on a nickel barrier layer.
    - Ceramic substrates coated with metal glaze for enhanced durability.
    - Compliance with AEC-Q200 standards and halogen-free definition.
    - Zero-ohm resistors available with rated currents up to 7.0A.
    Technical Parameters
    The following table outlines the critical electrical and physical specifications of these resistors:
    | Model | Size | Rated Dissipation (W) | Limiting Element Voltage (V) | Insulation Voltage (V) | Temperature Coefficient (ppm/K) | Tolerance (%) |
    ||
    | CRCW0402 | 0402 | 0.063 | 50 | >75 | ±100 | ±1, ±5 |
    | CRCW0603 | 0603 | 0.1 | 75 | >100 | ±100 | ±1, ±5 |
    | CRCW0805 | 0805 | 0.125 | 150 | >200 | ±100 | ±1, ±5 |
    | CRCW1206 | 1206 | 0.25 | 200 | >300 | ±100 | ±1, ±5 |
    | CRCW1210 | 1210 | 0.5 | 200 | >300 | ±100 | ±1, ±5 |
    Additional features include a wide resistance range (1Ω to 10MΩ), zero-ohm options with high current ratings, and compliance with JEDEC standards (E24 and E96).
    Product Characteristics and Advantages
    The Vishay CRCW series stands out due to its advanced features and advantages:
    - High Stability: Exceptional tolerance levels ensure precise performance even under prolonged stress conditions.
    - Wide Operating Range: Designed to function effectively within extreme temperatures (-55°C to +155°C).
    - AEC-Q200 Certification: Ensures compliance with stringent automotive industry standards.
    - Halogen-Free Design: Environmentally friendly, aligning with modern regulatory requirements.
    - Zero-Ohm Options: Provides seamless connections without introducing resistance, crucial for power management.
    Application Scenarios and Usage Tips
    These resistors find application in diverse fields such as automotive electronics, medical devices, telecommunications, and industrial automation. Typical uses include signal conditioning, current limiting, voltage dividing, and termination resistors in high-frequency circuits.
    Usage Suggestions:
    - For high-current applications like motor controllers or LED drivers, consider models with higher rated dissipations.
    - Ensure proper PCB layout practices to optimize thermal management and maintain rated power levels.
    - Verify that the chosen resistor meets the required voltage handling capacity to prevent insulation breakdown.
    Compatibility and Support
    Vishay ensures comprehensive support through extensive documentation and technical resources. The resistors are compatible with standard pick-and-place machines, facilitating seamless integration into automated manufacturing processes. Additionally, Vishay offers detailed guidelines on reflow soldering techni

CRCW0402267RFKTD参数

参数
电阻值 267Ω
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW0402267RFKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW0402267RFKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW0402267RFKTD CRCW0402267RFKTD数据手册

CRCW0402267RFKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.2185 ¥ 1.8463
10+ $ 0.107 ¥ 0.9037
100+ $ 0.061 ¥ 0.515
500+ $ 0.0426 ¥ 0.3595
1000+ $ 0.0363 ¥ 0.3067
2500+ $ 0.0286 ¥ 0.2417
10000+ $ 0.027 ¥ 0.2282
20000+ $ 0.0216 ¥ 0.1825
50000+ $ 0.0205 ¥ 0.1734
库存: 16195
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.84
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125