处理中...

首页  >  产品百科  >  CRCW0402590RFKEDC

CRCW0402590RFKEDC

产品分类: 贴片电阻
产品描述: 590Ω ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*350μm
供应商型号: FA-CRCW0402590RFKEDC
供应商: Avnet
标准整包数: 60000
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW0402590RFKEDC

CRCW0402590RFKEDC概述

    Vishay Thick Film Chip Resistor Technology Overview
    Product Introduction
    The Vishay thick film chip resistors are versatile electronic components used across a broad spectrum of commercial applications. Designed for high-volume production, these resistors are manufactured with precision and reliability in mind. They primarily serve as current limiting devices, offering stability under varying operational conditions. These resistors find applications in consumer electronics, communication systems, automotive electronics, industrial controls, and more.
    Key characteristics of the Vishay thick film chip resistors include lead-free solder contacts built on a nickel barrier layer, a metal glaze coating on ceramic substrates, and compliance with RoHS standards. Their robust construction ensures longevity while maintaining performance consistency, making them suitable for both surface mount technology (SMT) and through-hole applications.
    Technical Parameters
    Below is a concise summary of key technical specifications extracted from the Vishay thick film chip resistor data:
    | Parameter | CRCW0402 | CRCW0603 | CRCW0805 | CRCW1206 |

    | Case Size (Inch) | 0.063 x 0.031 | 0.063 x 0.031 | 0.125 x 0.063 | 0.25 x 0.125 |
    | Power Rating @ 70°C (W) | 0.063 | 0.10 | 0.125 | 0.25 |
    | Maximum Voltage (V) | 50 | 75 | 150 | 200 |
    | Temperature Coefficient (ppm/K) | ± 100 | ± 100 | ± 100 | ± 100 |
    | Resistance Range (Ω) | 1.0 – 10 MΩ | 1.0 – 10 MΩ | 1.0 – 10 MΩ | 1.0 – 10 MΩ |
    | Tolerance (%) | ± 1%, ± 5% | ± 1%, ± 5% | ± 1%, ± 5% | ± 1%, ± 5% |
    Additionally, these resistors are classified into various resistance tolerance classes and come in multiple packaging options to suit diverse needs.
    Product Features & Advantages
    The Vishay thick film chip resistors stand out due to several distinct advantages:
    - High Stability: With resistance drift ≤ ± 1% after 1000 hours at 70°C, these resistors offer long-term reliability in demanding environments.
    - Lead-Free Design: Solder contacts employ a lead-free configuration, ensuring compliance with modern environmental regulations.
    - Wide Operating Temperature Range: Operating temperatures span from -55°C to +155°C, allowing them to function efficiently in extreme conditions.
    - Low Failure Rate: The specified failure rate is remarkably low at 0.1 x 10⁻⁹ per hour, minimizing system downtime risks.
    - Compatibility: These resistors are compatible with modern PCB standards such as IEC 61188-5-x and IPC-7351.
    These features collectively ensure their suitability for both consumer and industrial-grade applications where performance consistency and durability are paramount.
    Application Case Studies and Usage Recommendations
    1. Consumer Electronics: Ideal for smartphones, tablets, and wearables due to their compact form factor and high tolerance.
    2. Automotive Applications: Suitable for automotive ECUs where stability under temperature fluctuations is critical.
    3. Industrial Control Systems: Offered in higher wattage ratings for demanding industrial environments requiring robust operation.
    Usage Tips: Always consider the heat dissipation capacity of the PCB and ensure proper grounding practices to prevent thermal runaway. Additionally, when choosing between different case sizes, prioritize the size that balances performance and cost constraints.
    Compatibility and Support
    The Vishay resistors exhibit excellent compatibility with standard PCB designs and adhere to relevant industry standards. Vishay provides comprehensive support through technical documentation, online resources, and expert

CRCW0402590RFKEDC参数

参数
电阻值 590Ω
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*350μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CRCW0402590RFKEDC厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW0402590RFKEDC数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW0402590RFKEDC CRCW0402590RFKEDC数据手册

CRCW0402590RFKEDC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
60000+ $ 0.0021 ¥ 0.0173
80000+ $ 0.002 ¥ 0.0164
140000+ $ 0.002 ¥ 0.0164
300000+ $ 0.002 ¥ 0.0164
600000+ $ 0.0019 ¥ 0.0154
库存: 0
起订量: 60000 增量: 0
交货地:
最小起订量为:60000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125