处理中...

首页  >  产品百科  >  MBA02040C2202FRP00

MBA02040C2202FRP00

产品分类: 通孔电阻
产品描述: 22KΩ ±1% 400mW ±50ppm/℃ 通孔安装 3.6mm(长度)
供应商型号: 56-MBA02040C2202FRP00TR-ND
供应商: Digi-Key
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 MBA02040C2202FRP00

MBA02040C2202FRP00概述

    Vishay Beyschlag Professional Metal Film Leaded Resistors
    Product Introduction
    The Vishay Beyschlag MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 professional leaded thin film resistors represent a high-reliability solution tailored for diverse applications across professional electronics. These resistors are specifically designed to meet rigorous standards in industries such as industrial, telecommunications, automotive, and medical equipment, ensuring consistent performance under demanding conditions. Known for their excellent stability and wide resistance range, they serve as general-purpose resistors, making them indispensable in modern electronic designs.
    Technical Specifications
    | Parameter | MBA/SMA 0204 | MBB/SMA 0207 | MBE/SMA 0414 |
    ||
    | DIN Size | 0204 | 0207 | 0414 |
    | CECC Size | A | B | D |
    | Resistance Range | 0.22 Ω to 10 MΩ | 0.22 Ω to 22 MΩ | 0.22 Ω to 22 MΩ |
    | Resistance Tolerance | ±5%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% |
    | Temperature Coefficient | ±50 ppm/K, ±25 ppm/K | ±50 ppm/K, ±25 ppm/K | ±50 ppm/K, ±25 ppm/K |
    | Rated Dissipation (P70) | 0.4 W | 0.6 W | 1.0 W |
    | Operating Voltage (Umax) | 200 V AC/DC | 350 V AC/DC | 500 V AC/DC |
    | Operating Temperature Range | -55°C to +155°C | -55°C to +155°C | -55°C to +155°C |
    | Maximum Film Temperature | 155°C | 155°C | 155°C |
    | Insulation Voltage | 300 V (1 min.), 75 V (continuous) | 500 V (1 min.), 75 V (continuous) | 800 V (1 min.), 75 V (continuous) |
    Product Features and Advantages
    The Vishay Beyschlag resistors are notable for their high reliability, outstanding stability, and superior performance in harsh environments. Key features include:
    - Wide Resistance Range: Suitable for applications requiring precise control over resistance values.
    - Stability Class 0.25: Ensures minimal drift over time, maintaining consistent performance.
    - AEC-Q200 Qualified: Meets stringent automotive industry standards, enhancing reliability for automotive electronics.
    - Customizable Termination Options: Weldable wire options available for specialized needs.
    - Material Compliance: Fully compliant with RoHS, ELV, and other regulatory standards, ensuring environmental safety.
    Application Scenarios and Usage Tips
    The resistors are widely used in various applications due to their versatility and robustness:
    - Industrial Applications: Ideal for precision control in automation systems where stable resistance values are critical.
    - Telecommunications: Support for high-frequency applications due to low noise characteristics.
    - Automotive and Medical Equipment: AEC-Q200 qualification ensures reliability in vehicles and life-critical medical devices.
    Usage Tips:
    - Ensure proper thermal management during PCB design to avoid overheating.
    - Select appropriate packaging (taped or reel) based on automated assembly requirements.
    Compatibility and Support
    The resistors are compatible with both standard and CECC-approved versions, providing flexibility for different certification needs. Vishay Beyschlag offers comprehensive support, including technical assistance via email (`filmresistorsleaded@vishay.com`) and detailed documentation accessible online.
    Common Issues and Solutions
    | Problem | Solution |

    | Solder joint cracking | Use high-quality solder alloys and ensure proper soldering temperatures. |
    | Resistance drift

MBA02040C2202FRP00参数

参数
电阻值 22KΩ
精度 ±1%
额定功率 400mW
温度系数 ±50ppm/℃
长*宽*高 3.6mm(长度)
安装方式 通孔安装
应用等级 汽车级
零件状态 在售

MBA02040C2202FRP00厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MBA02040C2202FRP00数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY MBA02040C2202FRP00 MBA02040C2202FRP00数据手册

MBA02040C2202FRP00封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0521 ¥ 0.4357
10000+ $ 0.0451 ¥ 0.3774
库存: 5000
起订量: 5000 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 2178.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541