处理中...

首页  >  产品百科  >  CRCW04024K64FKEDC

CRCW04024K64FKEDC

产品分类: 贴片电阻
产品描述: 4.64KΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*350μm
供应商型号: 541-4992-2-ND
供应商: Digi-Key
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW04024K64FKEDC

CRCW04024K64FKEDC概述

    Vishay Thick Film Chip Resistors: Comprehensive Technical Overview
    Product Introduction
    The Vishay thick film chip resistors, designated as the CRCW series, represent a versatile and reliable solution for electronic circuits across various industries. These resistors are available in multiple case sizes, including 0402, 0603, 0805, and 1206, making them compatible with compact designs while maintaining excellent performance. The primary function of these resistors is to provide precise electrical resistance values, which are crucial in signal processing, power management, and communication systems. Their broad application spectrum includes consumer electronics, automotive electronics, industrial control systems, and telecommunication equipment.
    Technical Parameters
    The CRCW series offers a variety of electrical characteristics tailored to meet diverse application requirements:
    | Model | Case Size (Inch/Metric) | Power Rating @ 70°C (W) | Limiting Voltage (V) | Insulation Voltage (V) | Temp. Coefficient (ppm/K) | Tolerance (%) |
    ||
    | CRCW0402...C | 0402 / 1005 | 0.063 | 50 | > 75 | ± 100 | ±1, ±5 |
    | CRCW0603...C | 0603 / 1608 | 0.10 | 75 | > 100 | ± 100 | ±1, ±5 |
    | CRCW0805...C | 0805 / 2012 | 0.125 | 150 | > 200 | ± 100 | ±1, ±5 |
    | CRCW1206...C | 1206 / 3216 | 0.25 | 200 | > 300 | ± 100 | ±1, ±5 |
    These resistors exhibit excellent stability with a resistance drift of ≤1% after 1000 hours at 70°C. They support lead-free solder contacts on a nickel barrier layer and feature metal glaze on ceramic substrates for enhanced durability. The operating temperature range spans from -55°C to +155°C, ensuring robust performance under varying environmental conditions.
    Product Features and Advantages
    The key features of the CRCW series include:
    - High Volume Commercial Suitability: Ideal for high-volume production environments.
    - Temperature Stability: Excellent performance with minimal drift in resistance over time.
    - Lead-Free Compatibility: Compliant with RoHS standards.
    - Enhanced Durability: Metal glaze coating ensures long-term reliability.
    - Customizable Values: Available in resistance ranges from 1Ω to 10MΩ with tolerances down to ±1%.
    These advantages make the CRCW series an ideal choice for applications requiring precision and stability.
    Application Cases and Usage Recommendations
    The CRCW resistors are widely used in scenarios such as:
    - Signal conditioning circuits in audio/video systems.
    - Power management systems in consumer electronics.
    - Automotive sensors where temperature stability is critical.
    Usage Suggestions:
    - Ensure proper PCB layout to maximize heat dissipation and avoid exceeding maximum operating temperatures.
    - Use larger case sizes like 0805 or 1206 for higher power applications to ensure better thermal performance.
    Compatibility and Support
    The CRCW series is designed to integrate seamlessly with other electronic components and supports various packaging styles. Vishay provides comprehensive documentation and technical support to assist users in optimizing their designs.
    Common Issues and Solutions
    1. Excessive Temperature Rise:
    - Solution: Improve PCB thermal management by adding thermal vias or using high-thermal-conductivity substrates.
    2. Resistance Drift Over Time:
    - Solution: Conduct periodic testing and recalibration of circuits in long-term applications.
    3. Incorrect Soldering Techniques:
    - Solution: Follow recommended soldering prof

CRCW04024K64FKEDC参数

参数
电阻值 4.64KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*350μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CRCW04024K64FKEDC厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW04024K64FKEDC数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW04024K64FKEDC CRCW04024K64FKEDC数据手册

CRCW04024K64FKEDC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0036 ¥ 0.0302
20000+ $ 0.0034 ¥ 0.0284
50000+ $ 0.0033 ¥ 0.028
70000+ $ 0.0033 ¥ 0.0279
100000+ $ 0.0033 ¥ 0.0278
250000+ $ 0.0033 ¥ 0.0274
1000000+ $ 0.0033 ¥ 0.0273
库存: 60000
起订量: 10000 增量: 1
交货地:
最小起订量为:10000
合计: ¥ 302
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125