处理中...

首页  >  产品百科  >  CRCW0603205RFKTA

CRCW0603205RFKTA

产品分类: 贴片电阻
产品描述: 205Ω ±1% 100mW ±100ppm/℃ 0603 贴片安装 1.6mm*850μm*500μm
供应商型号: 71-CRCW0603-205
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW0603205RFKTA

CRCW0603205RFKTA概述

    Vishay Lead (Pb)-Bearing Thick Film Rectangular Chip Resistors
    Product Introduction
    Vishay's lead-bearing thick film rectangular chip resistors, denoted as D/CRCW series, represent a robust and reliable solution for a wide range of electronic applications. This family of resistors includes models with various package sizes (from 0402 to 2512), each tailored to accommodate specific performance needs. Key features include excellent stability under high-temperature conditions, adherence to stringent industry standards, and compliance with AEC-Q200 qualifications, making them ideal for automotive, industrial, and consumer electronics.
    The resistors operate within a broad temperature range (-55°C to +155°C) and provide stability across multiple resistance values (1 Ω to 10 MΩ). Their primary applications span industries such as telecommunications, automotive electronics, consumer devices, and medical equipment, where precision and reliability are paramount.
    Technical Parameters
    The D/CRCW series resistors are characterized by their precise technical specifications:
    | Model | Size | Power Rating (W) | Max. Voltage (V) | Temperature Coefficient (ppm/K) |

    | D10/CRCW0402 | 0402 | 0.063 | 50 | ± 100 |
    | D11/CRCW0603 | 0603 | 0.1 | 75 | ± 100 |
    | D12/CRCW0805 | 0805 | 0.125 | 150 | ± 100 |
    | D25/CRCW1206 | 1206 | 0.25 | 200 | ± 100 |
    | CRCW1210 | 1210 | 0.5 | 200 | ± 100 |
    | CRCW1218 | 1218 | 1.0 | 200 | ± 100 |
    | CRCW2010 | 2010 | 0.75 | 400 | ± 100 |
    | CRCW2512 | 2512 | 1.0 | 500 | ± 100 |
    Additional characteristics include insulation voltage (>300V), category temperature range (-55°C to +155°C), and failure rates below 0.1 x 10⁻⁹ h⁻¹.
    Product Features and Advantages
    1. High Stability: The resistors maintain a stability of ΔR/R = 1% after 1000 hours at 70°C, ensuring long-term reliability.
    2. Versatile Packaging: Available in standard packaging types like paper tape and blister tape, compatible with automated assembly processes.
    3. Industry Compliance: AEC-Q200 qualified and halogen-free, making them environmentally friendly and compliant with global standards.
    4. Customizable Resistance Values: Offers E24 and E96 tolerance options, allowing for precise integration into diverse designs.
    These resistors are particularly advantageous due to their ability to handle high temperatures, low thermal drift, and high pulse energy absorption, making them indispensable in harsh environments.
    Application Case Studies and Usage Suggestions
    - Automotive Applications: The D/CRCW series is extensively used in automotive systems such as engine control units, infotainment systems, and lighting modules. To optimize performance, ensure the resistor’s operating temperature remains within permissible limits.
    - Industrial Automation: In industrial environments, these resistors are employed in motor control circuits and sensor interfaces. Proper heat management is crucial to maximize their lifespan.
    - Consumer Electronics: Devices like smartphones and tablets utilize these resistors for signal processing. Ensure the design adheres to recommended power dissipation guidelines to avoid overheating.
    For optimal performance, consider the thermal resistance of the PCB l

CRCW0603205RFKTA参数

参数
电阻值 205Ω
精度 ±1%
额定功率 100mW
温度系数 ±100ppm/℃
长*宽*高 1.6mm*850μm*500μm
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW0603205RFKTA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW0603205RFKTA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW0603205RFKTA CRCW0603205RFKTA数据手册

CRCW0603205RFKTA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1725 ¥ 1.4576
10+ $ 0.0851 ¥ 0.7191
100+ $ 0.0483 ¥ 0.4081
500+ $ 0.0345 ¥ 0.2915
1000+ $ 0.0286 ¥ 0.2417
5000+ $ 0.0205 ¥ 0.1734
50000+ $ 0.0194 ¥ 0.1643
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125