处理中...

首页  >  产品百科  >  CMF5526K100FHEB

CMF5526K100FHEB

产品分类: 通孔电阻
产品描述: 26.1KΩ ±1% 500mW ±50ppm/℃ 插件 通孔安装 6.1mm(长度)*2.29mm(宽度)
供应商型号: CMF26.1KHFTR-ND
供应商: Digi-Key
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5526K100FHEB

CMF5526K100FHEB概述

    Vishay Dale CMF Series Metal Film Resistors: Comprehensive Overview
    1. Product Introduction
    The Vishay Dale CMF series offers a range of metal film resistors designed for industrial precision applications. These resistors feature small size, conformal coating, and excellent high-frequency characteristics, making them ideal for demanding environments where reliability and accuracy are paramount. The series includes models like CMF50, CMF55, CMF60, CMF65, CMF70, CMF07, and CMF20, with each model differing in terms of power rating, resistance range, and tolerance.
    These resistors are widely used in applications requiring stable performance across a broad temperature range, including telecommunications, automotive, aerospace, and general industrial electronics. Their exceptional low noise level (typically 0.10 μV/V) and precise temperature coefficients (ranging from ±25 ppm/°C to ±300 ppm/°C) ensure minimal variation in resistance under varying conditions.
    2. Technical Parameters
    Below are the key technical specifications extracted from the datasheet:
    | Model | Max. Working Voltage (V) | Power Rating @70°C (W) | Power Rating @125°C (W) | Resistance Range (Ω) | Tolerance (%) | Temp. Coefficient (ppm/°C) |
    ||
    | CMF50 | ≤200 | 0.25 | 0.125 | 10 to 2.5M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF55 | ≤250 | 0.5 | 0.25 | 10 to 2.5M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF60 | ≤500 | 1 | 0.5 | 10 to 10M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF65 | ≤500 | 1.5 | 1 | 10 to 22M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF70 | ≤500 | 1.75 | 1.25 | 10 to 22M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF07 | ≤250 | 0.5 | N/A | 5 to 5M | 2, 5 | 100, 150, 200 |
    | CMF20 | ≤500 | 1 | N/A | 5 to 10M | 2, 5 | 100, 150, 200 |
    Other important features include:
    - Insulation voltage: >500 VAC
    - Voltage coefficient: ±5 ppm/V
    - Dielectric strength: 450–900 VAC
    - Noise: <0.10 μV/V
    - Operating temperature range: -55°C to +175°C
    3. Product Characteristics and Advantages
    The CMF series boasts several unique advantages:
    - Small Size: Conformal coated packages allow for compact designs.
    - High Reliability: Flame-retardant epoxy coating ensures durability.
    - Excellent Frequency Response: Suitable for high-frequency applications.
    - Low Noise: Typically below 0.05 μV/V, reducing interference in sensitive circuits.
    - Temperature Coefficient Control: Adjustable options provide flexibility for specific applications.
    - RoHS Compliance: Available in lead-free configurations.
    These features make the CMF series highly competitive in precision applications where component stability and reliability are critical.
    4. Application Case Studies and Usage Recommendations
    Example Applications:
    - Telecommunications: High-frequency circuits in signal processing and filtering require precise resistors like the CMF65.
    - Automotive: Automotive sensors and control systems benefit from the robustness and low-temperature coefficient of the CMF70.
    - Industrial Automation: CMF55 is often used in feedback loops for process controllers due to its high resistance range and excellent thermal stability.
    Usage Tips:
    - Always derate resistor

CMF5526K100FHEB参数

参数
电阻值 26.1KΩ
精度 ±1%
额定功率 500mW
温度系数 ±50ppm/℃
长*宽*高 6.1mm(长度)*2.29mm(宽度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF5526K100FHEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5526K100FHEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5526K100FHEB CMF5526K100FHEB数据手册

CMF5526K100FHEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.1629 ¥ 1.3632
2000+ $ 0.1493 ¥ 1.2495
5000+ $ 0.1344 ¥ 1.1248
7000+ $ 0.1297 ¥ 1.0854
10000+ $ 0.1251 ¥ 1.0469
25000+ $ 0.1149 ¥ 0.9617
50000+ $ 0.1085 ¥ 0.9083
100000+ $ 0.1037 ¥ 0.8677
库存: 4000
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 1363.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541