处理中...

首页  >  产品百科  >  CMF5595K300FKEK

CMF5595K300FKEK

产品分类: 通孔电阻
产品描述: 95.3KΩ ±1% 500mW ±100ppm/℃ 通孔安装 6.1mm(长度)
供应商型号: 71-CMF5595K300FKEK
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5595K300FKEK

CMF5595K300FKEK概述

    Vishay Dale CMF Industrial Metal Film Resistors
    Product Introduction
    The Vishay Dale CMF Industrial series offers metal film resistors that are precision components designed for both industrial and specialized applications. These resistors feature a conformal coated design that ensures small size and reliability, making them ideal for environments where space is constrained and high accuracy is required. The CMF series supports a range of resistance values from 10 Ω to 50 MΩ, with tolerances as tight as ±0.1%. These resistors are available in multiple temperature coefficients, ranging from 25 ppm/°C to 300 ppm/°C, offering flexibility in different thermal environments.
    The primary function of the CMF series is to provide stable resistance values across varying conditions. Applications include instrumentation, communication systems, and any scenario requiring high precision and reliable performance under fluctuating environmental conditions.
    Technical Parameters
    | Parameter | CMF50 | CMF55 | CMF60 | CMF65 | CMF70 |
    |
    | Maximum Working Voltage (V) | ≤200 | ≤250 | ≤500 | ≤500 | ≤500 |
    | Power Rating @ 70°C (W) | 0.25 / 0.125 | 0.5 / 0.25 | 1.0 / 0.5 | 1.5 / 1.0 | 1.75 / 1.25|
    | Power Rating @ 125°C (W) | N/A | 0.25 | 0.5 | 1.0 | 1.25 |
    | Resistance Range (Ω) | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M |
    | Tolerance (%) | ±0.1, ±0.25 | ±0.1, ±0.25, ±0.5, ±1 | ±0.1, ±0.25, ±0.5 | ±0.1, ±0.25, ±0.5 | ±0.1, ±0.25, ±0.5 |
    | Temperature Coefficient (ppm/°C) | 25, 50, 100, 150, 200, 300 | 25, 50, 100, 150, 200, 300 | 25, 50, 100, 150, 200, 300 | 25, 50, 100, 150, 200, 300 | 25, 50, 100, 150, 200, 300 |
    These resistors are designed to operate within an extended temperature range of -55°C to +175°C. They exhibit exceptionally low noise levels (typically 0.10 μV/V) and minimal voltage coefficient deviation.
    Product Features and Advantages
    1. Small Size: The conformal coated design ensures minimal footprint, making these resistors highly space-efficient.
    2. High Reliability: Flame-retardant epoxy coating provides excellent moisture protection.
    3. Precision Characteristics: Tight tolerances (down to ±0.1%) and controlled temperature coefficients enhance accuracy.
    4. Exceptional Performance: Superior high-frequency characteristics and low noise make these resistors suitable for demanding applications.
    5. Custom Options: Special tolerances and temperature coefficient matching are available upon request.
    6. Material Compliance: Compliant with RoHS standards, with lead-free options available.
    Application Case Studies and Usage Recommendations
    The CMF series excels in scenarios requiring precise voltage division, current limiting, or signal conditioning. For instance:
    - In industrial automation equipment, CMF resistors can stabilize control loops with minimal drift.
    - In telecommunications, they ensure consistent impedance matching across varying temperature ranges.
    Usage Suggestions:
    - Always operate within derating curves to avoid excessive heat buildup.
    - Opt for higher temperature coefficient models (e.g., T2 = 50 ppm/°C) when temperature fluctuations are significant.
    - Use fusible or flameproof versions in safety-critical circuits.
    Compatibility and Support
    The CMF series is compatible with a variety of packaging formats, including bulk and tape-and-reel configurations. Vishay Dale provides comprehensive technical support and maintains strict quality assurance protocols. Custom modifications, such as terminal finishes or pre-conditioning, are also available.
    Common Issues and Solutions
    | Problem | Solution |

    | High resistance drift o

CMF5595K300FKEK参数

参数
电阻值 95.3KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
安装方式 通孔安装
零件状态 在售
包装方式 散装

CMF5595K300FKEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5595K300FKEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5595K300FKEK CMF5595K300FKEK数据手册

CMF5595K300FKEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.6785 ¥ 5.7333
10+ $ 0.5129 ¥ 4.334
100+ $ 0.418 ¥ 3.5321
300+ $ 0.4028 ¥ 3.404
500+ $ 0.3953 ¥ 3.3401
1000+ $ 0.3024 ¥ 2.5553
4000+ $ 0.2128 ¥ 1.7978
8000+ $ 0.2027 ¥ 1.7124
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541