处理中...

首页  >  产品百科  >  MMU01020C1744FB300

MMU01020C1744FB300

产品分类: 贴片电阻
产品描述: 1.74MΩ ±1% 300mW ±50ppm/℃ 0102 贴片安装 2.2mm(长度)
供应商型号: ECO-MMU01020C1744FB300
供应商: 海外现货
标准整包数: 3000
VISHAY INTERTECHNOLOGY 贴片电阻 MMU01020C1744FB300

MMU01020C1744FB300概述

    MMU 0102, MMA 0204, MMB 0207: Professional Thin Film MELF Resistors
    Product Introduction
    The MMU 0102, MMA 0204, and MMB 0207 professional thin film MELF (Metal Electrode Leadless Face) resistors represent an advanced solution for modern professional electronics, particularly in demanding environments such as automotive, telecommunications, industrial, and medical equipment. These resistors are ideal for applications where reliability, precision, and stability are critical.
    Technical Parameters
    The key technical specifications for these resistors are outlined below:
    | Parameter | MMU 0102 | MMA 0204 | MMB 0207 |
    ||
    | Resistance Range | 0.22 Ω to 2.21 MΩ | 0.22 Ω to 10 MΩ | 0.1 Ω to 15 MΩ |
    | Tolerance | ± 5%, ± 2%, ± 1%, ± 0.5% | ± 5%, ± 1%, ± 0.5% | ± 5%, ± 2%, ± 1%, ± 0.5% |
    | Temperature Coefficient | ± 50 ppm/K, ± 25 ppm/K | ± 100 ppm/K, ± 50 ppm/K | ± 100 ppm/K, ± 50 ppm/K |
    | Rated Dissipation (P70) | 0.3 W | 0.4 W | 1.0 W |
    | Operating Voltage (AC RMS/DC) | 150 V | 200 V | 350 V |
    | Maximum Film Temperature | 155 °C | 155 °C | 155 °C |
    Product Features and Advantages
    The MMU 0102, MMA 0204, and MMB 0207 resistors are distinguished by several key features:
    - Advanced Metal Film Technology: Ensures high stability and accuracy.
    - Exceptional Stability: Exceeds Class 0.25, making them suitable for precise applications.
    - Superior Pulse Load Capability: Handles transient currents effectively.
    - Intrinsic Sulfur Resistance: Prevents corrosion in harsh environments.
    - Compliance: Approved according to EN 140401-803 and AEC-Q200, ensuring quality and reliability.
    Application Cases and Usage Recommendations
    These resistors are widely used in automotive, telecommunications, industrial, and medical equipment due to their robustness and accuracy. For example, in automotive applications, they can handle high temperatures and vibrations while maintaining performance. In medical equipment, their precision and stability are crucial for critical operations.
    Usage Suggestions:
    - Ensure proper thermal management to maintain the film temperature within specified limits.
    - Consider derating guidelines to prolong operational life.
    Compatibility and Support
    These resistors are compatible with various PCB assembly processes and are lead-free, making them suitable for both Pb-free and Pb-containing soldering processes. Vishay provides comprehensive support, including detailed documentation and customer service.
    Common Issues and Solutions
    1. High Temperature Effects: If resistance drift increases over time, consider implementing additional cooling mechanisms.
    2. Incorrect Soldering: Ensure proper soldering techniques to avoid damage during assembly.
    Conclusion and Recommendation
    The MMU 0102, MMA 0204, and MMB 0207 resistors are highly recommended for applications requiring high reliability and precision. Their advanced features, such as superior pulse handling capability and intrinsic sulfur resistance, make them an excellent choice for demanding environments. Given their compliance with industry standards and robust performance, these resistors are a top-tier option in the market.
    For professionals seeking dependable electronic components, these Vishay Beyschlag resistors are strongly recommended.

MMU01020C1744FB300参数

参数
电阻值 1.74MΩ
精度 ±1%
额定功率 300mW
温度系数 ±50ppm/℃
长*宽*高 2.2mm(长度)
通用封装 0102
安装方式 贴片安装

MMU01020C1744FB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMU01020C1744FB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMU01020C1744FB300 MMU01020C1744FB300数据手册

MMU01020C1744FB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.0317 ¥ 0.2683
30000+ $ 0.0317 ¥ 0.2683
库存: 24000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 804.9
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125