处理中...

首页  >  产品百科  >  MMU01020D4532FB300

MMU01020D4532FB300

产品分类: 贴片电阻
产品描述: 45.3KΩ ±1% 200mW ±25ppm/℃ 0102 贴片安装 2.2mm(长度)
供应商型号: ECO-MMU01020D4532FB300
供应商: 海外现货
标准整包数: 3000
VISHAY INTERTECHNOLOGY 贴片电阻 MMU01020D4532FB300

MMU01020D4532FB300概述

    # Vishay Beyschlag Professional Thin Film MELF Resistors
    Product Introduction
    The MMU 0102, MMA 0204, and MMB 0207 professional thin film Metal Electrode Leadless Face (MELF) resistors are designed for modern professional electronics, especially in applications requiring high reliability and stability. These resistors are well-suited for automotive, telecommunications, industrial, and medical equipment fields, ensuring exceptional performance across a wide range of operational conditions.
    Key Features:
    - Proven Reliability: Compliant with EN 140401-803 and AEC-Q200 qualifications.
    - Advanced Technology: Utilizes advanced metal film technology for superior stability and durability.
    - Outstanding Stability: Maintains resistance accuracy with a temperature coefficient of ±25 ppm/K to ±100 ppm/K.
    - Pulse Load Capability: Exceptional pulse load capacity improves reliability under transient conditions.
    - Intrinsic Sulfur Resistance: Prevents degradation due to sulfur-based environments.

    Technical Specifications
    Below are the essential technical specifications for each resistor type:
    | Parameter | MMU 0102 | MMA 0204 | MMB 0207 |
    ||
    | DIN Size | 0102 | 0204 | 0207 |
    | Metric Size Code | RC2211M | RC3715M | RC6123M |
    | Resistance Range | 0.22 Ω to 2.21 MΩ| 0.22 Ω to 10 MΩ | 0.1 Ω to 15 MΩ |
    | Resistance Tolerance | ±5%, ±2%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% | ±5%, ±2%, ±1%, ±0.5% |
    | Temperature Coefficient (TCR)| ±50 ppm/K, ±25 ppm/K | ±100 ppm/K, ±50 ppm/K, ±25 ppm/K | ±100 ppm/K, ±50 ppm/K, ±25 ppm/K |
    | Rated Dissipation (P70) | 0.3 W | 0.4 W | 1.0 W |
    | Operating Voltage (Umax) | 150 V | 200 V | 350 V |
    | Operating Temperature Range | -55°C to 155°C | -55°C to 155°C | -55°C to 155°C |
    Product Characteristics and Advantages
    These resistors provide several advantages:
    - High Reliability: Ensures consistent performance even in extreme environments.
    - Enhanced Stability: Temperature coefficients down to ±25 ppm/K ensure minimal drift over time.
    - Superior Pulse Handling: With high-rated dissipation capabilities, these resistors handle transient power spikes effectively.
    - Intrinsic Sulfur Resistance: Safeguards the resistor’s integrity in harsh environments prone to sulfur corrosion.
    Application Cases and Usage Suggestions
    Automotive:
    - Applications: Engine control units, airbag systems, ABS modules.
    - Recommendation: Ensure PCB layout maintains adequate thermal management to keep the resistor's temperature within specifications.
    Telecommunications:
    - Applications: High-frequency circuits, power supply filtering.
    - Recommendation: Pair these resistors with complementary capacitors and inductors for optimal filter performance.
    Medical Equipment:
    - Applications: Monitoring devices, diagnostic tools.
    - Recommendation: Follow stringent hygiene protocols to avoid contamination affecting the resistors’ performance.
    Compatibility and Support
    These resistors are compatible with standard SMT assembly processes and support multiple packaging options:
    - Packaging Types: Antistatic blister tapes (BL), bulk cases (B0/B7/M3/M8).
    - Support Services: Accessible technical assistance through Vishay’s customer service and extensive documentation resources.
    Common Issues and Solutions
    | Issue | Solution |

    | Increased resistance after prolonged use | Ensure proper thermal design around the resistor to prevent overheating. |
    | Reduced pulse load capability | Check if the operating conditions exceed the rated values and adjust accordingl

MMU01020D4532FB300参数

参数
电阻值 45.3KΩ
精度 ±1%
额定功率 200mW
温度系数 ±25ppm/℃
长*宽*高 2.2mm(长度)
通用封装 0102
安装方式 贴片安装

MMU01020D4532FB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMU01020D4532FB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMU01020D4532FB300 MMU01020D4532FB300数据手册

MMU01020D4532FB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.0422 ¥ 0.3578
30000+ $ 0.0422 ¥ 0.3578
库存: 9000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 1073.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125