处理中...

首页  >  产品百科  >  CMF5580K600FKEB

CMF5580K600FKEB

产品分类: 通孔电阻
产品描述: 80.6KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)
供应商型号: 71-CMF5580K600FKEB
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5580K600FKEB

CMF5580K600FKEB概述

    Vishay Dale CMF Series Metal Film Resistors Technical Overview
    Product Introduction
    The Vishay Dale CMF series represents high-quality metal film resistors designed for industrial precision applications. These axial resistors are characterized by their small size, excellent high-frequency performance, and exceptional noise control, making them ideal for use in demanding environments. The CMF series is suitable for applications requiring precise control of electrical parameters, such as in automotive, telecommunications, medical devices, and industrial electronics.
    Key features include conformal coating for enhanced durability, flame-retardant epoxy coatings, and a controlled temperature coefficient for stable performance. With multiple resistance ranges and tolerance options, the CMF series provides flexibility for a wide array of applications.
    Technical Parameters
    Below is a summary of the key technical specifications for the CMF series:
    | Model | Max Working Voltage (V) | Power Rating @ 70°C (W) | Power Rating @ 125°C (W) | Resistance Range (Ω) | Tolerance (%) | Temperature Coefficient (ppm/°C) |
    ||
    | CMF50 | ≤200 | 0.25 | 0.125 | 10 to 2.5M | 0.1–5 | 25–300 |
    | CMF55 | ≤250 | 0.5 | 0.25 | 10 to 50M | 0.1–5 | 25–300 |
    | CMF60 | ≤500 | 1 | 0.5 | 10 to 10M | 0.1–5 | 25–300 |
    | CMF65 | ≤500 | 1.5 | 1 | 0.5 to 22M | 0.1–5 | 25–300 |
    | CMF70 | ≤500 | 1.75 | 1.25 | 1 to 22M | 0.1–5 | 25–300 |
    Additional specifications:
    - Insulation Voltage: >500 Veff
    - Noise Level: <0.10 μV/V over a decade of frequency
    - Operating Temperature Range: -55°C to +175°C
    - Load Life Shift: ±0.15% to ±1.0% based on power rating
    Product Characteristics and Advantages
    The CMF series offers several distinct advantages that make it a standout choice for precision electronics:
    1. Small Size and Durability: Conformal coated for robustness and flame-retardant epoxy coating for added safety.
    2. Exceptional Noise Performance: Typically below 0.10 μV/V, ensuring low noise levels in sensitive circuits.
    3. Precise Temperature Coefficient Control: Offers various temperature coefficients to suit specific applications.
    4. Broad Application Scope: Suitable for both industrial and precision applications, with support for high frequency and low voltage environments.
    5. Special Modifications Available: Options like non-helixed configurations and fusible/flameproof variants for specialized needs.
    These features position the CMF series as a versatile and reliable choice for engineers seeking high-performance resistors.
    Application Cases and Usage Recommendations
    The CMF series is well-suited for a variety of applications:
    - Automotive Electronics: Stable performance under fluctuating temperatures.
    - Medical Devices: Low noise and high precision ensure reliable operation in life-critical systems.
    - Telecommunications: High-frequency applications benefit from excellent RF characteristics.
    - Industrial Control Systems: Wide operating temperature range ensures reliability in harsh environments.
    Usage Recommendations:
    - Select the appropriate resistance value and tolerance based on the application's sensitivity to resistance drift.
    - Derate power ratings for higher ambient temperatures to maintain optimal performance.
    - Use the flame-

CMF5580K600FKEB参数

参数
电阻值 80.6KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF5580K600FKEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5580K600FKEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5580K600FKEB CMF5580K600FKEB数据手册

CMF5580K600FKEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.6785 ¥ 5.7333
10+ $ 0.5129 ¥ 4.334
25+ $ 0.391 ¥ 3.304
100+ $ 0.2162 ¥ 1.8269
250+ $ 0.1749 ¥ 1.4779
500+ $ 0.1529 ¥ 1.292
1000+ $ 0.149 ¥ 1.2594
4000+ $ 0.1415 ¥ 1.1955
8000+ $ 0.1382 ¥ 1.1681
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541