处理中...

首页  >  产品百科  >  MBA02040C4642FCT00

MBA02040C4642FCT00

产品分类: 通孔电阻
产品描述: 46.4KΩ ±1% 400mW ±50ppm/℃ 通孔安装 3.6mm(长度)
供应商型号: ECO-MBA02040C4642FCT00
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 通孔电阻 MBA02040C4642FCT00

MBA02040C4642FCT00概述

    # Vishay Beyschlag Professional Metal Film Leaded Resistors: Comprehensive Overview
    Product Introduction
    Vishay Beyschlag's MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 professional leaded thin-film resistors represent the pinnacle of stability and reliability in electronic components. These resistors cater to a wide array of professional electronics applications, ensuring performance under demanding conditions. Their core use cases span across industries including industrial, telecommunications, automotive, and medical equipment.
    Technical Parameters
    The key technical specifications for these resistors include:
    | Parameter | MBA/SMA 0204 | MBB/SMA 0207 | MBE/SMA 0414 |
    ||
    | DIN Size | 0204 | 0207 | 0414 |
    | Resistance Range | 0.22 Ω to 10 MΩ | 0.22 Ω to 22 MΩ | 0.22 Ω to 22 MΩ |
    | Resistance Tolerance | ±5%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% |
    | Temperature Coefficient | ±50 ppm/K | ±50 ppm/K | ±50 ppm/K |
    | Rated Dissipation (P70) | 0.4 W | 0.6 W | 1.0 W |
    | Operating Voltage | 200 V AC/DC | 350 V AC/DC | 500 V AC/DC |
    | Operating Temp. Range | -55°C to 155°C | -55°C to 155°C | -55°C to 155°C |
    | Maximum Film Temp. | 155°C | 155°C | 155°C |
    | Insulation Voltage | 300 V | 500 V | 800 V |
    Product Features and Advantages
    The standout features of these resistors include:
    - Class 0.25 overall stability.
    - A wide ohmic range spanning from 0.22 Ω to 22 MΩ.
    - AEC-Q200 qualification available for certain models.
    - Options like alternative termination wires (e.g., weldable wire for MBA/SMA 0204).
    - Compliance with global standards for restricted substances, ensuring environmental safety.
    Application Case Studies and Usage Recommendations
    Applications
    These resistors are ideal for:
    - Industrial automation controls.
    - High-reliability telecommunication infrastructure.
    - Critical medical equipment where precise resistance values are essential.
    - Automotive applications requiring robust thermal stability.
    Practical Use Case
    In automotive systems, these resistors are often used for current sensing due to their excellent temperature stability and high insulation voltage ratings. To optimize performance, ensure proper heat dissipation design to avoid exceeding the rated dissipation limits.
    Usage Suggestions
    - Regularly monitor the operating temperature during high-power operation.
    - Select resistors with tighter tolerances for critical circuits where precision is paramount.
    Compatibility and Support
    The product line ensures compatibility with common PCB designs and supports both lead-free and lead-based soldering processes. Vishay Beyschlag offers comprehensive support through documentation and technical assistance via filmresistorsleaded@vishay.com.
    Common Issues and Solutions
    | Issue | Solution |

    | Resistor overheating | Increase PCB thermal dissipation or reduce load. |
    | Variance in resistance over time | Implement derating strategies. |
    | Poor solderability | Ensure correct storage conditions and reflow profile.|
    Conclusion and Recommendation
    Vishay Beyschlag’s MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 resistors stand out in the market due to their unmatched combination of stability, wide resistance range, and superior temperature coefficient performance. These features make them highly recommended for professionals in need of reliable electronic components across diverse industrial and commercial sectors. For projects demanding precise and stable resistance va

MBA02040C4642FCT00参数

参数
电阻值 46.4KΩ
精度 ±1%
额定功率 400mW
温度系数 ±50ppm/℃
长*宽*高 3.6mm(长度)
安装方式 通孔安装
应用等级 汽车级
零件状态 在售

MBA02040C4642FCT00厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MBA02040C4642FCT00数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY MBA02040C4642FCT00 MBA02040C4642FCT00数据手册

MBA02040C4642FCT00封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0215 ¥ 0.1819
50000+ $ 0.0215 ¥ 0.1819
库存: 10000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 909.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541