处理中...

首页  >  产品百科  >  MMU01020D8061FB300

MMU01020D8061FB300

产品分类: 贴片电阻
产品描述: 8.06KΩ ±1% 200mW ±25ppm/℃ 0102 贴片安装 2.2mm(长度)
供应商型号: ECO-MMU01020D8061FB300
供应商: 海外现货
标准整包数: 3000
VISHAY INTERTECHNOLOGY 贴片电阻 MMU01020D8061FB300

MMU01020D8061FB300概述

    Vishay Beyschlag Professional Thin Film MELF Resistors
    Product Introduction
    Vishay Beyschlag's professional-grade thin film MELF resistors, specifically the MMU 0102, MMA 0204, and MMB 0207, are highly reliable and stable electronic components designed for modern professional electronics. These resistors are particularly suited for industries such as automotive, telecommunication, industrial, and medical equipment due to their exceptional performance characteristics.
    These products are recognized for their advanced metal film technology and are approved under stringent industry standards like EN 140401-803 and AEC-Q200 qualification. Their excellent overall stability surpasses class 0.25, ensuring optimal performance even under extreme conditions.
    Technical Specifications
    The technical specifications for each resistor type are as follows:
    - MMU 0102:
    - DIN Size: 0102
    - Metric Size Code: RC2211M
    - Resistance Range: 0.22 Ω to 2.21 MΩ; 0 Ω
    - Resistance Tolerance: ± 5%, ± 2%, ± 1%, ± 0.5%
    - Temperature Coefficient: ± 50 ppm/K; ± 25 ppm/K
    - Rated Dissipation: 0.3 W
    - MMA 0204:
    - DIN Size: 0204
    - Metric Size Code: RC3715M
    - Resistance Range: 0.22 Ω to 10 MΩ; 0 Ω
    - Resistance Tolerance: ± 5%, ± 1%, ± 0.5%
    - Temperature Coefficient: ± 100 ppm/K; ± 50 ppm/K; ± 25 ppm/K
    - Rated Dissipation: 0.4 W
    - MMB 0207:
    - DIN Size: 0207
    - Metric Size Code: RC6123M
    - Resistance Range: 0.1 Ω to 15 MΩ; 0 Ω
    - Resistance Tolerance: ± 5%, ± 2%, ± 1%, ± 0.5%
    - Temperature Coefficient: ± 100 ppm/K; ± 50 ppm/K; ± 25 ppm/K
    - Rated Dissipation: 1.0 W
    Product Features and Advantages
    The MMU 0102, MMA 0204, and MMB 0207 series offer several unique features and advantages:
    - Proven Reliability: Approved according to EN 140401-803 and AEC-Q200 qualified.
    - Superior Stability: Excellent overall stability exceeding class 0.25.
    - Pulse Load Capability: Best in class pulse load capability.
    - Sulfur Resistance: Intrinsic sulfur resistance ensures durability in harsh environments.
    - Material Categorization: Compliance with material regulations for RoHS and WEEE directives.
    Application Cases and Usage Recommendations
    These resistors are ideal for various applications:
    - Automotive: Ensuring robust performance in vehicle electronics.
    - Telecommunication: Providing stable resistance in signal processing circuits.
    - Industrial: Suitable for industrial automation and control systems.
    - Medical Equipment: Ensuring precise resistance in sensitive medical devices.
    Usage recommendations include ensuring proper thermal management to prevent excessive temperature rise during operation. Referencing Vishay’s application note "Thermal Management in Surface-Mounted Resistor Applications" (www.vishay.com/doc?28844) is recommended.
    Compatibility and Support
    The resistors are compatible with standard SMD assembly systems and are resistant to common cleaning solvents. Vishay offers comprehensive support and maintenance through their technical team.
    Common Issues and Solutions
    Common issues include resistance drift over time and temperature coefficient variations. Solutions involve regular monitoring and calibration of the resistors in critical applications.
    Conclusion and Recommendation
    Overall, the MMU 0102, MMA 0204, and MMB 0207 series are excellent choices for demanding applications requiring high reliability and stability. Given their superior performance and wide range of applications, these resistors are highly recommended for professional electronics projects.
    For more detailed information, visit [www.vishay.com](http://www.vishay.com).

MMU01020D8061FB300参数

参数
电阻值 8.06KΩ
精度 ±1%
额定功率 200mW
温度系数 ±25ppm/℃
长*宽*高 2.2mm(长度)
通用封装 0102
安装方式 贴片安装

MMU01020D8061FB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMU01020D8061FB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMU01020D8061FB300 MMU01020D8061FB300数据手册

MMU01020D8061FB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.0422 ¥ 0.3578
30000+ $ 0.0422 ¥ 0.3578
库存: 9000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 1073.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125