处理中...

首页  >  产品百科  >  CMF55200R00FKEB

CMF55200R00FKEB

产品分类: 通孔电阻
产品描述: 200Ω ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)*2.29mm(宽度)
供应商型号:
供应商:
标准整包数: 0
VISHAY INTERTECHNOLOGY 通孔电阻 CMF55200R00FKEB

CMF55200R00FKEB概述

    Vishay Dale CMF Series Metal Film Resistors: Comprehensive Technical Overview
    Product Introduction
    The Vishay Dale CMF series metal film resistors are precision industrial components designed for high reliability and exceptional performance across a broad range of applications. These resistors are characterized by their small size, flame-retardant epoxy coating, and precise control over temperature coefficients, making them ideal for use in demanding environments. Key applications include telecommunications, aerospace, automotive electronics, medical equipment, and industrial automation.
    The CMF series offers resistors in various resistance ranges, tolerances, and temperature coefficients, ensuring compatibility with both general-purpose and specialized circuit designs. Whether for high-frequency circuits or high-temperature environments, the CMF series provides robust solutions for today's electronic design challenges.
    Technical Parameters
    Below are the key technical specifications extracted from the data sheet:
    | Parameter | Unit | CMF50 | CMF55 | CMF60 | CMF65 | CMF70 |
    ||
    | Maximum Working Voltage | V | ≤ 200 | ≤ 250 | ≤ 500 | ≤ 500 | ≤ 500 |
    | Power Rating (+70°C) | W | 0.25 | 0.5 | 1 | 1.5 | 1.75 |
    | Power Rating (+125°C) | W | 0.125 | 0.25 | 0.5 | 1 | 1.25 |
    | Resistance Range | Ω | 10 to 2.5M | 10 to 2.5M | 10 to 2.5M | 10 to 2.5M | 10 to 2.5M |
    | Tolerance | ± % | 0.1 to 5 | 0.1 to 5 | 0.1 to 5 | 0.1 to 5 | 0.1 to 5 |
    | Temperature Coefficient | ppm/°C | 25 to 200 | 25 to 200 | 25 to 200 | 25 to 200 | 25 to 200 |
    Additional specifications include:
    - Insulation Voltage: > 500 Veff
    - Noise: Typically 0.10 μV/V
    - Dielectric Strength: Up to 900 VAC
    - Operating Temperature Range: -55°C to +175°C
    - Weight: Up to 1.10 g
    Product Features and Advantages
    The CMF series stands out with the following features:
    - Small Size: Conformal-coated, providing compact designs without compromising durability.
    - High Frequency Characteristics: Excellent performance in RF and high-frequency applications.
    - Low Noise Levels: Typically 0.10 μV/V, minimizing interference in sensitive circuits.
    - Low Voltage Coefficient: ± 5 ppm/V, ensuring stable operation under varying voltages.
    - Customizable Tolerance and Temperature Coefficient Matching: Special orders are available to meet specific project needs.
    These advantages make the CMF series highly versatile and reliable for applications requiring precision and long-term stability.
    Application Case Studies and Usage Recommendations
    The CMF series is widely utilized in the following scenarios:
    1. Communications Equipment: Ideal for signal conditioning and filtering circuits where high-frequency performance and low noise are essential.
    2. Aerospace and Defense Systems: Used in mission-critical systems requiring temperature stability (-55°C to +175°C).
    3. Medical Devices: Ensures consistent performance in portable and wearable medical devices, thanks to its low noise and temperature coefficient.
    Usage Suggestions:
    - Always derate the resistor based on the ambient temperature to extend its operational life.
    - For high-power applications, consider selecting resistors with larger physical dimensions for better thermal management.
    Compatibility and Support
    The CMF series is compatible with standard through-hole PCB assembly processes. Vishay Dale provides comprehensive support, including detailed datasheets, technical documentation, and customer service channels. Additionally, the company offers military-grade versions of the CMF series (RN and RL styles) f

CMF55200R00FKEB参数

参数
电阻值 200Ω
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)*2.29mm(宽度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF55200R00FKEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF55200R00FKEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF55200R00FKEB CMF55200R00FKEB数据手册

CMF55200R00FKEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541