处理中...

首页  >  产品百科  >  CMF551M5000FHEB

CMF551M5000FHEB

产品分类: 通孔电阻
产品描述: 1.5MΩ ±1% 500mW ±50ppm/℃ 插件 通孔安装 6.1mm(长度)*2.29mm(宽度)
供应商型号: 71-CMF551M5000FHEB
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF551M5000FHEB

CMF551M5000FHEB概述

    Vishay Dale CMF Series Metal Film Resistors: A Comprehensive Overview
    Product Introduction
    The Vishay Dale CMF series of metal film resistors represents a versatile and reliable solution for industrial precision applications. These resistors are known for their compact design, exceptional thermal and electrical performance, and high-quality materials. They come in axial configurations, making them ideal for through-hole mounting in various circuit designs.
    Key Features:
    - Small Size: Conformal coated for durability.
    - Flame Retardant: Epoxy coating ensures safety in diverse environments.
    - Temperature Coefficient Control: Provides predictable performance across varying conditions.
    - Excellent High-Frequency Characteristics: Ideal for RF and high-speed digital circuits.
    - Low Noise: Typically exhibiting 0.10 μV/V noise, minimizing signal degradation.
    - Low Voltage Coefficient: Maintains ±5 ppm/V stability.
    - Special Tolerances and TC Matching: Custom options available upon request.

    Technical Parameters
    Below are the key specifications extracted from the Vishay Dale CMF datasheet:
    | Model | Maximum Working Voltage (V) | Power Rating @70°C (W) | Power Rating @125°C (W) | Resistance Range (Ω) | Tolerance (%) | Temperature Coefficient (ppm/°C) |
    ||
    | CMF50 | ≤200 | 0.25 | 0.125 | 10 to 2.5M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF55 | ≤250 | 0.5 | 0.25 | 10 to 50M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF60 | ≤500 | 1 | 0.5 | 10 to 10M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF65 | ≤500 | 1.5 | 1 | 10 to 22M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF70 | ≤500 | 1.75 | 1.25 | 10 to 22M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF07 | ≤250 | 0.5 | N/A | 5 to 5M | 2–5 | 100, 150, 200 |
    | CMF20 | ≤500 | 1 | N/A | 5 to 10M | 2–5 | 100, 150, 200 |
    Additional Features:
    - Insulation Voltage: ≥500 VAC.
    - Dielectric Strength: 450–900 VAC depending on model.
    - Operating Temperature Range: -55°C to +175°C.
    - Derating Curve: Up to 125°C, ensuring stable performance under elevated temperatures.
    - Weight: 0.12g–1.10g.
    Product Features and Advantages
    The CMF series offers numerous advantages over conventional resistors:
    1. Compact Design: Reduced footprint for space-constrained applications.
    2. Thermal Stability: Optimized for high-reliability systems requiring consistent performance.
    3. Low Noise: Critical for sensitive analog circuits.
    4. Wide Range of Options: Available in multiple tolerances, temperature coefficients, and power ratings to suit diverse applications.
    5. Enhanced Durability: Flame-retardant epoxy coating protects against environmental stress.
    6. Customizable Solutions: Special modifications, including non-helix designs and fusible/resistance models, cater to specific needs.
    Application Cases and Use Recommendations
    The CMF series is suited for a variety of applications, including:
    - Industrial automation equipment where high reliability and stability are paramount.
    - Communication systems demanding

CMF551M5000FHEB参数

参数
电阻值 1.5MΩ
精度 ±1%
额定功率 500mW
温度系数 ±50ppm/℃
长*宽*高 6.1mm(长度)*2.29mm(宽度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF551M5000FHEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF551M5000FHEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF551M5000FHEB CMF551M5000FHEB数据手册

CMF551M5000FHEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 3.312 ¥ 27.9864
10+ $ 2.2195 ¥ 18.7548
25+ $ 1.837 ¥ 15.5227
50+ $ 1.815 ¥ 15.3368
100+ $ 1.5876 ¥ 13.4152
250+ $ 1.3824 ¥ 11.6813
500+ $ 1.3392 ¥ 11.3162
1000+ $ 1.1988 ¥ 10.1299
2000+ $ 1.113 ¥ 9.4049
库存: 988
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 27.98
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541