处理中...

首页  >  产品百科  >  MBB0207VD2003BCT00

MBB0207VD2003BCT00

产品分类: 通孔电阻
产品描述: 200KΩ ±0.1% 400mW ±25ppm/℃ 通孔安装 6.5mm(长度)
供应商型号: ECO-MBB0207VD2003BCT00
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 通孔电阻 MBB0207VD2003BCT00

MBB0207VD2003BCT00概述

    # Vishay Beyschlag Precision Metal Film Leaded Resistors
    Product Introduction
    The Vishay Beyschlag Precision Metal Film Leaded Resistors series, including the MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 models, combines the superior reliability of professional-grade resistors with exceptional precision and stability. These components are ideal for applications that require high accuracy and stable resistance values across various industries such as test and measurement equipment, industrial electronics, and medical electronics.
    Technical Specifications
    | Model | Size | Resistance Range | Rated Dissipation | Temperature Coefficient | Operating Voltage |
    |
    | MBA/SMA 0204 | 0204 | 22Ω to 332kΩ | 0.25 W | ± 25 ppm/K or ± 15 ppm/K | 200 V AC/DC |
    | MBB/SMA 0207 | 0207 | 10Ω to 1 MΩ | 0.40 W | ± 25 ppm/K or ± 15 ppm/K | 350 V AC/DC |
    | MBE/SMA 0414 | 0414 | 22Ω to 1.5 MΩ | 0.65 W | ± 25 ppm/K or ± 15 ppm/K | 500 V AC/DC |
    These resistors support operation in environments ranging from -55°C to +125°C, ensuring reliable performance across diverse thermal conditions. Each model offers precise tolerances of ±0.25% or ±0.1%, and they are designed to meet IECQ-CECC certification standards.
    Product Features and Advantages
    The unique selling points of these resistors include:
    - High Precision: With tolerances down to ±0.1%, they deliver unparalleled accuracy.
    - Wide Range of Resistance Values: From 10Ω to 1.5 MΩ, catering to a broad spectrum of electronic designs.
    - Improved Stability: Featuring a class 0.05 stability, they exhibit minimal drift over time.
    - Versatility: Available in radial configurations (for MBB/SMA 0207) and different terminations like CECC.
    Application Cases and Usage Tips
    Applications range from sophisticated laboratory instruments requiring precise measurements to robust industrial control systems. When using these resistors, it's important to consider:
    - Heat dissipation: Ensure adequate cooling mechanisms to prevent exceeding maximum operational temperatures.
    - Environmental considerations: Protect the resistors against moisture and extreme temperatures, especially during prolonged usage.
    For optimal performance, engineers should:
    - Implement proper PCB design to enhance thermal management.
    - Select appropriate soldering techniques compatible with Pb-free solders.
    Compatibility and Support
    These resistors are fully compliant with RoHS regulations and offer excellent compatibility with Pb-free soldering processes. Vishay Beyschlag provides comprehensive technical support and ensures adherence to industry standards through its rigorous quality assurance program.
    Common Issues and Solutions
    Some common issues users might encounter include excessive noise or thermal instability. To address these:
    - Noise Reduction: Optimize circuit layout to minimize electromagnetic interference.
    - Thermal Management: Use heatsinks or larger PCB traces to manage heat effectively.
    Summary and Recommendation
    Overall, the Vishay Beyschlag Precision Metal Film Leaded Resistors stand out due to their high precision, wide resistance range, and robust build quality. They are highly recommended for applications demanding stringent performance criteria. Their compatibility with modern manufacturing practices and regulatory requirements makes them an invaluable asset for designers working on critical projects.

MBB0207VD2003BCT00参数

参数
电阻值 200KΩ
精度 ±0.1%
额定功率 400mW
温度系数 ±25ppm/℃
长*宽*高 6.5mm(长度)
安装方式 通孔安装
包装方式 卷带包装

MBB0207VD2003BCT00厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MBB0207VD2003BCT00数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY MBB0207VD2003BCT00 MBB0207VD2003BCT00数据手册

MBB0207VD2003BCT00封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.1182 ¥ 1.0012
50000+ $ 0.1182 ¥ 1.0012
库存: 10000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 5006
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541