处理中...

首页  >  产品百科  >  CMF5515K000FKEA

CMF5515K000FKEA

产品分类: 通孔电阻
产品描述: 15KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)
供应商型号: M-CMF5515K000FKEA
供应商: Future
标准整包数: 5000
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5515K000FKEA

CMF5515K000FKEA概述

    Vishay Dale CMF Industrial Metal Film Resistors: Comprehensive Technical Overview
    1. Product Introduction
    The Vishay Dale CMF series represents precision metal film resistors designed for industrial applications. These resistors come in various models—CMF50, CMF55, CMF60, CMF65, CMF70, CMF07, and CMF20—each tailored for specific performance requirements. Key features include small size, flame-retardant epoxy coating, and controlled temperature coefficients, making them ideal for demanding environments.
    These resistors find applications across industries such as telecommunications, automotive electronics, industrial automation, and consumer electronics, where reliability, precision, and compact design are critical.
    2. Technical Parameters
    The following table summarizes key technical specifications for the CMF series:
    | Model | Maximum Working Voltage (V) | Power Rating @ 70°C (W) | Power Rating @ 125°C (W) | Resistance Range (Ω) | Tolerance (%) | Temperature Coefficient (ppm/°C) |
    ||
    | CMF50 | ≤ 200 | 0.25 | 0.125 | 10 to 2.5M | 0.1–5 | 25, 50, 100, 150, 200, 300 |
    | CMF55 | ≤ 250 | 0.5 | 0.25 | 10 to 50M | 0.1–5 | 25, 50, 100, 150, 200, 300 |
    | CMF60 | ≤ 500 | 1 | 0.5 | 10 to 50M | 0.1–5 | 25, 50, 100, 150, 200, 300 |
    | CMF65 | ≤ 500 | 1.5 | 1 | 10 to 50M | 0.1–5 | 25, 50, 100, 150, 200, 300 |
    | CMF70 | ≤ 500 | 1.75 | 1.25 | 10 to 50M | 0.1–5 | 25, 50, 100, 150, 200, 300 |
    | CMF07 | ≤ 250 | 0.5 | N/A | 5 to 50M | 2–5 | 100, 150, 200, 300 |
    | CMF20 | ≤ 500 | 1 | N/A | 5 to 50M | 2–5 | 100, 150, 200, 300 |
    Additional electrical characteristics:
    - Insulation Voltage: > 500 V
    - Dielectric Strength: Up to 900 VAC
    - Voltage Coefficient: ±5 ppm/V
    - Operating Temperature Range: -55°C to +175°C
    3. Product Features and Advantages
    The CMF series offers several distinct advantages:
    - High Reliability: Excellent load-life stability with minimal resistance drift.
    - Low Noise: Typically ≤ 0.10 μV/V across a decade of frequency.
    - Customizable Performance: Special tolerances and temperature coefficient options available on request.
    - Environmental Protection: Flame-retardant epoxy coating ensures durability in harsh environments.
    - Frequency Performance: Exceptional performance in high-frequency applications.
    - Material Compliance: Available in both RoHS-compliant and standard versions.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Signal processing in communication systems.
    - Voltage divider circuits in automotive sensors.
    - High-precision current sensing in industrial equipment.
    Usage Suggestions:
    1. Ensure the resistor operates within its derating curve to maintain long-term reliability.
    2. Use fusible or flameproof versions for safety-critical applications.
    3. Implement moisture-resistant designs when exposed to humid environments.
    5. Compatibility and Support
    The CMF series is compatible with Vishay Dale's broader portfolio of resistors, facilitating seamless integration into existing electronic systems. Vishay provides comprehensive support through d

CMF5515K000FKEA参数

参数
电阻值 15KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF5515K000FKEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5515K000FKEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5515K000FKEA CMF5515K000FKEA数据手册

CMF5515K000FKEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.1021 ¥ 0.8631
10000+ $ 0.0985 ¥ 0.8319
15000+ $ 0.0975 ¥ 0.8235
20000+ $ 0.0961 ¥ 0.8124
库存: 0
起订量: 5000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541