处理中...

首页  >  产品百科  >  CMF5586K600FKEK

CMF5586K600FKEK

产品分类: 通孔电阻
产品描述: 86.6KΩ ±1% 500mW ±100ppm/℃ 通孔安装 6.1mm(长度)
供应商型号: 71-CMF5586K600FKEK
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5586K600FKEK

CMF5586K600FKEK概述

    Vishay Dale CMF Series Metal Film Resistors: Comprehensive Overview
    1. Product Introduction
    The Vishay Dale CMF series offers a range of high-quality metal film resistors designed specifically for industrial and precision applications. These resistors are renowned for their exceptional performance across a broad spectrum of environments. The CMF series includes models like CMF50, CMF55, CMF60, CMF65, CMF70, CMF07, and CMF20, each tailored to meet specific design needs.
    These resistors are characterized by:
    - Small size with conformal coating.
    - Flame retardant epoxy coating, ensuring safety in demanding environments.
    - Controlled temperature coefficient, optimizing performance in temperature-sensitive applications.
    - Excellent high-frequency characteristics, making them ideal for RF and microwave circuits.
    - Exceptionally low noise, with a typical noise level of 0.10 μV/V.
    - Low voltage coefficient to ±5 ppm/V, minimizing signal distortion.
    - Special tolerance and temperature coefficient matching options available upon request.
    Applications span industries requiring precision resistors, such as telecommunications, automotive electronics, medical equipment, aerospace, and industrial automation.
    2. Technical Parameters
    Below is a summary of key electrical specifications for the CMF series:
    | Model | Max. Working Voltage (V) | Power Rating (P70°C) (W) | Power Rating (P125°C) (W) | Resistance Range (Ω) | Tolerance (%) | Temp. Coef. (ppm/°C) |
    ||
    | CMF50 | ≤200 | 0.25 | 0.125 | 10 to 2.5M | 0.1–5 | 25, 50, 100 |
    | CMF55 | ≤250 | 0.5 | 0.25 | 10 to 50M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF60 | ≤500 | 1 | 0.5 | 10 to 10M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF65 | ≤500 | 1.5 | 1 | 10 to 22M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF70 | ≤500 | 1.75 | 1.25 | 10 to 22M | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF07 | ≤250 | 0.5 | – | 5 to 5M | 2–5 | 100, 150, 200 |
    | CMF20 | ≤500 | 1 | – | 5 to 10M | 2–5 | 100, 150, 200 |
    Additional features include excellent dielectric strength, insulation resistance ≥ 10^11 Ω, operating temperature range (-55°C to +175°C), and low noise levels.
    3. Product Features and Advantages
    The CMF series offers distinct advantages:
    - Superior Accuracy: With tolerances down to ±0.1%, the CMF series meets the highest standards of precision.
    - Stable Performance: The controlled temperature coefficient ensures minimal drift over time.
    - Versatility: Wide resistance ranges and power ratings accommodate diverse applications.
    - Enhanced Reliability: High-voltage insulation and robust construction provide long-term reliability.
    - Industry Compliance: RoHS-compliant materials ensure compliance with environmental regulations.
    The CMF series stands out for its combination of high precision and reliability, making it a top choice for mission-critical systems.
    4. Application Cases and Usage Recommendations
    The CMF series excels in various applications:
    - Telecommunications: Used in impedance matching networks where precise resistance values

CMF5586K600FKEK参数

参数
电阻值 86.6KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
安装方式 通孔安装
零件状态 在售
包装方式 散装

CMF5586K600FKEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5586K600FKEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5586K600FKEK CMF5586K600FKEK数据手册

CMF5586K600FKEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.6785 ¥ 5.7333
10+ $ 0.5256 ¥ 4.4409
100+ $ 0.4268 ¥ 3.6065
500+ $ 0.4104 ¥ 3.4679
1000+ $ 0.3024 ¥ 2.5553
4000+ $ 0.2128 ¥ 1.7978
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541