处理中...

首页  >  产品百科  >  MMU01020D1821FB300

MMU01020D1821FB300

产品分类: 贴片电阻
产品描述: 1.82KΩ ±1% 200mW ±25ppm/℃ 0102 贴片安装 2.2mm(长度)
供应商型号: ECO-MMU01020D1821FB300
供应商: 海外现货
标准整包数: 3000
VISHAY INTERTECHNOLOGY 贴片电阻 MMU01020D1821FB300

MMU01020D1821FB300概述

    # Vishay Beyschlag Professional Thin Film MELF Resistors: MMU 0102, MMA 0204, MMB 0207
    Product Introduction
    Vishay Beyschlag offers three high-performance MELF (Metal Electrode Leadless Face) resistors – MMU 0102, MMA 0204, and MMB 0207. These professional-grade thin film resistors are tailored for modern professional electronics, particularly in applications where reliability and stability are critical. These devices are ideal for automotive, telecommunications, industrial, and medical equipment sectors.
    Technical Specifications
    The following key specifications highlight the capabilities of each resistor:
    MMU 0102
    - DIN Size: 0102
    - Metric Size Code: RC2211M
    - Resistance Range: 0.22 Ω to 2.21 MΩ
    - Tolerance: ±5%, ±2%, ±1%, ±0.5%
    - Temperature Coefficient (TCR): ±50 ppm/K, ±25 ppm/K
    - Rated Dissipation (P70): 0.3 W
    - Operating Voltage (Umax): 150 V
    MMA 0204
    - DIN Size: 0204
    - Metric Size Code: RC3715M
    - Resistance Range: 0.22 Ω to 10 MΩ
    - Tolerance: ±5%, ±1%, ±0.5%
    - Temperature Coefficient (TCR): ±100 ppm/K, ±50 ppm/K, ±25 ppm/K
    - Rated Dissipation (P70): 0.4 W
    - Operating Voltage (Umax): 200 V
    MMB 0207
    - DIN Size: 0207
    - Metric Size Code: RC6123M
    - Resistance Range: 0.1 Ω to 15 MΩ
    - Tolerance: ±5%, ±2%, ±1%, ±0.5%
    - Temperature Coefficient (TCR): ±100 ppm/K, ±50 ppm/K, ±25 ppm/K
    - Rated Dissipation (P70): 1.0 W
    - Operating Voltage (Umax): 350 V
    All models operate in the temperature range of -55°C to 155°C with excellent sulfur resistance.
    Product Features and Advantages
    These resistors stand out due to their advanced metal film technology, offering exceptional overall stability surpassing Class 0.25 and superior pulse load capability. Their intrinsic sulfur resistance makes them ideal for harsh environments. Key advantages include:
    - Compliance with AEC-Q200 qualification for automotive applications.
    - Excellent temperature stability and robustness.
    - Low failure rate of ≤ 0.1 x 10⁻⁹/h.
    Application Cases and Usage Recommendations
    The MMU 0102, MMA 0204, and MMB 0207 are designed for various demanding applications such as automotive sensors, telecommunication signal processing, industrial automation, and medical monitoring equipment. For example:
    - Automotive: Suitable for engine control units (ECUs) where precise resistance values are essential.
    - Telecommunication: Ideal for RF circuits requiring minimal current noise voltage ratio.
    - Medical: Provides reliable performance in life-support systems where consistency is paramount.
    Usage Tips:
    - Ensure proper thermal management by selecting appropriate circuit board materials and configurations to maintain resistor temperature within operational limits.
    - Consider the application’s specific power dissipation needs when choosing between the different models.
    Compatibility and Support
    These resistors are fully compatible with modern assembly techniques including wave, reflow, and vapor phase soldering. Vishay Beyschlag provides comprehensive support through extensive documentation and accessibility via `melf@vishay.com`.
    Common Issues and Solutions
    | Issue | Solution |

    | Resistance drift | Optimize thermal design to reduce temperature fluctuations. |
    | Solderability issues | Follow recommended soldering guidelines and store properly before use. |
    | Pulse overload | Limit pulse duration and magnitude to rated maximum levels. |
    Conclusion and Recommendation
    The MMU 0102, MMA 0204, and MMB 0207 represent top-tier thin film MELF resistors offering unparalleled reliability and performance across multiple industries. With robust features like AEC-Q200 qualification, advanced temperature coefficient control, and excellent pulse handlin

MMU01020D1821FB300参数

参数
电阻值 1.82KΩ
精度 ±1%
额定功率 200mW
温度系数 ±25ppm/℃
长*宽*高 2.2mm(长度)
通用封装 0102
安装方式 贴片安装

MMU01020D1821FB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMU01020D1821FB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMU01020D1821FB300 MMU01020D1821FB300数据手册

MMU01020D1821FB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.0422 ¥ 0.3578
30000+ $ 0.0422 ¥ 0.3578
库存: 9000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 1073.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125