处理中...

首页  >  产品百科  >  MMA02040C6810FB000

MMA02040C6810FB000

产品分类: 贴片电阻
产品描述: 681Ω ±1% 400mW ±50ppm/℃ 0204 贴片安装 3.6mm(长度)
供应商型号: 594-MMA02040C6810FB0
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 MMA02040C6810FB000

MMA02040C6810FB000概述

    # Vishay Beyschlag MMU 0102, MMA 0204, and MMB 0207 Professional Thin Film MELF Resistors
    Product Introduction
    Vishay Beyschlag's MMU 0102, MMA 0204, and MMB 0207 professional thin film MELF (Metal Electrode Leadless Face) resistors are the optimal choice for modern electronic applications requiring reliability and stability. These resistors are widely used in automotive, telecommunications, industrial, and medical industries due to their proven reliability and advanced performance.
    Key Features:
    - Compliance with EN 140401-803 and AEC-Q200 standards.
    - Advanced metal film technology for enhanced durability and performance.
    - Excellent overall stability surpassing class 0.25.
    - Outstanding pulse load capability.
    - Intrinsic sulfur resistance.
    - Diverse resistance ranges tailored to meet various application needs.
    Applications:
    - Automotive: Powertrain control modules, sensors, and infotainment systems.
    - Telecommunications: Base stations, switching devices, and routers.
    - Industrial: Automation equipment, motor controls, and power supplies.
    - Medical Equipment: Diagnostic devices and patient monitoring systems.
    Technical Specifications
    The following table summarizes the key technical specifications of each resistor type:
    | Specification | MMU 0102 | MMA 0204 | MMB 0207 |
    ||
    | DIN Size | 0102 | 0204 | 0207 |
    | Resistance Range | 0.22 Ω to 2.21 MΩ | 0.22 Ω to 10 MΩ | 0.1 Ω to 15 MΩ |
    | Tolerance | ±5%, ±2%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% | ±5%, ±2%, ±1%, ±0.5% |
    | Temperature Coefficient (TCR) | ±50 ppm/K, ±25 ppm/K | ±100 ppm/K, ±50 ppm/K, ±25 ppm/K| ±100 ppm/K, ±50 ppm/K, ±25 ppm/K|
    | Rated Dissipation (P70) | 0.3 W | 0.4 W | 1.0 W |
    | Operating Voltage (AC RMS/DC) | 150 V | 200 V | 350 V |
    | Permissible Film Temperature | 155°C | 155°C | 155°C |
    | Operating Temperature Range | -55°C to 155°C | -55°C to 155°C | -55°C to 155°C |
    | Insulation Voltage | 200 V (1 min) | 300 V (1 min) | 500 V (1 min) |
    Product Characteristics and Advantages
    These resistors are distinguished by their exceptional performance and reliability. Key advantages include:
    - Superior Thermal Stability: Ensures consistent performance across a wide temperature range.
    - Outstanding Pulse Load Capability: Designed to handle high current spikes without degradation.
    - Advanced Metal Film Technology: Provides enhanced mechanical strength and improved resistance to harsh environments.
    - Highly Accurate Tolerance Options: Available in multiple tolerances (±0.5%, ±1%, ±2%, ±5%) to meet precise design requirements.
    - Broad Compatibility: Suitable for various applications across multiple industries.
    Application Cases and Usage Suggestions
    Automotive Applications
    In automotive environments, these resistors are used in powertrain modules and sensor circuits. For optimal performance, ensure proper thermal management by selecting appropriate PCB designs to prevent overheating during prolonged operation.
    Telecommunications
    For telecom applications, such as base station amplifiers, it is crucial to select resistors with adequate voltage ratings to withstand transient voltage spikes. Implementing surge protection devices can further enhance system reliability.
    In

MMA02040C6810FB000参数

参数
电阻值 681Ω
精度 ±1%
额定功率 400mW
温度系数 ±50ppm/℃
长*宽*高 3.6mm(长度)
通用封装 0204
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

MMA02040C6810FB000厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMA02040C6810FB000数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMA02040C6810FB000 MMA02040C6810FB000数据手册

MMA02040C6810FB000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.299 ¥ 2.5266
10+ $ 0.2496 ¥ 2.1087
25+ $ 0.1817 ¥ 1.5354
100+ $ 0.0978 ¥ 0.826
250+ $ 0.0748 ¥ 0.6316
500+ $ 0.0572 ¥ 0.4833
1000+ $ 0.0495 ¥ 0.4183
4000+ $ 0.0367 ¥ 0.3103
10000+ $ 0.0313 ¥ 0.2647
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125