处理中...

首页  >  产品百科  >  CRCW0402866RFKTD

CRCW0402866RFKTD

产品分类: 贴片电阻
产品描述: 866Ω ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: 541-CRCW0402866RFKTDTR-ND
供应商: Digi-Key
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW0402866RFKTD

CRCW0402866RFKTD概述

    Vishay Thick Film Chip Resistors — Product Overview
    1. Product Introduction
    The Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors (D/CRCW series) are high-performance electronic components designed for precision resistance applications. They offer exceptional stability, durability, and reliability across various electrical and environmental conditions. The series caters to a broad spectrum of industries, including telecommunications, automotive electronics, consumer electronics, and industrial automation.
    These resistors utilize advanced thick-film technology, ensuring precise resistance values with minimal tolerance deviations. Available in different sizes and resistance ranges, they support an extensive array of applications, from general-purpose circuits to highly demanding industrial setups.
    Key features include:
    - Excellent temperature stability.
    - Pb-bearing termination plating for enhanced adhesion.
    - Halogen-free design complying with IEC 61249-2-21 standards.
    - Compatibility with AEC-Q200 qualification for automotive use.
    2. Technical Parameters
    | Model | Size (in) | Power Rating (W) | Max Element Voltage (V) | Temp. Coeff. (ppm/K) | Tolerance (%) | Resistance Range (Ω) |
    ||
    | D10/CRCW0402 | 0402 | 0.063 | 50 | ±100 | ±1, ±5 | 1R0 to 10M |
    | D11/CRCW0603 | 0603 | 0.1 | 75 | ±100 | ±1, ±5 | 1R0 to 10M |
    | D12/CRCW0805 | 0805 | 0.125 | 150 | ±100 | ±1, ±5 | 1R0 to 10M |
    | D25/CRCW1206 | 1206 | 0.25 | 200 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW1210 | 1210 | 0.5 | 200 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW1218 | 1218 | 1.0 | 200 | ±100 | ±1, ±5 | 1R0 to 2M2 |
    | CRCW2010 | 2010 | 0.75 | 400 | ±100 | ±1, ±5 | 1R0 to 10M |
    | CRCW2512 | 2512 | 1.0 | 500 | ±100 | ±1, ±5 | 1R0 to 10M |
    Notable Features:
    - Temperature coefficients can be as low as ±100 ppm/K.
    - Zero-Ohm resistors support up to 7.0 A current ratings.
    3. Product Characteristics and Advantages
    - Reliability: Ensures stability with minimal resistance drift under prolonged use.
    - Environmental Compliance: Compliant with IEC halogen-free standards and AEC-Q200 automotive compliance.
    - Performance: Wide temperature range and high-power handling capabilities make them suitable for extreme environments.
    - Flexibility: Multiple sizes and tolerances allow for tailored solutions for different applications.
    4. Application Scenarios and Usage Tips
    - Applications: Ideal for signal processing, power distribution, and filtering in automotive, industrial, and consumer electronics.
    - Usage Suggestions:
    - Ensure PCB thermal management to avoid exceeding maximum power ratings.
    - Use higher resistance ratings for circuits requiring minimal current draw.
    - Optimize soldering parameters to prevent overheating during assembly.
    5. Compatibility and Support
    - Compatibility: Compatible with standard surface mount processes, ensuring ease of integration with existing PCB designs.
    - Support: Vishay offers comprehensive technical support through `thickfilmchip@vishay.com` and detailed documentation.
    6. Common Issues and Solutions<

CRCW0402866RFKTD参数

参数
电阻值 866Ω
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW0402866RFKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW0402866RFKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW0402866RFKTD CRCW0402866RFKTD数据手册

CRCW0402866RFKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0189 ¥ 0.1568
20000+ $ 0.0176 ¥ 0.1463
50000+ $ 0.0175 ¥ 0.1446
70000+ $ 0.0171 ¥ 0.1415
100000+ $ 0.0167 ¥ 0.1386
250000+ $ 0.0161 ¥ 0.1331
库存: 10000
起订量: 10000 增量: 1
交货地:
最小起订量为:10000
合计: ¥ 1568
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125