处理中...

首页  >  产品百科  >  CMF5510K000FHEA

CMF5510K000FHEA

产品分类: 通孔电阻
产品描述: 10KΩ ±1% 500mW ±50ppm/℃ 插件 通孔安装 6.1mm(长度)*2.29mm(宽度)
供应商型号: TS-CMF5510K000FHEA
供应商: 海外现货
标准整包数: 0
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5510K000FHEA

CMF5510K000FHEA概述

    Vishay Dale CMF Series Metal Film Resistors: A Comprehensive Review
    Product Introduction
    The Vishay Dale CMF series metal film resistors are designed for industrial and precision applications where reliability, accuracy, and stability are critical. These resistors are characterized by their small size, conformal coating, and controlled temperature coefficients. Their primary functions include voltage regulation, current limiting, signal processing, and general-purpose resistance requirements across a wide range of electronic circuits.
    The CMF series is ideal for applications such as telecommunications, instrumentation, medical devices, and automotive electronics. Their precision design ensures minimal drift under varying environmental conditions, making them particularly suitable for high-reliability systems.
    Technical Parameters
    | Parameter | Value / Description |

    | Maximum Working Voltage | 200V (CMF50), 250V (CMF55/CMF07), 500V (CMF60/CMF65/CMF70/CMF20) |
    | Power Rating (P70°C) | 0.25W (CMF50), 0.5W (CMF55), 1W (CMF60), 1.5W (CMF65), 1.75W (CMF70), 1W (CMF20) |
    | Power Rating (P125°C) | Derated based on ambient temperature |
    | Resistance Range | 10Ω to 50MΩ |
    | Tolerance | ±0.1%, ±0.25%, ±0.5%, ±1%, ±2%, ±5% |
    | Temperature Coefficient | 25ppm/°C (E), 50ppm/°C (H), 100ppm/°C (K), 150ppm/°C (L), 200ppm/°C (N), 300ppm/°C (M) |
    | Insulation Voltage | >500V |
    | Operating Temperature Range| -55°C to +175°C |
    These resistors exhibit exceptionally low noise levels (typically 0.10μV/V) and a very low voltage coefficient of ±5ppm/V, ensuring excellent performance in high-frequency circuits.
    Product Features and Advantages
    1. Small Size and Conformal Coating: The conformal epoxy coating provides robust moisture protection and enhances mechanical stability.
    2. Excellent Frequency Characteristics: Ideal for RF and microwave applications due to low parasitic inductance and capacitance.
    3. Low Noise Performance: Critical for sensitive analog circuits where signal integrity is paramount.
    4. Customizable Specifications: Options for special tolerances, temperature coefficients, and lead-free configurations.
    5. High Stability: Minimal drift over time and under varying environmental conditions.
    6. Durability: Flame-retardant coating ensures safe operation even under extreme conditions.
    Application Case Studies and Usage Tips
    - Telecommunications: Used in impedance matching networks for signal amplification. Ensure derating is applied for high-power applications to prevent overheating.
    - Automotive Electronics: Integrated into sensors and control units, these resistors must withstand high temperatures and vibrations. Use vibration testing during prototyping to ensure long-term reliability.
    - Medical Devices: Precision resistors in diagnostic equipment demand high stability. Select resistors with tight tolerances and low temperature coefficients to maintain accuracy over extended periods.
    Usage Suggestions:
    - Always consult the load life shift table to determine the appropriate power rating for your specific operating conditions.
    - Consider pre-conditioning options such as power aging for applications requiring exceptional stability.
    - For high-frequency applications, select non-helixed resistors to minimize parasitic effects.
    Compatibility and Support
    The CMF series is fully compatible with standard through-hole assembly processes. Vishay Dale provides compreh

CMF5510K000FHEA参数

参数
电阻值 10KΩ
精度 ±1%
额定功率 500mW
温度系数 ±50ppm/℃
长*宽*高 6.1mm(长度)*2.29mm(宽度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF5510K000FHEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5510K000FHEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5510K000FHEA CMF5510K000FHEA数据手册

CMF5510K000FHEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541