处理中...

首页  >  产品百科  >  CMF5561K900FKEB

CMF5561K900FKEB

产品分类: 通孔电阻
产品描述: 61.9KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)
供应商型号: 71-CMF5561K900FKEB
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5561K900FKEB

CMF5561K900FKEB概述

    Vishay Dale CMF Industrial Metal Film Resistors: Comprehensive Technical Overview
    Product Introduction
    Vishay Dale’s CMF Industrial Metal Film Resistors represent precision components widely employed across industrial and military applications. These resistors are distinguished by their small size, flame-retardant epoxy coating, and excellent high-frequency characteristics. Their primary functions include providing stable resistance values in a variety of electrical and electronic circuits. Key applications span telecommunications, industrial control systems, automotive electronics, and military-grade equipment where reliability and accuracy are paramount.
    Technical Parameters
    The following table outlines the critical technical specifications for the CMF series:
    | Parameter | Unit | CMF50 | CMF55 | CMF60 | CMF65 | CMF70 |
    ||
    | Maximum Working Voltage | V | ≤200 | ≤250 | ≤500 | ≤500 | ≤500 |
    | Power Rating (P70°C) | W | 0.25 | 0.5 | 1 | 1.5 | 1.75 |
    | Power Rating (P125°C) | W | 0.125 | 0.25 | 0.5 | 1 | 1.25 |
    | Resistance Range | Ω | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M |
    | Tolerance (%) | ± | 0.1, 0.25, 0.5, 1, 2, 5 | Same | Same | Same | Same |
    | Temperature Coefficient | ppm/°C | 25, 50, 100, 150, 200 | Same | Same | Same | Same |
    Additional features:
    - Voltage Coefficient: ±5 ppm/V
    - Noise Level: Typically 0.10 μV/V
    - Insulation Voltage: >500 Veff
    - Dielectric Strength: 450–900 VAC
    - Operating Temperature Range: -55°C to +175°C
    - Lead-Free Options: Available upon request
    Product Features and Advantages
    1. Compact Design: The conformal coated design ensures durability while maintaining minimal footprint.
    2. Exceptional Stability: Controlled temperature coefficients enable consistent performance under varying thermal conditions.
    3. Low Noise Characteristics: Superior noise suppression capability, particularly beneficial in sensitive signal processing applications.
    4. Special Customizations: Optional tolerance matching and enhanced thermal management options allow tailoring for specific needs.
    5. Compliance & Certifications: RoHS-compliant with detailed material categorization guidelines.
    Application Cases and Usage Recommendations
    - Telecommunications: Used in impedance matching networks within RF systems.
    - Industrial Automation: Suitable for feedback loops in control systems requiring precise resistance values.
    - Automotive Electronics: Reliability under harsh environmental conditions makes them ideal for vehicle electronics.
    - Military Applications: Approved for military-grade electronics due to high-temperature tolerance and robust design.
    Usage Suggestions:
    - Derate resistors based on ambient temperature to ensure longevity and optimal performance.
    - Choose higher power ratings for environments with frequent overloads or elevated temperatures.
    - Use temperature coefficient selection (e.g., 25 ppm/°C) based on the application's sensitivity to drift.
    Compatibility and Support
    - Compatibility: Compatible with standard through-hole mounting processes. Supports both tin/lead and lead-free terminations.
    - Support Services: Vishay offers extensive technical support via email (ff2aresistors@vishay.com) and access to detailed documentation online.
    Common Issues and Solutions
    | Problem | Solution |

    | High initial noise levels | Ensure proper grounding and shielding to minimize interference. |
    | Excessive drift under load | Derate resistors appropriately and verify temperature coefficient match. |
    | Poor solder wetting | Preheat PCB before soldering; use recommended flux formulations. |

CMF5561K900FKEB参数

参数
电阻值 61.9KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF5561K900FKEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5561K900FKEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5561K900FKEB CMF5561K900FKEB数据手册

CMF5561K900FKEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.6785 ¥ 5.7333
10+ $ 0.5129 ¥ 4.334
25+ $ 0.391 ¥ 3.304
100+ $ 0.2162 ¥ 1.8269
250+ $ 0.1749 ¥ 1.4779
500+ $ 0.1529 ¥ 1.292
1000+ $ 0.149 ¥ 1.2594
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541