处理中...

首页  >  产品百科  >  MCT06030C9098FP500

MCT06030C9098FP500

产品分类: 贴片电阻
产品描述: 9.09Ω ±1% 125mW ±50ppm/℃ 0603 贴片安装 1.55mm*850μm*550μm
供应商型号: ECO-MCT06030C9098FP500
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 贴片电阻 MCT06030C9098FP500

MCT06030C9098FP500概述

    Professional Thin Film Chip Resistors: MCS 0402, MCT 0603, MCU 0805, and MCA 1206
    Product Introduction
    Vishay Beyschlag's Professional Thin Film Chip Resistors, including the MCS 0402, MCT 0603, MCU 0805, and MCA 1206, represent a superior line of surface-mount resistors ideal for modern electronics applications where reliability and stability are paramount. These resistors are manufactured using advanced thin-film technology and find their niche across multiple sectors such as telecommunications, medical equipment, high-end computers, and audio/video systems. Their small form factors and high-quality attributes make them indispensable in today’s high-performance circuits.
    Technical Parameters
    Below are the key specifications for each product:
    | Type/Size | Imperial Size | Metric Size Code | Resistance Range | Tolerance (%) | TCR (ppm/K) | Rated Dissipation (W) | Operating Voltage (V) |

    | MCS 0402 | 0402 | RR1005M | 10 Ω to 4.99 MΩ | ±0.5, ±1 | ±50, ±25 | 0.100 | 50 |
    | MCT 0603 | 0603 | RR1608M | 1 Ω to 10 MΩ | ±0.5, ±1 | ±50, ±25 | 0.125 | 75 |
    | MCU 0805 | 0805 | RR2012M | 1 Ω to 10 MΩ | ±0.5, ±1 | ±50, ±25 | 0.200 | 150 |
    | MCA 1206 | 1206 | RR3216M | 1 Ω to 2 MΩ | ±0.5, ±1 | ±50, ±25 | 0.400 | 200 |
    Other parameters include:
    - Operating temperature range: -55°C to 155°C.
    - Insulation voltage: 75 V to 300 V depending on size.
    - Failure rate: ≤0.1 × 10⁻⁹/h.
    Product Features and Advantages
    The resistors possess several unique features:
    - Approved to EN 140401-801: Ensures high reliability standards.
    - Excellent Stability: Class 0.5 ensures minimal resistance drift.
    - Wide Range of Tolerances: ±0.5% and ±1% options cater to precise applications.
    - Enhanced Environmental Protection: Sulfur resistance verified per ASTM B809.
    - Material Compliance: Complies with various environmental regulations.
    Their performance is optimal in environments demanding long-term stability, such as automotive, industrial, and telecommunication systems.
    Application Case Studies and Usage Recommendations
    The resistors are ideal for applications requiring compact, efficient, and reliable solutions:
    - Automotive: Key components in engine control units and sensor interfaces.
    - Telecommunication: High-frequency circuits like RF modules and antennas.
    - Medical Equipment: Critical in monitoring devices where precision is crucial.
    Usage Suggestions:
    - Optimize PCB design to ensure proper thermal management and prevent excessive temperature rise.
    - Ensure that the maximum film temperature remains within specified limits to preserve long-term performance.
    Compatibility and Support
    These resistors exhibit excellent compatibility with most modern electronic assemblies. Vishay Beyschlag offers robust support, including detailed documentation and testing protocols to ensure smooth integration into complex systems. Long-term maintenance and support are also available to address any operational concerns.
    Common Issues and Solutions
    Here are common problems users might face along with their resolutions:
    - Issue: Excessive temperature rise during operation.
    - Solution: Improve heat dissipation through enhanced PCB design.

    - Issue: Resistance drift over time.
    - Solution: Conduct periodic performance checks and recalibrate as needed.
    Conclusion and Recommendation
    Vishay Beyschlag’s Professional Thin Film Chip Resistors,

MCT06030C9098FP500参数

参数
电阻值 9.09Ω
精度 ±1%
额定功率 125mW
温度系数 ±50ppm/℃
长*宽*高 1.55mm*850μm*550μm
通用封装 0603
安装方式 贴片安装
零件状态 在售

MCT06030C9098FP500厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MCT06030C9098FP500数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MCT06030C9098FP500 MCT06030C9098FP500数据手册

MCT06030C9098FP500封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0148 ¥ 0.125
50000+ $ 0.0148 ¥ 0.125
库存: 10000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 625
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125