处理中...

首页  >  产品百科  >  CRCW040215K4FKTD

CRCW040215K4FKTD

产品分类: 贴片电阻
产品描述: 15.4KΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: 71-CRCW0402-15.4K
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW040215K4FKTD

CRCW040215K4FKTD概述

    Vishay Thick Film Rectangular Chip Resistors: A Comprehensive Overview
    1. Product Introduction
    Vishay's lead-bearing thick film rectangular chip resistors represent a robust and versatile solution for various electronic applications. These resistors are manufactured using high-quality ceramic substrates with metal glaze coatings, providing excellent thermal stability and electrical performance. Designed for durability and reliability, these resistors are commonly used in automotive, industrial, and consumer electronics sectors.
    Key features include:
    - Stability with minimal resistance drift (ΔR/R = 1% for 1000 hours at 70°C).
    - Pb-bearing termination plating on a nickel barrier layer.
    - Compliance with the AEC-Q200 qualification standard, ensuring high reliability in harsh environments.
    - Halogen-free construction as per IEC 61249-2-21 definition.
    These resistors come in multiple sizes, ranging from 0402 to 2512, accommodating diverse applications such as power supply filtering, signal conditioning, and biasing circuits.
    2. Technical Parameters
    The Vishay thick film resistors are characterized by several key technical parameters:
    | Model | Size (Inch-Metric) | Rated Dissipation (W) | Limiting Element Voltage (V) | Temperature Coefficient (ppm/K) |

    | CRCW0402 | 0402 (1.0mm x 0.5mm) | 0.063 | 50 | ±100 |
    | CRCW0603 | 0603 (1.6mm x 0.8mm) | 0.10 | 75 | ±100 |
    | CRCW0805 | 0805 (2.0mm x 1.25mm) | 0.125 | 150 | ±100 |
    | CRCW1206 | 1206 (3.2mm x 1.6mm) | 0.25 | 200 | ±100 |
    | CRCW1210 | 1210 (3.2mm x 2.5mm) | 0.50 | 200 | ±100 |
    Additional critical specifications include:
    - Insulation voltage: Greater than 75V to 500V depending on size.
    - Insulation resistance: >10^9 Ω.
    - Failure rate: <0.1 x 10^-9 per hour.
    - Tolerance: ±1%, ±5%.
    3. Product Characteristics and Advantages
    The main advantages of Vishay thick film resistors include:
    - High Thermal Stability: Maintains performance across wide temperature ranges (-55°C to +155°C).
    - Robust Design: Compliant with AEC-Q200 standards ensures reliability under extreme conditions.
    - Versatile Size Options: Available in various form factors, catering to compact and large-scale designs.
    - Low TCR: Provides low temperature coefficient for precise applications.
    - Zero-Ohm Option: Supports jumper configurations with a maximum resistance of 20mΩ and current handling up to 7A.
    These characteristics make the Vishay thick film resistors ideal for demanding applications where precision and reliability are paramount.
    4. Application Case Studies and Usage Recommendations
    The Vishay resistors are widely used in the following scenarios:
    - Automotive Applications: Used in engine control units, ignition systems, and infotainment modules due to their high temperature tolerance and robustness.
    - Industrial Control Systems: Ideal for signal processing, filtering, and biasing in control panels and automation equipment.
    - Consumer Electronics: Commonly employed in mobile devices, wearables, and home appliances for signal conditioning and power management.
    Usage Tips:
    - Ensure proper heat dissipation to avoid exceeding the maximum temperature rating.
    - Use appropriate packaging (tape and reel) for automated assembly processes.
    - Consider derating under higher ambient temperatures to maintain optimal performance.
    5. Compatibility and Support
    These resistors are compatible with most standard PCB assembly processes and adhere to IEC 60286-3 packaging guidelines. Vishay pro

CRCW040215K4FKTD参数

参数
电阻值 15.4KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW040215K4FKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW040215K4FKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW040215K4FKTD CRCW040215K4FKTD数据手册

CRCW040215K4FKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1725 ¥ 1.4576
10+ $ 0.084 ¥ 0.7094
100+ $ 0.0472 ¥ 0.3984
500+ $ 0.0426 ¥ 0.3595
1000+ $ 0.0286 ¥ 0.2417
2500+ $ 0.0253 ¥ 0.2138
10000+ $ 0.0238 ¥ 0.2008
50000+ $ 0.0194 ¥ 0.1643
库存: 27914
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125