处理中...

首页  >  产品百科  >  CMF556K6500FKEB

CMF556K6500FKEB

产品分类: 通孔电阻
产品描述: 6.65KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)*2.29mm(宽度)
供应商型号: TS-CMF556K6500FKEB
供应商: 海外现货
标准整包数: 1000
VISHAY INTERTECHNOLOGY 通孔电阻 CMF556K6500FKEB

CMF556K6500FKEB概述

    Vishay Dale CMF Industrial Metal Film Resistors: Comprehensive Analysis
    Product Introduction
    Vishay Dale's CMF series represents a high-quality range of axial metal film resistors designed for industrial precision applications. These resistors boast a small size, conformal coating for durability, and excellent thermal and electrical properties. Ideal for applications requiring stable performance across a broad temperature range, the CMF series is available in various resistance values, tolerances, and temperature coefficients.
    Key applications include power supplies, communication systems, industrial instrumentation, and military electronics. The versatility and reliability of the CMF series make it a popular choice for engineers seeking precise control over resistance values and minimal noise interference.
    Technical Parameters
    The following table summarizes the essential technical specifications of the CMF series:
    | Model | Maximum Working Voltage (V) | Power Rating @ 70°C (W) | Power Rating @ 125°C (W) | Resistance Range (Ω) | Tolerance (%) | Temp. Coefficient (ppm/°C) |
    ||
    | CMF50 | ≤ 200 | 0.25 | 0.125 | 10–2.5M | 0.1–5 | 25–200 |
    | CMF55 | ≤ 250 | 0.5 | 0.25 | 10–2.5M | 0.1–5 | 25–200 |
    | CMF60 | ≤ 500 | 1 | 0.5 | 10–2.5M | 0.1–5 | 25–200 |
    | CMF65 | ≤ 500 | 1.5 | 1 | 10–2.5M | 0.1–5 | 25–200 |
    | CMF70 | ≤ 500 | 1.75 | 1.25 | 10–2.5M | 0.1–5 | 25–200 |
    Additional features:
    - Insulation Voltage: >500 VAC
    - Voltage Coefficient: ±5 ppm/V (max)
    - Dielectric Strength: Up to 900 VAC
    - Operating Temperature Range: -55°C to +175°C
    - Noise: Typically <0.10 μV/V
    Product Features and Advantages
    The CMF series offers distinct advantages over conventional resistors:
    - High Precision: Available in tolerances as tight as ±0.1%, making them ideal for critical applications.
    - Stable Temperature Coefficient: Values ranging from 25 ppm/°C to 200 ppm/°C cater to diverse environmental demands.
    - Superior Noise Performance: Typically <0.10 μV/V, ensuring minimal interference in high-frequency circuits.
    - Robust Construction: Flame-retardant epoxy coating enhances durability and moisture resistance.
    - Wide Range of Applications: Suitable for both standard and high-reliability military-grade applications.
    These resistors are ideal for scenarios where accuracy, long-term stability, and environmental resilience are paramount.
    Application Cases and Usage Recommendations
    The CMF series excels in several domains:
    - Power Supplies: High-power handling capability ensures optimal performance even under fluctuating loads.
    - Telecommunications: Minimal noise and temperature sensitivity enable seamless operation in RF circuits.
    - Military Electronics: Compliant with MIL-SPEC ratings for harsh environments.
    Usage Suggestions:
    - For high-frequency circuits, non-helixed designs improve signal integrity.
    - Ensure proper derating at elevated temperatures to extend lifespan and maintain precision.
    Compatibility and Support
    The CMF series is fully compatible with standard through-hole mounting processes and supports both Pb-free and tin/lead terminations. Vishay Dale offers comprehensive support, including technical assistance and detailed datasheets. Custom modifications like fusible versions and special pre-conditioning are also availa

CMF556K6500FKEB参数

参数
电阻值 6.65KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)*2.29mm(宽度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF556K6500FKEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF556K6500FKEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF556K6500FKEB CMF556K6500FKEB数据手册

CMF556K6500FKEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.2037 ¥ 1.7318
库存: 0
起订量: 2000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541