处理中...

首页  >  产品百科  >  MMU01020D2370FB300

MMU01020D2370FB300

产品分类: 贴片电阻
产品描述: 237Ω ±1% 200mW ±25ppm/℃ 0102 贴片安装 2.2mm(长度)
供应商型号: ECO-MMU01020D2370FB300
供应商: 海外现货
标准整包数: 3000
VISHAY INTERTECHNOLOGY 贴片电阻 MMU01020D2370FB300

MMU01020D2370FB300概述

    # Vishay Beyschlag Professional Thin Film MELF Resistors
    Product Introduction
    Vishay Beyschlag's MMU 0102, MMA 0204, and MMB 0207 professional thin film MELF resistors represent a premium selection for modern electronics where reliability and stability are paramount. These resistors are designed for demanding applications in industries such as automotive, telecommunications, industrial automation, and medical equipment, ensuring exceptional performance and long-term reliability.
    Technical Specifications
    The following table summarizes the key technical specifications for the three resistor models:
    | Feature | MMU 0102 | MMA 0204 | MMB 0207 |
    ||
    | DIN Size | 0102 | 0204 | 0207 |
    | Resistance Range | 0.22 Ω to 2.21 MΩ | 0.22 Ω to 10 MΩ | 0.1 Ω to 15 MΩ |
    | Tolerance | ±5%, ±2%, ±1%, ±0.5% | ±5%, ±1%, ±0.5% | ±5%, ±2%, ±1%, ±0.5% |
    | TCR (ppm/K) | ±50 ppm/K, ±25 ppm/K | ±100 ppm/K, ±50 ppm/K, ±25 ppm/K | ±100 ppm/K, ±50 ppm/K, ±25 ppm/K |
    | Rated Dissipation (W) | 0.3 W | 0.4 W | 1.0 W |
    | Operating Voltage (V) | 150 | 200 | 350 |
    | Permissible Film Temp. (°C) | 155 | 155 | 155 |
    | Operating Temp. Range (°C)| -55 to 155 | -55 to 155 | -55 to 155 |
    These resistors exhibit superior characteristics such as excellent thermal management, high pulse load capability, and intrinsic sulfur resistance, making them ideal for critical applications.
    Product Features and Advantages
    1. Advanced Metal Film Technology: Utilizes high-grade ceramic bodies and advanced deposition techniques to ensure long-term stability.
    2. High Stability: Exceeds Class 0.25, with temperature coefficients as low as ±25 ppm/K.
    3. Outstanding Pulse Handling Capability: Can withstand high pulse voltages, critical for transient conditions in automotive and telecom sectors.
    4. Sulfur Resistance: Prevents deterioration in harsh environments with high sulfur content.
    5. Material Compliance: Compliant with RoHS, ELV, and WEEE directives, ensuring eco-friendly production practices.
    Application Case Studies and Usage Tips
    Applications:
    - Automotive: Used in engine control units (ECUs) and sensors requiring precise resistance values.
    - Telecommunications: Found in power supplies and signal conditioning circuits for stable performance.
    - Industrial: Suitable for power conversion systems where consistent current regulation is essential.
    - Medical Equipment: Critical in medical devices for accurate monitoring and control systems.
    Usage Tips:
    - Ensure proper PCB design to manage heat dissipation effectively.
    - For high-power applications, consider derating guidelines to avoid exceeding the maximum permissible film temperature.
    - Verify compatibility with other components before integrating these resistors into complex systems.
    Compatibility and Support
    These resistors are compatible with most SMD assembly systems, including wave, reflow, and vapor phase soldering processes. Vishay offers robust support through technical documentation and resources such as "Thermal Management in Surface-Mounted Resistor Applications" (Doc. 28844).
    Common Issues and Solutions
    | Problem | Solution |

MMU01020D2370FB300参数

参数
电阻值 237Ω
精度 ±1%
额定功率 200mW
温度系数 ±25ppm/℃
长*宽*高 2.2mm(长度)
通用封装 0102
安装方式 贴片安装

MMU01020D2370FB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMU01020D2370FB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMU01020D2370FB300 MMU01020D2370FB300数据手册

MMU01020D2370FB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.0422 ¥ 0.3578
30000+ $ 0.0422 ¥ 0.3578
库存: 9000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 1073.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125