处理中...

首页  >  产品百科  >  CCF5517K8FKE36

CCF5517K8FKE36

产品分类: 通孔电阻
产品描述: 17.8KΩ ±1% 1/4W,1/2W ±100ppm/℃ 通孔安装 6.73mm(长度)
供应商型号: 71-CCF5517K8FKE36
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CCF5517K8FKE36

CCF5517K8FKE36概述

    Vishay CCF55 Metal Film Resistor: Comprehensive Technical Overview
    1. Product Introduction
    The Vishay CCF55 is a high-performance metal film resistor designed for industrial applications. It features a dual power rating, excellent temperature stability, and superior insulation properties, making it ideal for precision circuits and demanding environments. This resistor type supports both standard and high-power applications, catering to diverse design needs across industries.
    Key Applications:
    - Industrial control systems
    - Precision measurement equipment
    - Power electronics
    - Communication devices
    2. Technical Parameters
    Below is a summary of the critical technical specifications:
    | Parameter | Unit | Value |
    |
    | Power Rating (P70) | W | 0.25 / 0.5 |
    | Maximum Working Voltage | V | ≤ 250 |
    | Temperature Coefficient | ppm/K | ± 100 |
    | Tolerance | % | ± 1 |
    | Resistance Range | Ω | 10 Ω to 3.01 MΩ |
    | Operating Temperature Range| °C | -65 to +165 |
    | Weight | g | ≤ 0.35 |
    Additional Features:
    - Dual power ratings enable flexibility in circuit design.
    - Superior insulation resistance ≥ 10¹¹ Ω ensures reliability under high voltage conditions.
    - Lead-free solder contacts provide compatibility with modern manufacturing processes.
    3. Product Features and Advantages
    The Vishay CCF55 stands out due to its:
    - Dual Power Ratings: Users can choose between 0.25 W and 0.50 W depending on the application’s power demand while maintaining ± 1% tolerance.
    - Flame-Retardant Coating: The red-brown epoxy coating enhances safety and durability.
    - Five-Band Color Coding: Facilitates quick identification post-mounting.
    - Environmental Compliance: Meets standards for lead-free and RoHS-compliant applications.
    - Broad Resistance Range: Available in 96 precise values per decade, enabling precise tuning.
    These advantages make the CCF55 particularly suitable for circuits requiring long-term stability, high precision, and robust performance.
    4. Application Case Studies and Recommendations
    Use Case 1: Precision Measurement Equipment
    - The high stability and low temperature coefficient make the CCF55 an ideal choice for calibration instruments where drift must be minimized.
    Use Case 2: Power Supply Design
    - With its high-rated dissipation and robust insulation, the CCF55 is well-suited for use in switching regulators and DC-DC converters.
    Recommendation: When designing circuits exposed to harsh environmental conditions, ensure adequate thermal management to maximize the resistor’s lifespan.
    5. Compatibility and Support
    The CCF55 is compatible with automated assembly processes thanks to its tape-and-reel packaging. Vishay offers comprehensive technical support through their website and dedicated email channels for resolving queries related to the product.
    Additionally, the material categorization adheres to compliance standards, ensuring adherence to industry regulations.
    6. Common Issues and Solutions
    | Problem | Solution |

    | High resistance change due to aging | Implement regular calibration checks and ensure proper ventilation. |
    | Excessive noise in sensitive circuits | Use shielded wiring and maintain appropriate clearance around the resistor. |
    | Inconsistent performance | Verify installation alignment and ensure solder joints are free of oxidation. |
    7. Conclusion and Recommendation
    The Vishay CCF55 is a top-tier metal film resistor wi

CCF5517K8FKE36参数

参数
电阻值 17.8KΩ
精度 ±1%
额定功率 1/4W,1/2W
温度系数 ±100ppm/℃
长*宽*高 6.73mm(长度)
安装方式 通孔安装

CCF5517K8FKE36厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CCF5517K8FKE36数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CCF5517K8FKE36 CCF5517K8FKE36数据手册

CCF5517K8FKE36封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.345 ¥ 2.9153
10+ $ 0.2898 ¥ 2.4488
25+ $ 0.2116 ¥ 1.788
100+ $ 0.1139 ¥ 0.962
250+ $ 0.0874 ¥ 0.7385
500+ $ 0.066 ¥ 0.5577
1000+ $ 0.0572 ¥ 0.4833
5000+ $ 0.0421 ¥ 0.3559
10000+ $ 0.0356 ¥ 0.3012
库存: 5384
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2.91
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541