处理中...

首页  >  产品百科  >  CRCW1206150RFKTA

CRCW1206150RFKTA

产品分类: 贴片电阻
产品描述: 150Ω ±1% 250mW ±100ppm/℃ 1206 贴片安装 3.2mm*1.6mm*600μm
供应商型号: M-CRCW1206150RFKTA
供应商: Future
标准整包数: 5000
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW1206150RFKTA

CRCW1206150RFKTA概述

    Vishay Lead (Pb)-Bearing Thick Film Rectangular Chip Resistors
    Product Introduction
    The Vishay Lead (Pb)-Bearing Thick Film Rectangular Chip Resistors are a versatile range of surface-mount resistors designed for demanding applications across various industries. These resistors come in multiple sizes, offering users a choice based on their power dissipation and current-handling requirements. Available in values ranging from 1 ohm to 10 megohms, these resistors are ideal for use in telecommunications, consumer electronics, automotive, and industrial sectors.
    Technical Parameters
    | Model | Size | Rated Dissipation (W) | Insulation Voltage (V) | Tolerance (%) | Temperature Coefficient (ppm/K) |
    |
    | D10 | 0402 | 0.063 | >75 | ±1, ±5 | ±100, ±200 |
    | D11 | 0603 | 0.1 | >100 | ±1, ±5 | ±100, ±200 |
    | D12 | 0805 | 0.125 | >200 | ±1, ±5 | ±100, ±200 |
    | D25 | 1206 | 0.25 | >300 | ±1, ±5 | ±100, ±200 |
    | CRCW1210 | 1210 | 0.5 | >300 | ±1, ±5 | ±100, ±200 |
    | CRCW1218 | 1218 | 1.0 | >300 | ±1, ±5 | ±100, ±200 |
    | CRCW2010 | 2010 | 0.75 | >300 | ±1, ±5 | ±100, ±200 |
    | CRCW2512 | 2512 | 1.0 | >300 | ±1, ±5 | ±100, ±200 |
    Other features include:
    - Power ratings depending on solder point temperature, component placement density, and substrate material.
    - Lead (Pb)-bearing termination plating on a Ni barrier layer for improved durability.
    - Metal glaze on high-quality ceramic substrates.
    - Halogen-free compliance as per IEC 61249-2-21 definition.
    - AEC-Q200 qualification, rev. C compliant.
    Product Features and Advantages
    The key highlights of these resistors include:
    - Stability: Excellent stability with resistance drift (ΔR/R) of only 1% after 1000 hours at 70°C.
    - Wide Range of Values: Offers precise resistance values tailored to specific application needs.
    - High Temperature Operation: Operable up to 155°C without performance degradation.
    - Robust Design: Suitable for harsh environments due to its robust construction and halogen-free design.
    - Compatibility: Complies with AEC-Q200 standards, making them suitable for automotive applications.
    Application Cases and Usage Recommendations
    These resistors find applications in numerous scenarios:
    - Automotive Electronics: Reliable performance under varying temperatures and vibrations.
    - Consumer Electronics: Ideal for compact designs requiring precise resistances.
    - Telecommunications: Suitable for signal processing where minimal noise and high precision are required.
    Usage Suggestions:
    - Always ensure that the resistor operates within its rated power dissipation limits to prevent overheating.
    - Consider the thermal management of the PCB to enhance longevity.
    - Use the appropriate packaging type (paper tape or blister tape) based on your assembly process requirements.
    Compatibility and Support
    These resistors are compatible with standard SMT assembly processes. Vishay provides comprehensive technical support, including detailed datasheets and guides, ensuring seamless integration into new designs. Additionally, they offer global customer service and logistics support to assist with procurement and troubleshooting.
    Common Issues and Solutions
    1. Resistance Drift Over Time: Ensure proper thermal management during operation.
    - Solution: Implement effective cooling mechanisms

CRCW1206150RFKTA参数

参数
电阻值 150Ω
精度 ±1%
额定功率 250mW
温度系数 ±100ppm/℃
长*宽*高 3.2mm*1.6mm*600μm
通用封装 1206
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW1206150RFKTA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW1206150RFKTA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW1206150RFKTA CRCW1206150RFKTA数据手册

CRCW1206150RFKTA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0168 ¥ 0.142
10000+ $ 0.0162 ¥ 0.1366
15000+ $ 0.0161 ¥ 0.1357
20000+ $ 0.016 ¥ 0.1348
25000+ $ 0.0156 ¥ 0.132
库存: 5000
起订量: 5000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 710
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125