处理中...

首页  >  产品百科  >  CRCW040220K5FKTD

CRCW040220K5FKTD

产品分类: 贴片电阻
产品描述: 20.5KΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: 71-CRCW0402-20.5K
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW040220K5FKTD

CRCW040220K5FKTD概述

    Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors
    Product Introduction
    The Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors represent an advanced line of electronic components designed for robust performance across various applications. These resistors are available in multiple sizes, ranging from 0402 to 2512, making them versatile for use in consumer electronics, automotive systems, industrial controls, and telecommunications. Their primary function is to regulate current flow and reduce voltage levels within circuits, enabling precise control over electronic systems.
    Key applications include audio equipment, power management systems, automotive sensors, LED drivers, and general-purpose circuit protection.
    Technical Parameters
    Below are the key technical specifications for different resistor sizes:
    | Model | Size (mm) | Rated Power (W) | Max Voltage (V) | Temperature Coefficient (ppm/K) | Resistance Range (Ω) |
    |
    | D10/CRCW0402 | 1.0 x 0.5 | 0.063 | 50 | ±100 | 1R0 to 10M (E24/E96) |
    | D11/CRCW0603 | 1.6 x 0.8 | 0.1 | 75 | ±100 | 1R0 to 10M (E24/E96) |
    | D12/CRCW0805 | 2.0 x 1.25 | 0.125 | 150 | ±100 | 1R0 to 10M (E24/E96) |
    | D25/CRCW1206 | 3.2 x 1.6 | 0.25 | 200 | ±100 | 1R0 to 10M (E24/E96) |
    | CRCW1210 | 3.2 x 2.5 | 0.5 | 200 | ±100 | 1R0 to 10M (E24/E96) |
    | CRCW1218 | 3.2 x 4.6 | 1.0 | 200 | ±100 | 1R0 to 2M2 (E24/E96) |
    | CRCW2010 | 5.0 x 2.5 | 0.75 | 400 | ±100 | 1R0 to 10M (E24/E96) |
    | CRCW2512 | 6.3 x 3.2 | 1.0 | 500 | ±100 | 1R0 to 10M (E24/E96) |
    Additional Features:
    - Stable resistance drift of ≤1% after 1000 hours at 70°C.
    - AEC-Q200 qualified and compliant with revision C.
    - Zero-Ohm resistors with maximum current ratings up to 7A.
    Product Features and Advantages
    These Vishay resistors stand out due to their exceptional stability and reliability. Key features include:
    - High tolerance options (+1%, +5%) catering to diverse precision needs.
    - Low temperature coefficients ensuring minimal drift even under fluctuating thermal conditions.
    - Superior mechanical durability, as demonstrated through extensive vibration testing.
    - Compatibility with lead (Pb)-bearing termination plating for enhanced solderability.
    The advantages are evident in their suitability for harsh environments, compliance with automotive standards, and ability to handle extreme electrical loads.
    Application Case Studies and Usage Recommendations
    Case Study 1: Audio Amplifiers
    In audio amplifiers, these resistors ensure stable signal attenuation by maintaining consistent resistance values under varying thermal conditions. For optimal performance, it is recommended to adhere to the manufacturer's recommended derating guidelines to avoid excessive heat buildup.
    Case Study 2: Automotive Sensors
    For automotive sensors, the CRCW series’ high-voltage tolerance and robustness make them ideal for harsh environments. Users should consider employing proper PCB layout techniques to minimize parasitic effects.
    Usage Recommendation: Always verify ambient temperatures during component selection to align with the appropriate derating curve. Proper heat dissipation mechanisms can significantly exte

CRCW040220K5FKTD参数

参数
电阻值 20.5KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW040220K5FKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW040220K5FKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW040220K5FKTD CRCW040220K5FKTD数据手册

CRCW040220K5FKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1725 ¥ 1.4576
10+ $ 0.0874 ¥ 0.7385
100+ $ 0.0495 ¥ 0.4179
500+ $ 0.0426 ¥ 0.3595
1000+ $ 0.0297 ¥ 0.251
2500+ $ 0.0253 ¥ 0.2138
10000+ $ 0.0248 ¥ 0.2099
50000+ $ 0.0205 ¥ 0.1734
库存: 25623
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125