处理中...

首页  >  产品百科  >  CMF60100K00FKEK

CMF60100K00FKEK

产品分类: 通孔电阻
产品描述: 100KΩ ±1% 1W ±100ppm/℃ 通孔安装 8.74mm(长度)
供应商型号: 71-CMF60100K00FKEK
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF60100K00FKEK

CMF60100K00FKEK概述

    Vishay Dale CMF Series Metal Film Resistors: Comprehensive Technical Overview
    Product Introduction
    The Vishay Dale CMF series represents a line of high-quality metal film resistors specifically designed for industrial precision applications. These resistors offer a combination of small size, reliability, and excellent electrical performance, making them ideal for environments requiring precise control of resistance values. Key features include:
    - Small Size: Conformal coated for durability.
    - Flame Retardant Coating: Ensures safety in demanding conditions.
    - Controlled Temperature Coefficient: Reduces thermal drift.
    - Exceptional Noise Performance: Typically 0.10 μV/V, minimizing signal interference.
    - Wide Range of Tolerances and Temperature Coefficients: Available upon request.
    - RoHS Compliance: Environmentally friendly design.
    These resistors are available in various models (CMF50, CMF55, CMF60, CMF65, CMF70, CMF07, CMF20) tailored to specific resistance ranges, tolerances, and power ratings. The CMF series is also available in military-qualified styles (RN and RL).
    Technical Parameters
    Below is a concise summary of key technical specifications for the CMF series:
    | Model | Maximum Working Voltage (V) | Power Rating @ 70°C (W) | Power Rating @ 125°C (W) | Resistance Range (Ω) | Tolerance (%) | Temp. Coefficient (ppm/°C) |
    ||
    | CMF50 | ≤ 200 | 0.25 | 0.125 | 10 Ω to 2.5 MΩ | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF55 | ≤ 250 | 0.5 | 0.25 | 10 Ω to 2.5 MΩ | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF60 | ≤ 500 | 1 | 0.5 | 10 Ω to 2.5 MΩ | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF65 | ≤ 500 | 1.5 | 1 | 10 Ω to 2.5 MΩ | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF70 | ≤ 500 | 1.75 | 1.25 | 10 Ω to 2.5 MΩ | 0.1–5 | 25, 50, 100, 150, 200 |
    | CMF07 | ≤ 250 | 0.5 | N/A | 5 Ω to 5 MΩ | 2, 5 | 100, 150, 200 |
    | CMF20 | ≤ 500 | 1 | N/A | 5 Ω to 10 MΩ | 2, 5 | 100, 150, 200 |
    Additional parameters include:
    - Insulation Voltage: >500 VAC
    - Dielectric Strength: 450–900 VAC depending on model
    - Operating Temperature Range: -55°C to +175°C
    - Voltage Coefficient: ±5 ppm/V (10%–100% rated voltage)
    Product Features and Advantages
    The CMF series excels in precision applications where reliability and accuracy are paramount:
    - Superior Noise Performance: Minimizes signal distortion in sensitive circuits.
    - High Frequency Characteristics: Suitable for high-frequency applications.
    - Customizable Options: Tailored tolerances and temperature coefficients available on request.
    - Wide Resistance Range: Covers critical applications from low to high resistance values.
    - Industry Standards Compliance: RoHS-compliant and available in both industrial and military-grade variants.
    These features make the CMF series highly competitive in fields like telecommunications, aerospace, automotive electronics, and industrial control systems.
    Application Case Studies and Usage Tips
    The CMF series is versatile and well-suited for a variety of applications:
    1. Signal Conditioning: Due to its low noise and exceptional stability, CMF resistors excel in signal conditioning circuits.
    2. Power Supply Design: High-power models (e.g., CMF60, CMF65) are ideal for power supply circuits requiring robust

CMF60100K00FKEK参数

参数
电阻值 100KΩ
精度 ±1%
额定功率 1W
温度系数 ±100ppm/℃
长*宽*高 8.74mm(长度)
安装方式 通孔安装
零件状态 在售
包装方式 散装

CMF60100K00FKEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF60100K00FKEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF60100K00FKEK CMF60100K00FKEK数据手册

CMF60100K00FKEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.828 ¥ 6.9966
10+ $ 0.5923 ¥ 5.0045
25+ $ 0.4692 ¥ 3.9647
100+ $ 0.3806 ¥ 3.2161
库存: 3654
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 6.99
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541