处理中...

首页  >  产品百科  >  CMF553K0100FKEA

CMF553K0100FKEA

产品分类: 通孔电阻
产品描述: 3.01KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)
供应商型号: 541-CMF553K0100FKEATR-ND
供应商: Digi-Key
标准整包数: 5000
VISHAY INTERTECHNOLOGY 通孔电阻 CMF553K0100FKEA

CMF553K0100FKEA概述

    Vishay Dale CMF Industrial Metal Film Resistors: Comprehensive Technical Overview
    1. Product Introduction
    The Vishay Dale CMF Industrial Metal Film Resistors are precision resistors designed for applications requiring small size, excellent electrical characteristics, and robust performance. These resistors are available in axial configurations, featuring a conformal-coated design with flame-retardant epoxy covering. Key features include controlled temperature coefficients, exceptionally low noise levels (typically 0.10 μV/V), and minimal voltage coefficient deviations of ±5 ppm/V.
    These resistors cater to both general-purpose and specialized industries such as telecommunications, industrial automation, automotive, and military systems. Their precision and reliability make them ideal for high-frequency circuits, power supplies, and precision measurement equipment.
    2. Technical Parameters
    Below is a concise list of key technical specifications for the CMF series:
    | Parameter | Unit | CMF50 | CMF55 | CMF60 | CMF65 | CMF70 |
    ||
    | Maximum Working Voltage | V | ≤200 | ≤250 | ≤500 | ≤500 | ≤500 |
    | Power Rating (+70°C) | W | 0.25 | 0.5 | 1.0 | 1.5 | 1.75 |
    | Power Rating (+125°C) | W | 0.125 | 0.25 | 0.5 | 1.0 | 1.25 |
    | Resistance Range | Ω | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M |
    | Tolerance | ± % | 0.1–5 | 0.1–5 | 0.1–5 | 0.1–5 | 0.1–5 |
    | Temperature Coefficient | ppm/°C | 25–300 | 25–300 | 25–300 | 25–300 | 25–300 |
    | Insulation Voltage | V | >500 | >500 | >750 | >750 | >900 |
    | Dielectric Strength | VAC | 450 | 450 | 750 | 750 | 900 |
    Additional features include low noise levels, exceptional long-term stability, and excellent moisture resistance due to the flame-retardant epoxy coating.
    3. Product Features and Advantages
    - Small Size: Ideal for space-constrained designs.
    - Flame Retardant: Ensures safety in demanding environments.
    - Precision Control: Temperature coefficients as low as 25 ppm/°C ensure predictable performance.
    - Exceptional Noise Characteristics: Typically ≤0.10 μV/V.
    - Wide Operating Range: Operates reliably across extreme temperature ranges (-55°C to +175°C).
    - Customization Options: Tolerances, temperature coefficients, and packaging options available on request.
    These resistors provide a competitive edge in applications where precision, reliability, and high frequency performance are critical.
    4. Application Case Studies and Usage Recommendations
    - Telecommunications: High-frequency circuits benefit from the low noise and excellent impedance matching characteristics.
    - Automotive: Suitable for sensors and control units where stable resistance under varying environmental conditions is required.
    - Industrial Automation: Load balancing and precision control in power electronics.
    Usage Recommendations:
    - For high-power applications, ensure proper derating to maintain optimal performance and lifespan.
    - Use the appropriate termination style and packaging (e.g., bulk or tape-and-reel) based on the application's requirements.
    5. Compatibility and Support
    The CMF series is compatible with standard industry equipment and circuits. Vishay Dale offers comprehensive support, including detailed datasheets, technical assistance, and customization options tailored to specific customer needs.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Insufficient power rating | Derate the

CMF553K0100FKEA参数

参数
电阻值 3.01KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF553K0100FKEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF553K0100FKEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF553K0100FKEA CMF553K0100FKEA数据手册

CMF553K0100FKEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0952 ¥ 0.7971
10000+ $ 0.0897 ¥ 0.7507
库存: 5000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 3985.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541