处理中...

首页  >  产品百科  >  MMB02070C3007GB200

MMB02070C3007GB200

产品分类: 贴片电阻
产品描述: 300mΩ ±2% 1W ±50ppm/℃ 0207 贴片安装 5.8mm(长度)
供应商型号: ECO-MMB02070C3007GB200
供应商: 海外现货
标准整包数: 2000
VISHAY INTERTECHNOLOGY 贴片电阻 MMB02070C3007GB200

MMB02070C3007GB200概述

    Vishay Beyschlag MMU 0102, MMA 0204, MMB 0207: Professional Thin Film MELF Resistors
    1. Product Introduction
    The MMU 0102, MMA 0204, and MMB 0207 are professional-grade thin-film Metal Electrode Leadless Face (MELF) resistors designed for modern electronics applications requiring reliability and stability. These resistors find use across multiple industries, particularly in automotive, telecommunications, industrial control, and medical equipment. Their exceptional performance ensures they are well-suited for demanding environments.
    Key features include:
    - High-quality advanced metal film technology.
    - Exceptional overall stability.
    - Superior pulse load capability.
    - Intrinsic sulfur resistance.
    These resistors have gained industry-wide recognition due to their reliability and robustness under critical operational conditions.
    2. Technical Parameters
    Below are the essential technical specifications extracted from the data sheet:
    | Parameter | MMU 0102 | MMA 0204 | MMB 0207 |
    ||
    | DIN Size | 0102 | 0204 | 0207 |
    | Metric Size Code | RC2211M | RC3715M | RC6123M |
    | Resistance Range | 0.22 Ω to 2.21 MΩ | 0.22 Ω to 10 MΩ | 0.1 Ω to 15 MΩ |
    | Resistance Tolerance | ± 5%, ± 2%, ± 1%, ± 0.5% | ± 5%, ± 1%, ± 0.5% | ± 5%, ± 2%, ± 1%, ± 0.5% |
    | Temperature Coefficient| ± 50 ppm/K; ± 25 ppm/K | ± 100 ppm/K; ± 50 ppm/K | ± 100 ppm/K; ± 50 ppm/K; ± 25 ppm/K |
    | Rated Dissipation (P70)| 0.3 W | 0.4 W | 1.0 W |
    | Operating Voltage (Umax.)| 150 V | 200 V | 350 V |
    | Permissible Film Temp. | 155 °C | 155 °C | 155 °C |
    | Operating Temp. Range | -55 °C to 155 °C | -55 °C to 155 °C | -55 °C to 155 °C |
    | Permissible Insulation Voltage| 200 V | 300 V | 500 V |
    3. Product Features and Advantages
    The MMU 0102, MMA 0204, and MMB 0207 offer distinct advantages that set them apart from competitors:
    1. Proven Reliability: These resistors are EN 140401-803 and AEC-Q200 certified, ensuring robust performance in challenging environments.
    2. Superior Stability: Class 0.25 or better stability ensures minimal drift in resistance over time.
    3. Outstanding Pulse Handling: Excellent pulse load capabilities allow reliable operation under transient conditions.
    4. Environmental Compatibility: Intrinsic sulfur resistance prevents performance degradation in harsh environments.
    5. Wide Application Spectrum: Suitable for automotive, telecom, industrial, and medical applications, demonstrating versatility.
    These resistors excel in areas such as power supply filtering, signal processing, and load balancing due to their robust design and broad range of specifications.
    4. Application Case Studies and Usage Recommendations
    These resistors are ideal for scenarios demanding both high precision and stability. Key applications include:
    - Automotive Applications: Voltage regulation and current sensing in engine management systems.
    - Telecommunications: Signal conditioning in data transmission circuits.
    - Medical Devices: Precision measurement in life-support systems.
    Usage Recommendations:
    - Always ensure adequate PCB thermal management to keep resistors within permissible film temperature limits.
    - For critical applications, consider derating the resistors to prolong their functional lifespan.
    Refer to Vishay’s application note “Thermal Management in Surface-Mounted Resistor Applications” for best practices.
    5. Compatibility and Support
    The MMU/MMA/MMB series is fully compatible with common PCB assembly processes, including wave, reflow, and vapor phase soldering. Vishay offers

MMB02070C3007GB200参数

参数
电阻值 300mΩ
精度 ±2%
额定功率 1W
温度系数 ±50ppm/℃
长*宽*高 5.8mm(长度)
通用封装 0207
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

MMB02070C3007GB200厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMB02070C3007GB200数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMB02070C3007GB200 MMB02070C3007GB200数据手册

MMB02070C3007GB200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.0812 ¥ 0.6881
20000+ $ 0.0812 ¥ 0.6881
库存: 28000
起订量: 2000 增量: 0
交货地:
最小起订量为:2000
合计: ¥ 1376.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125