处理中...

首页  >  产品百科  >  CMF551K5000FKEB

CMF551K5000FKEB

产品分类: 通孔电阻
产品描述: 1.5KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)*2.29mm(宽度)
供应商型号: 541-CMF551K5000FKEBTR-ND
供应商: Digi-Key
标准整包数: 1000
VISHAY INTERTECHNOLOGY 通孔电阻 CMF551K5000FKEB

CMF551K5000FKEB概述

    Vishay Dale CMF Series Metal Film Resistors: Industrial Precision and Reliability
    Product Introduction
    The Vishay Dale CMF series metal film resistors represent a premium choice for industrial applications requiring precision, durability, and reliability. These axial-leaded resistors offer robust performance across a wide range of environments and are ideal for industries such as telecommunications, automotive, aerospace, and instrumentation. Designed for both general-purpose and precision applications, the CMF series combines small size, high-quality materials, and excellent electrical characteristics to ensure consistent performance.
    Key features include:
    - Small Size: Conformal-coated design for compact applications.
    - Flame Retardant: Features epoxy coating that ensures safe operation.
    - Precision Control: Controlled temperature coefficient and exceptionally low noise levels.
    - High Frequency Characteristics: Suitable for high-frequency circuits and applications.
    - Exceptional Noise Performance: Typically less than 0.10 μV/V.
    - Custom Options: Special tolerances and temperature coefficient matching available upon request.
    Technical Specifications
    The CMF series offers a broad range of resistance values, power ratings, and temperature coefficients to suit diverse applications. Below are key technical parameters for selected models:
    | Model | Maximum Working Voltage (V) | Power Rating @70°C (W) | Power Rating @125°C (W) | Resistance Range (Ω) | Tolerance (%) | Temperature Coefficient (ppm/°C) |
    ||
    | CMF50 | ≤ 200 | 0.25 | 0.125 | 10 Ω to 2.5 MΩ | ±0.1–5 | 25, 50, 100, 150, 200 |
    | CMF55 | ≤ 250 | 0.5 | 0.25 | 10 Ω to 50 MΩ | ±0.1–5 | 25, 50, 100, 150, 200, 300 |
    | CMF60 | ≤ 500 | 1 | 0.5 | 10 Ω to 50 MΩ | ±0.1–5 | 25, 50, 100, 150, 200, 300 |
    Other notable features:
    - Operating Temperature Range: -55°C to +175°C.
    - Voltage Coefficient: ≤ ±5 ppm/V.
    - Insulation Resistance: ≥ 10^11 Ω.
    - Dielectric Strength: AC 450–900 V.
    Product Features and Advantages
    The CMF series offers several advantages that make it a standout choice for demanding applications:
    1. Compact Design: The conformal-coated package reduces size without compromising performance.
    2. Superior Stability: Exceptional temperature coefficient control minimizes drift, ensuring stable operation over time.
    3. Low Noise: Low voltage coefficient reduces electromagnetic interference in sensitive circuits.
    4. Customizable Options: Users can select specific tolerances and temperature coefficients to meet project requirements.
    5. Wide Operating Range: Designed for extreme temperatures, making it suitable for harsh environments.
    Application Cases and Usage Recommendations
    The CMF series is versatile and can be found in numerous real-world applications:
    1. Telecommunications: Used in signal processing circuits where precision and stability are crucial.
    2. Automotive: Ideal for engine control units (ECUs) and sensors that require reliable performance under varying environmental conditions.
    3. Medical Devices: Suited for non-critical systems that demand high precision but lower risk.
    Usage Suggestions:
    - Ensure proper derating when operating at elevated temperatures to maintain long-term stability.
    - Use in conjunction with surge protection components to protect against voltage spikes.
    - Regularly monitor for signs of wear or performance degradation in high-stress environments.
    Compatibility and Support
    The CMF series is compatible with most standard through-hole PCB designs. Vishay provides extensive support, including detailed dat

CMF551K5000FKEB参数

参数
电阻值 1.5KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)*2.29mm(宽度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF551K5000FKEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF551K5000FKEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF551K5000FKEB CMF551K5000FKEB数据手册

CMF551K5000FKEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.19 ¥ 1.5898
2000+ $ 0.1744 ¥ 1.4594
3000+ $ 0.1664 ¥ 1.3924
5000+ $ 0.1573 ¥ 1.3166
7000+ $ 0.1519 ¥ 1.2714
10000+ $ 0.1467 ¥ 1.2273
25000+ $ 0.135 ¥ 1.1295
50000+ $ 0.1277 ¥ 1.0684
库存: 2000
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 1589.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541