处理中...

首页  >  产品百科  >  RN60C2002BB14

RN60C2002BB14

产品分类: 通孔电阻
产品描述: 20KΩ ±0.1% 250mW ±50ppm/℃ 插件 通孔安装 8.74mm(长度)*3.68mm(宽度)
供应商型号: TS-RN60C2002BB14
供应商: 海外现货
标准整包数: 100
VISHAY INTERTECHNOLOGY 通孔电阻 RN60C2002BB14

RN60C2002BB14概述

    Vishay Dale CMF Series Metal Film Resistors: Technical Overview
    Product Introduction
    The Vishay Dale CMF series offers precision metal film resistors designed to meet stringent military standards, specifically MIL-R-10509 and MIL-PRF-22684. These resistors are characterized by their robust construction, excellent reliability, and precise tolerance levels. Their primary function is to provide accurate current control and voltage regulation in various electronic circuits, particularly in aerospace, defense, and industrial applications where environmental and performance consistency are critical.
    The CMF series includes two main subtypes:
    - RN Series: Tailored for military-grade electronics.
    - RL Series: Designed for commercial and military applications requiring solderable leads.
    Technical Parameters
    | Model | Power Rating (W) @ +70°C | Voltage Coefficient (ppm/V) | Resistance Range (Ω) | Tolerance (%) | Max. Working Voltage (V) |
    |
    | CMF50 | 0.05 | 5 | 10 to 100k | ±0.1, ±0.25, ±0.5, ±1 | 200 |
    | CMF55 | 0.10 | 5 | 10 to 301k | ±0.1, ±0.25, ±0.5, ±1 | 200 |
    | CMF60 | 0.25 | 5 | 10 to 1M | ±0.1, ±0.25, ±0.5, ±1 | 300 |
    | CMF65 | 0.50 | 5 | 10 to 2M | ±0.1, ±0.25, ±0.5, ±1 | 350 |
    | CMF70 | 0.75 | 5 | 10 to 2.49M | ±0.1, ±0.25, ±0.5, ±1 | 500 |
    | CMF07 | 0.25 | 5 | 51 to 150k | ±2, ±5 | 250 |
    | CMF20 | 0.50 | 5 | 4.3 to 470k | ±2, ±5 | 350 |
    Additional key parameters:
    - Temperature Coefficient: ±100 ppm/°C (Characteristic D), ±50 ppm/°C (Characteristic C), ±25 ppm/°C (Characteristic E).
    - Dielectric Strength: 450V to 700V depending on model.
    - Operating Temperature Range: -65°C to +175°C.
    - Terminal Strength: Up to 5 lbs for RL07/RL20 models.
    Product Features and Advantages
    The CMF series offers several unique features that set it apart from competitors:
    1. Exceptional Noise Performance: With a noise level of -40 dB, these resistors are ideal for audio and RF applications.
    2. Precise Voltage Coefficient: Maintains stable performance even under varying voltage conditions.
    3. Flame Retardant Coating: Ensures safety in harsh environments.
    4. Wide Resistance Range: Offers versatility for diverse circuit designs.
    5. High-Temperature Compatibility: Capable of operation in extreme thermal conditions.
    These resistors are also environmentally compliant, meeting the rigorous MIL standards for durability and reliability.
    Application Case Studies and Recommendations
    The CMF series is widely used in applications requiring high precision and stability. Some common use cases include:
    - Military Communication Systems: High accuracy and durability make them ideal for mission-critical systems.
    - Industrial Automation: Stable performance under fluctuating temperatures enhances reliability.
    - Medical Devices: Their precision and stability contribute to safe and reliable operation.
    For optimal performance, users should ensure proper derating at elevated temperatures and follow recommended soldering techniques. Additionally, consider bulk packaging options for large-scale projects to reduce costs.
    Compatibility and Support
    Vishay Dale provides comprehensive support through its website and technical team. The CMF series is fully compatible with MIL standards and can replace older military resistor models such as RN70. Comme

RN60C2002BB14参数

参数 值
电阻值 20KΩ
精度 ±0.1%
额定功率 250mW
温度系数 ±50ppm/℃
长*宽*高 8.74mm(长度)*3.68mm(宽度)
通用封装 插件
安装方式 通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

RN60C2002BB14厂商介绍

Vishay是从事分立电子元件等的公司。其业务主要涉及电阻、MOSFET、二极管、电容器等分立元件,应用于汽车、工业、通信等八大领域,在全球17个国家设有69个制造基地。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 Vishay Intertechnology 相关型号,如 SMBJ5.0CA、SN65HVD3082EDR、6N137、MMBT2222A 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

RN60C2002BB14数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY RN60C2002BB14 RN60C2002BB14数据手册

RN60C2002BB14封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 0.7222 ¥ 6.139
库存: 0
起订量: 400 增量: 1
交货地:
最小起订量为:100
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541