处理中...

首页  >  产品百科  >  CMF5595K300FKEA

CMF5595K300FKEA

产品分类: 通孔电阻
产品描述: 95.3KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)
供应商型号: CMF5595K300FKEA-ND
供应商: Digi-Key
标准整包数: 1
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5595K300FKEA

CMF5595K300FKEA概述

    Vishay Dale CMF Series Metal Film Resistors: A Comprehensive Technical Overview
    Product Introduction
    The Vishay Dale CMF series of metal film resistors is designed for industrial applications requiring precision and reliability. These resistors are notable for their small size, conformal coating, and excellent high-frequency characteristics. They are suitable for use across a broad spectrum of industries, including automotive, telecommunications, and consumer electronics.
    Key features of the CMF series include:
    - Conformal-coated construction for enhanced durability.
    - Controlled temperature coefficient for stable performance.
    - Exceptionally low noise levels, contributing to high signal fidelity.
    - Low voltage coefficient, ensuring minimal variation in resistance with voltage changes.
    The CMF series offers flexibility in resistance values ranging from 10 Ω to 50 MΩ, making them ideal for applications where precise control of current or voltage is required.
    Technical Parameters
    | Parameter | Unit | CMF50 | CMF55 | CMF60 | CMF65 | CMF70 |
    ||
    | Maximum Working Voltage | V | ≤ 200 | ≤ 250 | ≤ 500 | ≤ 500 | ≤ 500 |
    | Power Rating (P70°C) | W | 0.25 | 0.5 | 1 | 1.5 | 1.75 |
    | Power Rating (P125°C) | W | 0.125 | 0.25 | 0.5 | 1 | 1.25 |
    | Resistance Range | Ω | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M | 10–2.5M |
    | Tolerance | ± % | 0.1–5 | 0.1–5 | 0.1–5 | 0.1–5 | 0.1–5 |
    | Temperature Coefficient | ppm/°C | 25–300 | 25–300 | 25–300 | 25–300 | 25–300 |
    Additional key specifications include:
    - Insulation Voltage (min): >500 Veff
    - Voltage Coefficient: ±5 ppm/V
    - Dielectric Strength: 450–900 VAC
    - Operating Temperature Range: -55°C to +175°C
    - Noise Level: Typically <0.05 μV/V over a decade of frequency
    These resistors exhibit exceptional performance across a range of electrical characteristics, making them well-suited for demanding applications.
    Product Features and Advantages
    The CMF series stands out due to its unique combination of features:
    1. Small Size and Robust Design: The conformal epoxy coating ensures protection against environmental factors like moisture and dust, enhancing long-term reliability.
    2. Precision Performance: With tolerances as tight as ±0.1% and temperature coefficients as low as 25 ppm/°C, these resistors deliver exceptional accuracy.
    3. High Frequency Capability: Designed for excellent performance in high-frequency applications, minimizing signal distortion.
    4. Low Noise Levels: The typically low noise levels (<0.05 μV/V) ensure high-fidelity operation in sensitive circuits.
    These advantages make the CMF series highly competitive in precision applications such as industrial instrumentation, communication systems, and audio equipment.
    Application Case Studies and Usage Recommendations
    The CMF series finds application in a variety of fields, including:
    - Automotive Electronics: Used in fuel injection systems and engine control units due to their stability and high-temperature tolerance.
    - Medical Equipment: Ideal for applications requiring high precision and low noise, such as ECG machines.
    - Telecommunications: Suitable for filtering and impedance matching in RF circuits.
    Usage Suggestions:
    - When selecting a resistor, consider the power dissipation to avoid overheating and ensure longevity. Use the derating curve to select appropriate power ratings based on the ambient temperature.
    - For high-frequency applications, opt for non-helixed resistors to minimize inductance.
    Compatibility and Support
    The CMF series is compatible with standard through-hole mounting techniques, making integration into exist

CMF5595K300FKEA参数

参数
电阻值 95.3KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF5595K300FKEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5595K300FKEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5595K300FKEA CMF5595K300FKEA数据手册

CMF5595K300FKEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0978 ¥ 0.8109
库存: 0
起订量: 5000 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541