处理中...

首页  >  产品百科  >  CRCW04021M10FKEDC

CRCW04021M10FKEDC

产品分类: 贴片电阻
产品描述: 1.1MΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*350μm
供应商型号: 541-4794-2-ND
供应商: Digi-Key
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW04021M10FKEDC

CRCW04021M10FKEDC概述

    Vishay Electronic Resistor Products Technical Overview
    Product Introduction
    Vishay's electronic resistor series includes a wide range of thick-film chip resistors designed for high-volume applications across various industries. These resistors are ideal for commercial uses where stability and performance under diverse conditions are critical. The resistors are characterized by their robust lead-free solder contacts atop a nickel barrier layer and ceramic substrate coated with metal glaze. Available in multiple sizes, they cater to applications demanding precise resistance values ranging from 1Ω to 10MΩ, with tolerances as tight as ±1%. Suitable for use in consumer electronics, automotive, telecommunications, and industrial equipment, these resistors provide excellent reliability and functionality.
    Technical Parameters
    The key technical specifications of Vishay's CRCW...C e3 series are as follows:
    | Model | Case Size (Inch) | Case Size (Metric) | Power Rating @ 70°C (W) | Limiting Voltage (Max., AC/DC, V) | Insulation Voltage (1 min., V) | Insulation Resistance (Ω) |
    ||
    | CRCW0402...C | 0402 | 1005 | 0.063 | 50 | >75 | >10^9 |
    | CRCW0603...C | 0603 | 1608 | 0.10 | 75 | >100 | >10^9 |
    | CRCW0805...C | 0805 | 2012 | 0.125 | 150 | >200 | >10^9 |
    | CRCW1206...C | 1206 | 3216 | 0.25 | 200 | >300 | >10^9 |
    Other important specifications include:
    - Temperature Coefficient: ±100 ppm/K to ±200 ppm/K.
    - Operating Temperature Range: -55°C to +155°C.
    - Failures Rate: ≤0.1 x 10^-9 h^-1.
    Product Features and Advantages
    This series of resistors offers several unique advantages:
    1. High Stability: Maintains accuracy with ΔR/R ≤ 1% over 1000 hours at 70°C.
    2. Lead-Free Construction: Eco-friendly, Pb-free solder joints ensure compliance with RoHS standards.
    3. Wide Resistance Range: Provides precise values from 1Ω to 10MΩ with customizable tolerance levels.
    4. Rugged Design: High-limiting voltage supports robust performance even under extreme operational conditions.
    5. Market Competitive Edge: Ideal for compact designs and where space-saving is a priority due to standardized case sizes.
    Application Cases and Usage Recommendations
    These resistors are widely used in diverse sectors such as mobile devices, wearable tech, and power supply systems. Here are some suggested applications and optimization tips:
    - Signal Processing Circuits: Use the CRCW0402 model in dense PCB designs where miniaturization is essential.
    - Power Management Systems: The higher-power CRCW1206 is recommended for circuits requiring higher current handling up to 3.5A at 70°C.
    - Consumer Electronics: Select models with ±1% tolerance for precision applications like audio amplifiers or precision sensing circuits.
    - Recommendation: Always adhere to thermal management best practices, such as ensuring adequate heat sink design, to maximize reliability under load.
    Compatibility and Support
    The CRCW...C e3 series is fully compatible with standard surface mount technology (SMT) assembly processes and adheres to industry standards such as IEC 60286-3 and IPC-7351. Vishay provides comprehensive technical support, including detailed documentation, application notes, and compatibility matrices, available on their website or via direct contact with their technical team.
    Common Issues and Solutions
    Here are some frequently encountere

CRCW04021M10FKEDC参数

参数
电阻值 1.1MΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*350μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CRCW04021M10FKEDC厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW04021M10FKEDC数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW04021M10FKEDC CRCW04021M10FKEDC数据手册

CRCW04021M10FKEDC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0047 ¥ 0.04
20000+ $ 0.0034 ¥ 0.0281
50000+ $ 0.0033 ¥ 0.0278
70000+ $ 0.0033 ¥ 0.0276
100000+ $ 0.0033 ¥ 0.0275
250000+ $ 0.0033 ¥ 0.0272
500000+ $ 0.0033 ¥ 0.027
1000000+ $ 0.0032 ¥ 0.0268
库存: 50000
起订量: 10000 增量: 1
交货地:
最小起订量为:10000
合计: ¥ 400
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125