处理中...

首页  >  产品百科  >  MMU01020E4322BB300

MMU01020E4322BB300

产品分类: 贴片电阻
产品描述: 43.2KΩ ±0.1% 200mW ±15ppm/℃ 0102 贴片安装 2.2mm(长度)
供应商型号: ECO-MMU01020E4322BB300
供应商: 海外现货
标准整包数: 3000
VISHAY INTERTECHNOLOGY 贴片电阻 MMU01020E4322BB300

MMU01020E4322BB300概述

    Vishay Beyschlag Precision Thin Film MELF Resistors: MMU 0102, MMA 0204, MMB 0207
    Product Introduction
    Vishay Beyschlag's MMU 0102, MMA 0204, and MMB 0207 precision thin film MELF (Metal Electrode Leadless Face) resistors are a premium choice for modern professional electronics requiring high reliability and stability. These resistors cater to diverse applications such as automotive, telecommunication, industrial, and medical equipment, reflecting their superior performance and robustness.
    Technical Specifications
    The key specifications for these resistors include:
    - DIN Size: 0102 (MMU 0102), 0204 (MMA 0204), 0207 (MMB 0207)
    - Resistance Range:
    - MMU 0102: 22 Ω to 332 kΩ
    - MMA 0204: 10 Ω to 511 kΩ
    - MMB 0207: 15 Ω to 1 MΩ
    - Tolerance:
    - ± 0.5%, ± 0.25%, ± 0.1%
    - Temperature Coefficient (TC):
    - ± 25 ppm/K or ± 15 ppm/K (specific configurations)
    - Rated Power Dissipation:
    - MMU 0102: 0.2 W
    - MMA 0204: 0.25 W
    - MMB 0207: 0.4 W
    - Operating Voltage:
    - MMU 0102: 150 V
    - MMA 0204: 200 V
    - MMB 0207: 350 V
    - Operating Temperature Range:
    - -55°C to 125°C
    Product Features and Advantages
    - Approved to EN 140401-803 and AEC-Q200 Qualified, ensuring stringent quality standards.
    - Advanced Metal Film Technology delivers high precision and stability.
    - Superior Stability: Class 0.05, making them ideal for critical applications.
    - Intrinsic Sulfur Resistance ensures longevity in harsh environments.
    - Compliance with Material Categorization adheres to industry standards for hazardous substances.
    Application Case Studies and Usage Recommendations
    These resistors are versatile and find application in various sectors:
    - Automotive: High-stress environments require stable components like the MMU 0102.
    - Telecommunication: The MMA 0204 is suited for devices requiring precise signal control.
    - Industrial: The MMB 0207 is recommended for heavy-duty industrial machinery needing robust resistance.
    Usage Tips:
    - Ensure proper thermal management to maintain operational temperatures within limits.
    - Select appropriate packaging based on application needs (e.g., blister tape for automated assembly).
    Compatibility and Support
    The resistors are fully compliant with RoHS, ELV, and WEEE directives, promoting environmental sustainability. Vishay offers comprehensive support including documentation, technical assistance, and compliance certifications.
    Common Issues and Solutions
    - Issue: Excessive power dissipation leading to overheating.
    - Solution: Implement effective thermal management strategies, such as optimizing PCB layout to reduce thermal resistance.
    - Issue: Drift over time affecting performance.
    - Solution: Regular calibration and monitoring can mitigate this issue by identifying early signs of drift.
    Conclusion and Recommendation
    Vishay Beyschlag’s MMU 0102, MMA 0204, and MMB 0207 resistors stand out due to their high precision, durability, and wide range of applications. These qualities make them highly recommended for demanding industries requiring reliable and stable components. Their advanced features and adherence to international standards underscore their superiority in the market. Therefore, they are an excellent choice for engineers looking for top-tier MELF resistors.
    This article has been crafted based on the detailed technical specifications provided in the Vishay Beyschlag datasheet, ensuring accuracy and relevance. For further inquiries or technical support, please contact melf@vishay.com.

MMU01020E4322BB300参数

参数
电阻值 43.2KΩ
精度 ±0.1%
额定功率 200mW
温度系数 ±15ppm/℃
长*宽*高 2.2mm(长度)
通用封装 0102
安装方式 贴片安装

MMU01020E4322BB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMU01020E4322BB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMU01020E4322BB300 MMU01020E4322BB300数据手册

MMU01020E4322BB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.3395 ¥ 2.8754
30000+ $ 0.3395 ¥ 2.8754
库存: 9000
起订量: 3000 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 8626.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125