处理中...

首页  >  产品百科  >  WSL2512R0330JEA

WSL2512R0330JEA

产品分类: 贴片电阻
产品描述: 33mΩ ±5% 1W ±75ppm/℃ 2512 贴片安装 6.35mm*3.17mm*640μm
供应商型号: UA-WSL2512R0330JEA
供应商: 海外现货
标准整包数: 2000
VISHAY INTERTECHNOLOGY 贴片电阻 WSL2512R0330JEA

WSL2512R0330JEA概述

    Vishay Power Metal Strip® Resistors: A Comprehensive Guide
    Product Introduction
    The Vishay Power Metal Strip® Resistors, specifically the WSL Series, represents a breakthrough in the field of surface-mount resistors, designed primarily for applications involving current sensing, voltage division, and pulse handling. These resistors offer extremely low resistance values down to 0.0005 ohms, making them indispensable for demanding electronic circuits where precision and reliability are paramount. The series spans across multiple sizes and resistance ranges, providing versatility for various industries, including automotive, industrial automation, consumer electronics, and telecommunications.
    Technical Parameters
    The WSL Series boasts an array of impressive technical specifications:
    | Model | Resistor Size (inches) | Power Rating @ 70°C | Resistance Range (Ω) | Inductance (nH) | Thermal EMF (μV/°C) | TCR (ppm/°C) |
    ||
    | WSL0603 | 0.060x0.030 | 0.1 W | 0.01 to 0.1 | 0.5–5 | <3 | ±75 to ±400 |
    | WSL0805 | 0.080x0.050 | 0.125 W | 0.005 to 0.2 | 0.5–5 | <3 | ±75 to ±400 |
    | WSL1206 | 0.126x0.063 | 0.25 W | 0.001 to 0.2 | 0.5–5 | <3 | ±75 to ±400 |
    | WSL2010 | 0.200x0.100 | 0.5 W | 0.001 to 0.5 | 0.5–5 | <3 | ±75 to ±400 |
    | WSL2512 | 0.250x0.125 | 1.0 W | 0.0005 to 0.5 | 0.5–5 | <3 | ±75 to ±400 |
    | WSL2816 | 0.280x0.165 | 2.0 W | 0.002 to 0.1 | 0.5–5 | <3 | ±75 to ±400 |
    Additional highlights include:
    - Sulfur Resistance: Resistant to high sulfur environments.
    - Extremely Low Inductance: Between 0.5 nH and 5 nH.
    - Very Low Thermal EMF: <3 μV/°C.
    - AEC-Q200 Qualified: Suitable for automotive-grade applications.
    - Wide Operating Temperature Range: From -65°C to +170°C.
    - Material Categorization: Compliant with RoHS standards.
    Product Features and Advantages
    The WSL Series offers several distinct advantages over competing products:
    1. All-Welded Construction: Ensures exceptional mechanical stability and durability.
    2. Ultra-Low Resistance Values: Enables precise current sensing in demanding applications.
    3. Environmental Resilience: Withstands high sulfur environments and thermal shocks.
    4. Outstanding Pulse Handling: Low inductance and thermal EMF make these resistors ideal for transient pulse conditions.
    5. Compliance with Industry Standards: Meets AEC-Q200 qualification, ensuring reliability in automotive systems.
    Application Case Studies and Usage Recommendations
    The WSL Series is highly versatile, finding applications in numerous industries:
    - Automotive: Current sensing in battery management systems and fuel injection circuits.
    - Industrial: Precision current monitoring in motor control units and industrial automation equipment.
    - Consumer Electronics: Load balancing in smartphones and portable devices.
    Recommendation: When designing a circuit, prioritize resistor selection based on the specific environmental conditions and current load requirements. For instance, the WSL0603 is well-suited for small-scale consumer electronics due to its compact size and lower power rating, whereas the WSL2512 or WSL2816 would be better for heavy-duty industrial applications requiring higher wattage.
    Compatibility and Support
    The WSL Series is compatible wit

WSL2512R0330JEA参数

参数
电阻值 33mΩ
精度 ±5%
额定功率 1W
温度系数 ±75ppm/℃
长*宽*高 6.35mm*3.17mm*640μm
通用封装 2512
安装方式 贴片安装
应用等级 工业级

WSL2512R0330JEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

WSL2512R0330JEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY WSL2512R0330JEA WSL2512R0330JEA数据手册

WSL2512R0330JEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.2175 ¥ 1.8227
库存: 0
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125