处理中...

首页  >  产品百科  >  CRCW0402357KFKTD

CRCW0402357KFKTD

产品分类: 贴片电阻
产品描述: 357KΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: 71-CRCW0402-357K
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW0402357KFKTD

CRCW0402357KFKTD概述

    Vishay Lead (Pb)-Bearing Thick Film Rectangular Chip Resistors
    Product Introduction
    Vishay's lead-bearing thick film rectangular chip resistors represent a cutting-edge solution for various electronic applications requiring precise resistance values. These resistors come in a wide range of sizes and resistance values, offering exceptional stability and durability. The primary functions of these resistors include current control, voltage division, signal processing, and power distribution. They find applications across multiple industries, including automotive, consumer electronics, telecommunications, industrial automation, and medical devices.
    Technical Parameters
    | Model | Size (in Inches/Metric) | Rated Dissipation (W) | Limiting Element Voltage (V) | Insulation Voltage (V) | Temperature Coefficient (ppm/K) | Tolerance (%) | Resistance Range (Ω) |

    | D10 | 0402 (1005) | 0.063 | 50 | >75 | ±100 | ±1, ±5 | 1R0 to 10M E24; E96 |
    | D11 | 0603 (1608) | 0.10 | 75 | >100 | ±100 | ±1, ±5 | 1R0 to 10M E24; E96 |
    | D12 | 0805 (2012) | 0.125 | 150 | >200 | ±100 | ±1, ±5 | 1R0 to 10M E24; E96 |
    | D25 | 1206 (3216) | 0.25 | 200 | >300 | ±100 | ±1, ±5 | 1R0 to 10M E24; E96 |
    | CRCW1210 | 1210 (3225) | 0.50 | 200 | >300 | ±100 | ±1, ±5 | 1R0 to 10M E24; E96 |
    | CRCW1218 | 1218 (3246) | 1.00 | 200 | >300 | ±100 | ±1, ±5 | 1R0 to 2M2 E24; E96 |
    | CRCW2010 | 2010 (5025) | 0.75 | 400 | >300 | ±100 | ±1, ±5 | 1R0 to 10M E24; E96 |
    | CRCW2512 | 2512 (6332) | 1.00 | 500 | >300 | ±100 | ±1, ±5 | 1R0 to 10M E24; E96 |
    These resistors have been certified under AEC-Q200 standards, ensuring compliance with automotive industry requirements. The power rating depends on the maximum temperature at the solder point, component placement density, and substrate material.
    Product Features and Advantages
    1. High Stability: These resistors exhibit a ΔR/R = 1% after 1000 hours at 70°C, indicating excellent long-term stability.
    2. Lead-Bearing Termination Plating: On a nickel barrier layer, this ensures reliable connections.
    3. Metal Glaze on Ceramic: Enhances thermal conductivity and mechanical strength.
    4. Halogen-Free Compliance: Complies with IEC 61249-2-21 definition, making them environmentally friendly.
    5. AEC-Q200 Qualified: Ensures compliance with rigorous automotive quality standards.
    Application Cases and Usage Recommendations
    These resistors are suitable for a variety of applications, including:
    - Automotive sensors and control systems.
    - Consumer electronics like smartphones and tablets.
    - Industrial automation equipment where precise resistance values are critical.
    When using these resistors, ensure proper PCB design to maximize heat dissipation. For example, placing components with high power ratings on large copper areas can prevent overheating.
    Compatibility and Support
    The Vishay resistors are compatible with standard PCB assembly processes. They come in paper tape or blister packaging, adhering to IEC 60286-3 standards. Vishay provides c

CRCW0402357KFKTD参数

参数
电阻值 357KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW0402357KFKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW0402357KFKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW0402357KFKTD CRCW0402357KFKTD数据手册

CRCW0402357KFKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.2185 ¥ 1.8463
10+ $ 0.107 ¥ 0.9037
100+ $ 0.061 ¥ 0.515
500+ $ 0.0426 ¥ 0.3595
1000+ $ 0.0363 ¥ 0.3067
2500+ $ 0.0286 ¥ 0.2417
10000+ $ 0.0216 ¥ 0.1825
50000+ $ 0.0205 ¥ 0.1734
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125