处理中...

首页  >  产品百科  >  CRCW040227K4FKTD

CRCW040227K4FKTD

产品分类: 贴片电阻
产品描述: 27.4KΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: M-CRCW040227K4FKTD
供应商: Future
标准整包数: 10000
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW040227K4FKTD

CRCW040227K4FKTD概述

    Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors
    Product Introduction
    The Vishay Lead (Pb)-Bearing Thick Film, Rectangular Chip Resistors offer a wide range of precision resistive solutions for diverse electronic applications. These resistors are designed to ensure stability, reliability, and exceptional performance across various operational environments. Ideal for use in automotive, industrial, and consumer electronics, these chip resistors are available in different sizes, from 0402 to 2512 packages, providing resistance values ranging from 1 ohm to 10 megohms.
    Key applications include signal processing, filtering, voltage division, current sensing, and general-purpose circuit design in environments where consistent performance under varying conditions is critical.
    Technical Parameters
    Below are the key technical specifications for the Vishay Lead (Pb)-Bearing Thick Film Resistors:
    | Model | Size | Rated Dissipation (W) | Limiting Element Voltage (V AC/DC) | Insulation Voltage (V) | Temp. Coefficient (ppm/K) | Tolerance (%) |
    ||
    | D10 | 0402 | 0.063 | 50 | >75 | ±100 | ±1, ±5 |
    | D11 | 0603 | 0.10 | 75 | >100 | ±100 | ±1, ±5 |
    | D12 | 0805 | 0.125 | 150 | >200 | ±100, ±200 | ±1, ±5 |
    | D25 | 1206 | 0.25 | 200 | >300 | ±100, ±200 | ±1, ±5 |
    | CRCW1210 | 1210 | 0.50 | 200 | >300 | ±100, ±200 | ±1, ±5 |
    | CRCW1218 | 1218 | 1.0 | 200 | >300 | ±100, ±200 | ±1, ±5 |
    | CRCW2010 | 2010 | 0.75 | 400 | >300 | ±100, ±200 | ±1, ±5 |
    | CRCW2512 | 2512 | 1.0 | 500 | >300 | ±100, ±200 | ±1, ±5 |
    Note: Power ratings depend on solder point temperatures, component density, and substrate materials.
    Product Features and Advantages
    1. Stability: Offers ΔR/R = 1% stability after 1000 hours at 70°C.
    2. Durability: Enhanced with a lead-bearing termination plating over a nickel barrier layer for superior corrosion resistance.
    3. Performance: High-quality ceramic with metal glaze ensures robust performance even under extreme conditions.
    4. Compliance: Fully compliant with AEC-Q200 standards, making it suitable for automotive applications.
    5. Reliability: Halogen-free, ensuring compliance with industry standards such as IEC 61249-2-21.
    These features make the Vishay Thick Film Resistors a reliable choice for demanding applications requiring high precision and long-term stability.
    Application Case Studies and Usage Suggestions
    Applications:
    - Signal conditioning circuits
    - Current limiting in power supplies
    - Voltage divider networks
    - Filtering circuits
    Usage Suggestions:
    1. When used in high-frequency applications, ensure proper thermal management to maintain optimal performance.
    2. Use zero-ohm jumpers for trace continuity and connectivity between circuit boards.
    3. Ensure the PCB layout accommodates thermal expansion to avoid mechanical stress on the resistors.
    4. Consider using multiple small resistors in parallel to handle higher power loads.
    Compatibility and Support
    These Vishay resistors are compatible with standard PCB assembly processes and are available in paper tape packaging as per IEC 60286-3. Vishay provi

CRCW040227K4FKTD参数

参数
电阻值 27.4KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW040227K4FKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW040227K4FKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW040227K4FKTD CRCW040227K4FKTD数据手册

CRCW040227K4FKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0156 ¥ 0.1316
20000+ $ 0.0151 ¥ 0.1273
30000+ $ 0.015 ¥ 0.1264
40000+ $ 0.0149 ¥ 0.1255
50000+ $ 0.0145 ¥ 0.1227
库存: 10000
起订量: 10000 增量: 10000
交货地:
最小起订量为:10000
合计: ¥ 1316
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125