处理中...

首页  >  产品百科  >  CRCW04022M80FKTD

CRCW04022M80FKTD

产品分类: 贴片电阻
产品描述: 2.8MΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm*500μm*400μm
供应商型号: 71-CRCW04022M80FKTD
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW04022M80FKTD

CRCW04022M80FKTD概述

    Vishay Lead (Pb)-Bearing Thick Film Chip Resistors – Comprehensive Technical Overview
    Product Introduction
    Vishay’s D/CRCW Series represents a robust line of lead-bearing thick film chip resistors that are designed to meet stringent reliability and stability demands across diverse industries. These resistors cater to applications where Pb-bearing terminations are required, providing excellent performance in environments requiring high precision and consistent functionality.
    Key highlights include:
    - High-stability performance, ensuring ΔR/R ≤ 1% over 1000 hours at 70°C.
    - AEC-Q200 qualification, meeting automotive and industrial standards.
    - Material categorization aligns with leading industry compliance standards like RoHS and REACH.

    Primary applications include military and industrial sectors, making them a trusted choice for mission-critical electronic designs.
    Technical Specifications
    Below are the key technical specifications extracted from the product data sheet:
    | Parameter | D10/CRCW0402 | D11/CRCW0603 | D12/CRCW0805 | D25/CRCW1206 | CRCW1210 | CRCW1218 | CRCW2010 | CRCW2512 |
    |
    | Resistance Range | 1 Ω–10 MΩ | 1 Ω–10 MΩ | 1 Ω–10 MΩ | 1 Ω–10 MΩ | 1 Ω–10 MΩ | 1 Ω–2.2 MΩ | 1 Ω–10 MΩ | 1 Ω–10 MΩ |
    | Tolerance (%) | ±5%, ±1% | ±5%, ±1% | ±5%, ±1% | ±5%, ±1% | ±5%, ±1% | ±5%, ±1% | ±5%, ±1% | ±5%, ±1% |
    | Temperature Coefficient | ±200 ppm/K, ±100 ppm/K | ±200 ppm/K, ±100 ppm/K | ±200 ppm/K, ±100 ppm/K | ±200 ppm/K, ±100 ppm/K | ±200 ppm/K, ±100 ppm/K | ±200 ppm/K, ±100 ppm/K | ±200 ppm/K, ±100 ppm/K | ±200 ppm/K, ±100 ppm/K |
    | Rated Power (P70) | 0.063 W | 0.10 W | 0.125 W | 0.25 W | 0.5 W | 1.0 W | 0.75 W | 1.0 W |
    | Operating Voltage (Umax.) | 50 V | 75 V | 150 V | 200 V | 200 V | 200 V | 400 V | 500 V |
    | Max. Resistance Change @ P70 | ≤1% (1000 h) | ≤1% (1000 h) | ≤1% (1000 h) | ≤1% (1000 h) | ≤1% (1000 h) | ≤1% (1000 h) | ≤1% (1000 h) | ≤1% (1000 h) |
    Additional features include jumper options for zero ohms (0 Ω), with corresponding maximum current ratings up to 7 A.
    Product Features and Advantages
    The D/CRCW series offers several advantages that enhance its market appeal:
    - High Thermal Stability: Ensures reliability under varying environmental conditions.
    - Compliance with Standards: AEC-Q200 certification supports automotive and industrial-grade quality.
    - Precision Performance: Offers ±1% tolerance and low temperature coefficients, ensuring high accuracy.
    - Durability: Suitable for harsh environments, supporting extended operational lifetimes.
    - Ease of Integration: Designed for automated assembly and compatible with various soldering techniques.
    These characteristics make the D/CRCW series highly competitive for demanding applications such as power supplies, communication devices, and military electronics.
    Application Cases and Usage Recommendations
    The D/CRCW resistors are well-suited for the following use cases:
    - Military Electronics: Where precise resistance values and long-term stability are critical.
    - Industrial Automation: In systems requiring robustness against thermal stress and vibration.
    - Communication Systems: For precision components handling high-frequency signals.
    Usage Tips:
    - Ensure proper heat dissipation during installation to avoid exceeding the maximum film temperature (155°C).
    - Avoid prolonged overloading beyond rated dissipation levels to prevent permanent drift in resistance values.
    Compatibility and Support
    The D/CRCW series is fully compatible with SnPb and Pb-free soldering processes, providing flexibility in

CRCW04022M80FKTD参数

参数
电阻值 2.8MΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm*500μm*400μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

CRCW04022M80FKTD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW04022M80FKTD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW04022M80FKTD CRCW04022M80FKTD数据手册

CRCW04022M80FKTD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.2185 ¥ 1.8463
10+ $ 0.107 ¥ 0.9037
100+ $ 0.061 ¥ 0.515
500+ $ 0.0426 ¥ 0.3595
1000+ $ 0.0363 ¥ 0.3067
2500+ $ 0.0286 ¥ 0.2417
10000+ $ 0.0216 ¥ 0.1825
50000+ $ 0.0205 ¥ 0.1734
库存: 10000
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.84
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125