处理中...

首页  >  产品百科  >  CSR0204FTDV2R50

CSR0204FTDV2R50

产品分类: 贴片电阻
厂牌: VIKING TECH/台湾光颉科技
产品描述: 2.5Ω ±1% 250mW ±50ppm/℃
供应商型号: CSR0204FTDV2R50
供应商: 云汉优选
标准整包数: 3000
VIKING TECH/台湾光颉科技 贴片电阻 CSR0204FTDV2R50

CSR0204FTDV2R50概述

    Metal Film Precision Resistor - CSR Series
    Product Introduction
    The CSR Series is a high-quality line of metal film precision resistors produced by Viking Tech Corporation. These resistors are known for their exceptional stability, tight tolerances, and minimal temperature coefficient of resistance (TCR). The product line caters to various industries including telecommunications, medical equipment, and measurement/testing devices.
    The resistors come in two size specifications: 0204 and 0207, which correspond to dimensions of 3.5 × 1.4 mm and 5.9 × 2.2 mm respectively. Their resistance ranges extend from as low as 0.1 Ω to as high as 10 MΩ, allowing them to meet diverse application needs.
    Technical Parameters
    | Feature | Specification |

    | Size | 0204: 3.5 × 1.4 mm
    0207: 5.9 × 2.2 mm |
    | Resistance Range | 0.1 Ω to 10 MΩ |
    | Tolerance | ±0.1%, ±0.25%, ±0.5%, ±1%, ±5% |
    | TCR (PPM/°C) | ±10 (±0.1% tol.), ±15 (±0.25%-±1%), ±25 (±5%) |
    | Power Rating | Up to 1 W (0204), 2/5 W (0204); up to 1 W (0207) |
    | Operating Temperature | -55°C to +155°C |
    | Maximum Operating Voltage| 200 V (0204), 300 V (0207) |
    | Package Types | Taping reel |
    Product Features and Advantages
    The CSR Series resistors boast several key advantages:
    1. Excellent Stability: Maintains consistent performance under varying conditions.
    2. Tight Tolerances: Offers precision down to ±0.1%, crucial for critical applications.
    3. Low TCR: With TCR as low as ±10 ppm/°C, these resistors minimize resistance drift due to temperature changes.
    4. High Power Rating: Supports up to 1 W (0207) and 2/5 W (0204), suitable for demanding applications.
    5. Broad Resistance Range: Covers an extensive range of resistances, making it versatile for multiple use cases.
    Applications and Usage Suggestions
    The CSR Series is widely used in telecommunication systems, medical devices, and test/measurement equipment. Here are some recommended applications and tips for optimal usage:
    - Telecommunications: Ideal for signal conditioning circuits where accuracy and stability are paramount.
    - Medical Devices: Suitable for sensitive electronic components where precision is critical, such as diagnostic tools.
    - Testing Equipment: Excellent for calibration purposes due to their high accuracy.
    Usage Suggestions:
    - Ensure proper soldering conditions as per the IR Reflow, Wave Soldering, and Soldering Iron guidelines.
    - Implement derating curves to ensure longevity and reliability.
    - Use recommended land patterns for enhanced solderability and mechanical strength.
    Compatibility and Support
    The CSR Series resistors are compatible with standard surface mount technology (SMT) assembly processes. Viking Tech Corporation provides robust technical support and comprehensive documentation to aid customers in integrating these components into their designs. Additionally, they offer customization options tailored to specific customer requirements.
    Common Issues and Solutions
    Below are some common issues users might face along with their solutions:
    | Issue | Solution

CSR0204FTDV2R50参数

参数
电阻值 2.5Ω
精度 ±1%
额定功率 250mW
温度系数 ±50ppm/℃

CSR0204FTDV2R50数据手册

厂牌 PDF简要描述 下载
VIKING TECH/台湾光颉科技 贴片电阻 VIKING TECH/台湾光颉科技 CSR0204FTDV2R50 CSR0204FTDV2R50数据手册

CSR0204FTDV2R50封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ ¥ 0.06
6000+ ¥ 0.059
9000+ ¥ 0.0575
库存: 9000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 180
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125