处理中...

首页  >  产品百科  >  SIT8009AC-23-33S-120.000000

SIT8009AC-23-33S-120.000000

产品分类: 晶振配件
厂牌: SITIME
产品描述: Oscillator MEMS 120MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V 4-Pin QFN SMD Bulk
供应商型号: 10A-SIT8009AC-23-33S-120.000000
供应商: 云汉优选
标准整包数: 1
SITIME 晶振配件 SIT8009AC-23-33S-120.000000

SIT8009AC-23-33S-120.000000概述

    SiT8009 High Frequency, Low Power Oscillator: A Comprehensive Guide
    Product Introduction
    The SiT8009 is a high-frequency, low-power oscillator developed by SiTime Corporation, a leading innovator in the MEMS timing solutions industry. Designed for applications requiring precise timing signals, the SiT8009 operates within a frequency range of 115 MHz to 137 MHz, with accuracy up to six decimal places. This versatile product is ideal for use in advanced communication systems such as network switches, routers, servers, and embedded systems. Additionally, it supports applications like Ethernet, PCI-E, and DDR memory controllers. With an extended operating temperature range from -40°C to 85°C, the SiT8009 ensures reliability across diverse environmental conditions.
    Technical Parameters
    The SiT8009's key technical parameters include:
    - Frequency Range: 115 MHz to 137 MHz.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, first-year aging, and temperature variations).
    - Supply Voltage Range: 1.8V to 3.63V.
    - Current Consumption: Typically 4.8 mA at 1.8V (no load condition), supporting both output enable and standby modes.
    - Output Compatibility: Compatible with LVCMOS/HCMOS outputs.
    - Packages: Available in various standard sizes including 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Compliance: RoHS, REACH, and Pb-free compliant.
    Product Features and Advantages
    The SiT8009 stands out due to its:
    - Precision and flexibility in providing any frequency between 115 MHz and 137 MHz.
    - Low power consumption, making it suitable for battery-operated devices.
    - Excellent total frequency stability of ±20 ppm.
    - Standby mode with ultra-low current consumption.
    - Compatibility with multiple package types and voltage levels, enhancing adaptability to different designs.
    - Support for field-programming via the Time Machine II programmer, allowing customization even after production.
    Application Case Studies and Usage Recommendations
    The SiT8009 finds application in several critical areas:
    - Network Infrastructure: Utilized in network switches and routers where stable and accurate timing is essential.
    - Embedded Systems: Integrated into embedded systems requiring reliable clock signals under varying conditions.
    - Consumer Electronics: Suitable for consumer devices demanding low-power consumption and high precision.
    For optimal performance, users should ensure proper placement of a 0.1 µF decoupling capacitor between VDD and GND. Additionally, grounding the OE/ST pin with a pull-up resistor of less than 10 kΩ is recommended in noisy environments.
    Compatibility and Support
    The SiT8009 is fully compatible with existing electronic systems and can be easily integrated into various PCB layouts. SiTime offers robust technical support, including detailed application notes and comprehensive documentation available online. Customizable configurations can also be achieved using the Time Machine II programmer, providing flexibility for unique project requirements.
    Common Issues and Solutions
    Some common issues encountered with the SiT8009 and their solutions include:
    - Glitches During Startup/Resume: Ensure proper initialization sequences as outlined in the datasheet.
    - Unexpected Current Draw: Verify correct wiring and ensure all pins are appropriately grounded or pulled up.
    - Inconsistent Frequency Outputs: Double-check the selected frequency stability option during ordering.
    Conclusion and Recommendation
    The SiT8009 High Frequency, Low Power Oscillator offers unparalleled precision, versatility, and efficiency, making it an excellent choice for modern electronic designs. Its ability to support a wide range of frequencies, combined with its low power consumption and compatibility with multiple environments, positions it as a top contender in the timing solutions market

SIT8009AC-23-33S-120.000000参数

参数
长*宽*高 2.5mm(高度)
通用封装 QFN
安装方式 贴片安装
应用等级 商用级

SIT8009AC-23-33S-120.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8009AC-23-33S-120.000000数据手册

厂牌 PDF简要描述 下载
SITIME 晶振配件 SITIME SIT8009AC-23-33S-120.000000 SIT8009AC-23-33S-120.000000数据手册

SIT8009AC-23-33S-120.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 11.05
35+ ¥ 9.196
100+ ¥ 7.98
库存: 1000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 110.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1107741 ¥ 15.0713
1108800 ¥ 11.528
1437503-9 ¥ 187.9486
470-035 ¥ 2.7209
6-6437529-1 ¥ 15.5032
700-TFL-9001 ¥ 0.8301
AXS-2520-04-09 ¥ 172.7217
AXS-3215-02-05 ¥ 172.7217
AXS-4918-02-11 ¥ 172.7217
CI-192-028 ¥ 2.248