处理中...

首页  >  产品百科  >  KTR18EZPJ132

KTR18EZPJ132

产品分类: 贴片电阻
厂牌: ROHM
产品描述: 1.3KΩ ±5% 250mW ±200ppm/℃ 1206 贴片安装 3.2mm*1.6mm*650μm
供应商型号: CSJ-ST61216790
供应商: 海外现货
标准整包数: 1
ROHM 贴片电阻 KTR18EZPJ132

KTR18EZPJ132概述

    High Voltage Resistance Chip Resistors KTR Series
    Product Introduction
    The KTR series from ROHM Semiconductor offers high voltage resistance chip resistors designed specifically for applications that require superior voltage handling capabilities. These resistors are available in various sizes and resistance values, catering to a wide array of electronic devices, including camera flash circuits, power supplies, and other high-voltage circuits. Their robust design ensures reliable performance even under extreme conditions, making them indispensable in modern electronics.
    Technical Parameters
    Below are the key technical specifications for the KTR series:
    | Part No. | Size | Rated Power (W) | Limiting Voltage (V) | Temperature Coefficient (ppm/°C) | Resistance Tolerance (%) | Resistance Range (Ω) | Operating Temp. Range (°C) | Automotive Grade Available |
    |
    | KTR03 | 1608 (0603) | 0.10 | 350 | ±200 | ±1% | 1 ≤ R ≤ 10 (E24/96) | -55 to +155 | Yes |
    | KTR10 | 2012 (0805) | 0.125 | 400 | ±100 | ±1% | 1 ≤ R ≤ 10M (E24/96) | -55 to +155 | Yes |
    | KTR18 | 3216 (1206) | 0.25 | 500 | ±100 | ±1% | 1 ≤ R ≤ 10M (E24/96) | -55 to +155 | Yes |
    | KTR25 | 3225 (1210) | 0.33 | 600 | ±100 | ±1% | 1 ≤ R ≤ 10M (E24/96) | -55 to +155 | Yes |
    Key Features:
    - Twice the rated voltage compared to conventional products.
    - ISO9001 and ISO/TS16949 certified quality management.
    - Complies with AEC-Q200 standards.
    Product Characteristics and Advantages
    The KTR series stands out due to its ability to handle twice the rated voltage, making it ideal for high-voltage applications like camera flash circuits. Additionally, its excellent thermal stability ensures consistent performance across a wide temperature range (-55°C to +155°C). The availability of automotive-grade versions further enhances its market appeal, ensuring compliance with stringent automotive industry requirements.
    Application Cases and Usage Suggestions
    The KTR series is widely used in applications demanding high voltage tolerance, such as:
    - Camera flash circuits.
    - Industrial power supplies.
    - Automotive ignition systems.
    Usage Suggestions:
    - Ensure proper de-rating at temperatures above 70°C using the derating curves provided.
    - Implement protection circuits to enhance system reliability.
    - Conduct thorough testing post-assembly to validate performance under transient loads.
    Compatibility and Support
    The KTR series is compatible with standard pick-and-place machines and adheres to IEC60115-8 standards. ROHM provides comprehensive support, including detailed datasheets and technical assistance, to aid integration into existing systems.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    1. Issue: Degradation in solderability over long storage periods.
    - Solution: Confirm solderability before use if storage exceeds recommendations. Perform baking if necessary.
    2. Issue: Performance concerns under extreme environmental conditions.
    - Solution: Consult ROHM representatives for tailored solutions specific to your application environment.
    3. Issue: Static discharge damage.
    - Solution: Follow static protection guidelines during handling and storage.
    Conclusion and Recommendation
    The KTR series of high voltage resistance chip resistors represents a significant advancement in resistor technology, offer

KTR18EZPJ132参数

参数 值
电阻值 1.3KΩ
精度 ±5%
额定功率 250mW
温度系数 ±200ppm/℃
长*宽*高 3.2mm*1.6mm*650μm
通用封装 1206
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

KTR18EZPJ132厂商介绍

ROHM作为半导体、电子零部件的企业,始终坚持“品质第一”的企业宗旨,从事着EEPROM、时钟发生器、复位IC、电机驱动器、电源管理、LED/LCD驱动IC、传感器IC、放大器/比较仪、模拟开关/逻辑、D/A转换器、通讯/信息IC、视频IC、音频IC、晶体管、二极管、LED、LED。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 ROHM 相关型号,如 LM2904DT、2SK3018、LM393DT、BAS21 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

KTR18EZPJ132数据手册

厂牌 PDF简要描述 下载
ROHM 贴片电阻 ROHM KTR18EZPJ132 KTR18EZPJ132数据手册

KTR18EZPJ132封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0284 ¥ 0.2401
库存: 5000
起订量: 1750 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0.24
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125