处理中...

首页  >  产品百科  >  ERJP03D3832V

ERJP03D3832V

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 38.3KΩ ±0.5% 200mW ±150ppm/℃ 0603 贴片安装 1.6mm*800μm*550μm
供应商型号:
供应商:
标准整包数: 0
PANASONIC 贴片电阻 ERJP03D3832V

ERJP03D3832V概述

    Anti-Surge Thick Film Chip Resistors: Product Overview
    Product Introduction
    Anti-Surge Thick Film Chip Resistors are advanced electronic components designed to provide enhanced ESD (Electrostatic Discharge) surge protection compared to traditional metal film resistors. They are widely used in various applications due to their superior reliability, high power handling capability, and excellent environmental stability. These resistors are suitable for both reflow and wave soldering processes, making them ideal for modern electronic manufacturing practices.
    These resistors come in multiple sizes, including 0402, 0603, 0805, 1206, and 1210 inch dimensions, catering to diverse application requirements. They are manufactured using a metal glaze thick film resistive element and feature three layers of electrodes, ensuring robust performance and longevity.
    Technical Parameters
    | Specification | Details |

    | Power Rating | 0.20 W to 0.66 W |
    | Resistance Range | 10 Ω to 10 MΩ |
    | Tolerance | ±0.5%, ±1%, ±5% |
    | Temperature Coefficient of Resistance (TCR) | ±100 ppm/°C to ±600 ppm/°C |
    | Operating Temperature Range | -55°C to +155°C |
    The resistors are categorized into several types based on size and power rating:
    - ERJPA2: 0.20 W, 0402 inch size
    - ERJPA3: 0.25 W, 0603 inch size
    - ERJP06: 0.50 W, 0805 inch size
    - ERJP08: 0.66 W, 1206 inch size
    - ERJP14: 0.50 W, 1210 inch size
    Each resistor type supports different resistance ranges and tolerances, allowing for precise selection based on application needs.
    Product Features and Advantages
    - Enhanced ESD Surge Characteristics: Superior protection against electrostatic discharge, making them ideal for sensitive electronic circuits.
    - High Reliability: Metal glaze thick film technology ensures long-term durability and stability.
    - Flexible Packaging Options: Available in punched carrier taping (4 mm pitch, 5,000 pcs.) and embossed carrier taping (4 mm pitch, 5,000 pcs.), providing ease of use in automated assembly lines.
    - RoHS Compliance: Meets environmental standards, ensuring compliance with global regulations.
    - AEC-Q200 Qualified: Ensures reliability in automotive applications.
    Application Cases and Usage Suggestions
    Anti-Surge Thick Film Chip Resistors find extensive use in consumer electronics, industrial control systems, automotive electronics, and communication devices. For instance:
    - Consumer Electronics: Used in TV sets, DVD players, and set-top boxes to protect against voltage spikes.
    - Industrial Applications: Installed in PLCs (Programmable Logic Controllers) and motor drives for surge protection.
    - Automotive Electronics: Employed in infotainment systems and engine control units to safeguard against transient voltages.
    Usage Suggestions:
    - Always ensure the operating temperature remains within the specified limits to maintain optimal performance.
    - Use the correct soldering profile to avoid thermal damage during assembly.
    - Consider derating the power when operating at elevated temperatures to extend the lifespan of the resistors.
    Compatibility and Support
    These resistors are compatible with standard PCB (Printed Circuit Board) layouts and soldering processes. Manufacturers offer comprehensive technical support, including guidelines for soldering conditions and safety precautions, ensuring seamless integration into existing designs.
    Common Issues and Solutions
    | Issue | Solution

ERJP03D3832V参数

参数
电阻值 38.3KΩ
精度 ±0.5%
额定功率 200mW
温度系数 ±150ppm/℃
长*宽*高 1.6mm*800μm*550μm
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

ERJP03D3832V厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERJP03D3832V数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERJP03D3832V ERJP03D3832V数据手册

ERJP03D3832V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125